Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wayne Kerr Electronics
Description: DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase
- AC Output Voltage: 155 to 310 volts
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: Wayne Kerr Electronics
Description: ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency
- AC Output Voltage: 0 to 150 volts
- Output Frequency: 0.000001 to 0.0011 MHz
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 8.4 amps
- DC Output Voltage: 0 volts
- Features: AC Power Source
-
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 4.2 amps
- DC Output Voltage: 0 volts
- Features: AC Power Source
-
Supplier: AMETEK Programmable Power
Description: Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: AC/DC source with an advanced power analyzer in a single-floor standing chassis. This easy-to-configure high-power source covers a wide spectrum of single and three-phase AC power sources or single-channel and multi-channel DC power
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a
- Features: AC Power Source, Programmable Power Supply
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Associated Power Technologies, Inc.
Description: Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1Ø and 3Ø output
- AC Output Voltage: 0 to 600 volts
- AC Output Power: 6,000 VA
- Number of Outputs: 1 to 3 #
- Features: AC Power Source, Adjustable Current, Adjustable Frequency, Adjustable Voltage, Programmable Power Supply
-
Supplier: Associated Power Technologies, Inc.
Description: Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount
- AC Output Power: 800 VA
- Number of Outputs: 1 #
- Features: AC Power Source, Adjustable Current, Adjustable Frequency, Adjustable Voltage, Programmable Power Supply
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 2KVA; Product Range:9830B Series; Output Power Max:2kVA; Output Voltage Max:150V; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 3KVA; Product Range:9830B Series; Output Power Max:3kVA; Output Voltage Max:150V; Output Current Max:30A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Associated Power Technologies, Inc.
Description: Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 500 VA
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // Industrial 3 Phase 20KVA Pure Sine Wave Ac Power Supply Frequency Converter
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Newark, An Avnet Company
Description: AC POWER SOURCE 800VA
-
Supplier: Associated Power Technologies, Inc.
Description: Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00004 to 0.00045 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: ValueTronics International, Inc.
Description: The 6430 is a 3000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features:
- Features: AC Power Source
-
Supplier: Amp-Line Corp.
Description: Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-10 A @ 25 V compliance voltage (per phase); 750 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 10 amps
- DC Output Power: 749.9999999999964 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: Suitable for 19’’ rack mounting, the GENESYS™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to
- Type: Programmable Power Supply
- Form Factor: Rack Mount
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models.
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 30 amps
- AC Output Power: 500 VA
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1000 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with convenient manual
- Form Factor: Desktop / Free Standing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROGRAMMING CABLE, W/POWER SUPPLY, SOFTWARE, POWER SUPPLY - 115 V AC, T/P16 PROGRAM KIT (W/PS), 7' LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Power Source
-
Supplier: Lake Shore Cryotronics, Inc.
Description: MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A to 100
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Renesas Electronics Corporation
Description: ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power
- Supply Voltage: 7 to 25 volts
- Voltage Accuracy: 0.5 %
- Cell Type: Li-Ion
- Package Type: QFN
-
Supplier: Newark, An Avnet Company
Description: 3KVA AC SOURCE WITH RS232 USB AND LXI ETHERNET INTERFACE SELECTABLE 1 OR 3 PHASE OUTPUT INCLUDES RACK MOUNT SLIDE
-
Supplier: Microchip Technology, Inc.
Description: rationing for power allocation applications Low power Attach Detection and open-drain A_DET# pin Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB SMBus 2.0 / I2C communications Supports
- SSPC Type: AC/DC Controller
-
Supplier: Eaton Corporation
Description: POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158 DEG F OPERATING TEMPERATURE 80 FT SENSING DISTANCE 10 MILLISECOND RESPONSE
- Operating Temperature: -4 to 158 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Optical Technology Type: Through Beam
-
Supplier: Advanced Energy Industries, Inc.
Description: The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: Microchip Technology, Inc.
Description: management of system power and charge rationing for controlled delivery of current regardless of the host power state. This is especially important for battery operated applications that want to provide power in a standby and/or off state but do not want to drain the battery
- SSPC Type: AC/DC Controller
Find Suppliers by Category Top
Featured Products Top
-
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Meet the ever-evolving industry requirements with flexible, reliable programmable instruments. In this white paper, the experts at AMETEK Programmable Power explain how you can (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
voltage and frequency values as well as harmonic distortion, drop-outs, and surges. Download this white paper today to see how programmable power sources are invaluable for simulating aircraft power buses and much more. (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse AC Power Sources Datasheets for Triad Magnetics -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Medical Grade Isolation Power Transformers When health and personal wellbeing is at stake, as it often is in medical industry scenarios, it is of the utmost importance that equipment functions properly. Medical machinery equipped with Triad Magnetics’ Medical Grade (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
This application note discusses the use of programmable sources and loads in boosting the development of microinverters and electric vehicle (EV) projects in the context of renewable energy. One renewable energy provider partnered with AMETEK Programmable Power for (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Four Things You Should Know Before Buying AC Programmable Power Sources
Programmable AC power sources seem like straightforward components that you can integrate into a test system, but make sure not to overlook critical details before issuing a purchase order.
-
Programmable AC Sources Add Features to Expand Purchasing Options
a Programmable AC Source or DC supply, " modern AC sources offer higher power densities, and they can provide considerable flexibility in power, current, and voltage ratings, helping you future-proof your test systems to meet changing requirements.
-
New High-Power Programmable AC Source Boosts Renewable-Energy Test
Renewable energy continues gaining momentum. Of the 2.7% increase in U.S. electricity sales in 2022, nearly all of it came from solar and wind sources, according to the U.S. Energy Information Administration (EIA). The organization estimates that renewable sources provided 22% of U.S. generation
-
Configuring a Multi-Phase and Parallel Systems with Single-Phase Asterion AC Sources
Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of AC solutions. This easy-to-configure design features sophisticated technology
-
Five Things You Should Know Before Buying AC Sources or DC Supplies
When choosing programmable AC sources and DC supplies, look beyond the headline specs, such as power and voltage, before purchasing. Choose a vendor who offers flexibility concerning interface options, software support, size and weight, output measurement capabilities, and environmental conditions.
-
Preparation Time Eases EOL Transition While Ushering in New Product Lines
The past year, 2022, marked a year of high activity for AMETEK Programmable Power, as our new Asterion AC and Asterion DC lines gained momentum and we launched our Sequoia Series and Tahoe Series of programmable power sources. Our plans for 2023 are no less exciting and momentous as we announce
More Information Top
-
Power Quality
An experimental test setup with a programmable AC power source has been used to generate voltage dips and short interruptions of different magnitude and duration under different supply conditions in order to investigate the behaviour of different types of equipment.
-
4-wire Matrix Converter based voltage sag/swell generator to test LVRT in renewable energy systems
Finally, experimental results for the proposed Matrix Converter based VSG, a Transformer based VSG and a commercial programmable AC power source are presented and compared in section VI.
-
Contributions to the Design of Derivative Hybrid Filters: Modeling and Analysis in Distorted Voltage Grids
A pro- grammable AC Power Source with an output inductor was used to supply the three-phase voltages.
-
Industrial Instrumentation and Control Systems
Programmable AC power source can simulate the voltage fluctuation and flicker, voltage swell and sag, voltage and frequency variation, the voltage harmonics and three-phase unbalanced and many other kinds of power change.
-
Power quality emission assessment of photovoltaic inverters based on IEC Technical Report 61000-3-15:2011
The key components of the test setup are explained as follows: • AC power source - California Instrument MX30 pro- grammable AC power source was used to emulate the public supply.
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
Hoyerby, Mikkel C. W., +, APEC Feb. 2008 777-783 Programmable AC power source used to analyze electronic equipment per- formance in the electrical power system quality concept.
-
Design and Impelimentation of DSP-based Multi-Channel Power Measurement System
f programmable ac power source .
-
New Configuration of a Three Phase Dynamic Voltage Restorer (DVR) for Voltage Disturbances Mitigation in Electrical Distribution System
PROGRAMMABLE AC POWER SOURCE .
-
EXTECH Electronics CO., LTD.
Built-in 1KVA Programmable AC Power Source , or option of any higher .
-
Power Source
DP series - Programmable AC Power Source .
Indicates content that may require registration and/or purchase.