-
Supplier: H2W Technologies
Description: limits, notch filter and low-pass filter - Modes of motion include jogging, point-to-point positioning, contouring, PVT, electronic gearing and electronic cam - Over 200 English-like commands executable by controller. Includes conditional statements and event triggers -
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 10 amps
-
Supplier: Cirrus Logic, Inc.
Description: noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: levels of functionality in minimum board area, with high thermal performance. Features Programmable mic preamp gain Psuedo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path 5 band EQ Programmable high pass filter (wind noise
- Pin Count: 24
- Resolution: 24 bits
- Sample Rate: 8 to 48 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 3.6 volts
-
-
Supplier: Cirrus Logic, Inc.
Description: weighted) 2 analog audio inputs Integrated bias reference for electret microphones Digital microphone interface (Stereo) Powerful digital mixing / DSP functions: 5-notch filters 5-band equalizer (EQ) ReTune™ parametric filter Dynamic range control and noise gate
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: parametric filter Dynamic range control and noise gate Low-pass/High-pass filters Direct Form 1 (DF1) programmable digital filter Digital beep generator 4 analog audio outputs Stereo line output Mono BTL headphone/speaker output driver I²S digital audio interface - sample
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: include versatile filtering and display options. Filtering options include smoothing with Parzen filters, low-cut filters from 10 Hz to 600 Hz, high-cut filters from 10 Hz to 2000 Hz, and notch filters. Frequency spectra for individual and selected combinations of
-
Supplier: Richardson RFPD
Description: missing codes performance. The input signal is applied to a proprietary programmable gain front end based around an analog modulator. The modulator output is processed by an on-chip digital filter. The first notch of this digital filter can be programmed via the on-chip
- Resolution: 24 bits
- Package Type: DIP
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: PI (Physik Instrumente) L.P.
Description: capacitive sensors. P-I controller with 2 notch filters. Linearization based on 4th order polynomials. Optional Dynamic Digital Linearization (DDL). Delivery includes wide-range power supply, USB and RS-232 cable Extensive functionality Data recorder. ID chip for quick start-up and
- Number of Axes / Motors: 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 24 to 80 watts
-
Supplier: Richardson RFPD
Description: signal is applied to a proprietary programmable gain front end based around an analog modulator. The modulator output is processed by an on-chip digital filter. The first notch of this digital filter can be programmed via the on-chip control register allowing adjustment
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: than you thought possible from your powered speakers. Stereo Feedback Elimination with 12 feedback notch filters Dual 28-band Graphic EQ Classic dbx® Compressor 120A Subharmonic Synthesizer Stereo Multi-band Parametric EQ Stereo PeakPlus™ Limiters Pink Noise Generator Auto-EQ with
-
Supplier: Visual Sound, Inc.
Description: parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz, an extremely advanced automatic feedback suppressor, autolevelers, compressors, matrix duckers, limiters, frequency-keyed noise gates, time delay up to 1365 ms on every channel,
-
Supplier: Tradeport Electronics Group
Description: oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion
-
Supplier: ValueTronics International, Inc.
Description: testing. The filters, too, were implemented digitally, resulting in an infinite number of filters as it were, and this also for measurements on analog interfaces. Just choose the type of filter (eg highpass), cutoff frequency and attenuation: that’s all you have to do to loop a
-
Supplier: Visual Sound, Inc.
Description: and utilizes multiple SHARC 32-bit/96kHz processors with sample rates of either 48 KHz or 96 KHz. Processing blocks include an 8x8 matrix mixer, a full array of variable Q graphic and parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz,
-
Supplier: Visual Sound, Inc.
Description: and utilizes multiple SHARC 32-bit/96kHz processors with sample rates of either 48 KHz or 96 KHz. Processing blocks include an 8x8 matrix mixer, a full array of variable Q graphic and parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz,
-
Supplier: ValueTronics International, Inc.
Description: generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide
-
Supplier: ValueTronics International, Inc.
Description: generation. In comparison with the former model, the wavelength accuracy of the AQ6317B has been improved to ±20 pm, and it is specified as for the L-band as well. WDM analysis function and notch width analysis functions are improved, and multi-channel NF analysis function and optical
Find Suppliers by Category Top
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential
More Information Top
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
The second involved the introduction of a programmable notch filter , which can be set to block a certain band of frequen- .
-
RADIO FREQUENCY INTEGRATED CIRCUITS FOR WIRELESS AND
WIRELINE COMMUNICATIONS
It can also be used as a programmable notch filter in wireless transceiver designs.
-
A 3.5GHz Low Power Programmable Transversal Filter RFIC Implemented in 47GHz SiGe Technology
It can also be used a programmable notch filters in wireless transceiver designs.
-
Digitally-assisted, ultra-low power circuits and systems for medical applications
Our two main contribu- tions were the development of a novel programmable-gain, anti-aliasing filter that is area- and energy- efficient, and a mixed-signal control system that creates a digitally- programmable notch filter for interference cancelation.
-
Signal Processing With The Storage Correlator
Here a programmable notch filter is realized by loading and storing a sample of the input signal in a SAW correlator.
-
Optimal tracking algorithm: a DSP approach
optimization and eliminating mechanical resonances via software programmable notch filters .
-
Tracking and data collection of smart munitions
The motion controller selected provides a set of very flexible tools for tuning gains, programming notch filters , and measuring system performance.
-
High data rate Internet service over medium voltage power lines
The XPLC21A has also a lot of useful functions; channel scanning, automated procedure for optimum rout search, adaptive bit-loading and power allocation, programmable notch filter , support of EMS(Element Management System) based on SNMP(Simple Network Management Protocol), data encryption, and…
-
Analog CMOS implementation of high frequency least-mean square error learning circuit
Potential applications of the adaptive canceller shown in Fig. 1 include multiple programmable notch filters , a multi- ple narrowband interference canceller, and a linear predictor narrow band interference canceller.
-
Subject index
Mohieldin, A.N., + , T- CAS2 Oct 03 762-770 Nonlinear distortion; cf. Harmonic distortion; Intermodulation distortion Nonlinear filters; cf. Median filters Nonlinear programming; cf. Quadratic programming Notch filters quadrature sampling schemes, improved image rejection.
Indicates content that may require registration and/or purchase.