-
Description: IC MODULATOR PROGRAMABLE 100MQFP
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The HSP50415 Wideband Programmable Modulator (WPM) is a quadrature amplitude modulator/upconverter designed for wideband digital modulation. The WPM combines shaping and interpolation filters, a complex modulator, timing and carrier NCOs and dual DACs into a single
- Form Factor: IC Chip
- Converter Type: Upconverter
-
Supplier: Qorvo
Description: Qorvo's RFMD2081 is a low power, wideband, IQ modulator with integrated fractional-N synthesizer and voltage controlled oscillator (VCO). The modulator features an input 3dB bandwidth of 100MHz, and can generate output frequencies of between 45MHz and 2700MHz, making it suitable for a
- Carrier (LO) Frequency Range: 45 to 2,700 MHz
- Product Type: I/Q Modulators
-
-
Supplier: Qorvo
Description: Qorvo's RFMD2080 is a low power, highly integrated, IQ modulator with integrated fractional-N synthesizer and voltage controlled oscillator (VCO). The RFMD2080 can generate output frequencies of between 45MHz and 2700MHz, making it suitable for a wide range of applications. The fractional-N
- Carrier (LO) Frequency Range: 45 to 2,700 MHz
- Product Type: I/Q Modulators
-
Description: IC MODULATOR PROGRAMABLE 100MQFP
- Features: Other
- Package Type: QFP
-
Supplier: Renesas Electronics Corporation
Description: The ISL5217 Quad Programmable UpConverter (QPUC) is a QASK/FM modulator/FDM upconverter designed for high dynamic range applications such as cellular basestations. The QPUC combines shaping and interpolation filters, a complex modulator, and timing and carrier NCOs into a single
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
-
Supplier: Vaunix Technology Corporation
Description: The LPS-123 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered and
- Frequency Range: 8,000 to 12,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB
- Frequency Range: 1,000 to 2,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-802 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB
- Frequency Range: 4,000 to 8,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-402 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered and
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: ValueTronics International, Inc.
Description: The 4531 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: ValueTronics International, Inc.
Description: The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 8,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-18 GHz Internal pulse modulator Programmable from the front-panel or a rear HP-IB connector Capable of
- Minimum Frequency Range: 18,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) with a very simple built-in protocol that supports data rates of up to 56kbps. The other interface is a transparent interface that bypasses the protocol engine and directly modulates the RF carrier. This interface supports data rates of up to 300kbps.
- Data Rate: 1 to 300 kbps
- Sensitivity: -113 to -102 dBm
- Output Power: -15.499999999999998 to 12.5 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Qorvo
Description: Qorvo's RFFC2071 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that
- Frequency Range: 30 to 2,700 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: RS Components, Ltd.
Description: HITAG low-frequency RF transponder technology is designed for use in harsh and industrial environments. HITAG transponder devices feature an ultra low power design, providing long read-ranges needed for livestock tracking. RF Frequency Range: 100 to 150kHz. Integrated capacitors with
- IF (I/Q) Frequency Range: 16 MHz
- Product Type: I/Q Modulator / Demodulator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: signals from 85MHz to 4200MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to up/down-convert frequencies ranging from 30MHz to 6000MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption.
- Frequency Range: 30 to 6,000 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -96 dBc/Hz
- Features: Other
-
Supplier: Silicon Labs
Description: Features Worldwide FM band support (76–108 MHz) for transmit Requires only two external components Frequency synthesizer with integrated VCO Digital stereo modulator Programmable pre-emphasis (50/75 μs) Analog/digital audio interface Programmable reference clock
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 2.7 V
- Features: Frequency Modulation (FM), Other
- Device Type: Transmitter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6LRMS-RC is a low cost, compact sensor-head that turns any PC with a USB port into a true RMS power meter for CW (continuous waveform), modulated and multi-tone signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm, over 50 to
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: ValueTronics International, Inc.
Description: Program Storage 15 MHz Sweep and Multiburst VHF/UHF Modulator accepts internal and external video and audio Microprossor control and ditigal synthesis give the Leader 408NPS NTSC Video Test/Sync Signal Generator extreme flexibility in test signal programming of both video and RF
- Device Type: Generator
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has an 80 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -60 dBm over
- Input Voltage Range (Vcc): 25 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: Peak
-
Supplier: PTB Sales, Inc.
Description: power transformer. Secondary voltage is rectified and double L/C filtered to provide a low ripple DC output. The Lambda EMI ESS series is a high power Constant Voltage, Constant Current Programmable DC power supply. It features a pulse-by-pulse current limit for high current applications such
-
Supplier: Mini-Circuits
Description: MHz video bandwidth, complex analysis and profiling of pulsed and modulated inputs is possible down to 13 ns resolution. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and
- Frequency Range: 50 MHz
- Bandwidth: 30,000 kHz
- Operating Temperature: 0 to 50 C
- Connector Type: Type N
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PULSE WIDTH MODULATOR Product overview: DS1050Z-005 from Analog Devices Inc./Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Supply Voltage: 2.7 to 5.5 volts
- Frequency: 0.005 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 17.17 mA @ 8 MHz, 3.0V, RF on at 10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
- Pin Count: 6
- Features: Other
- Package Type: SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOARD EVAL MODULATOR HMC1097 Product overview: EVAL01-HMC1097LP4E from Analog Devices Inc. is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing
-
Supplier: Northrop Grumman Corporation
Description: antijam, scintillation-resistant services with low probability of interception. The digital processing subsystem, combined with the RF subsystem built by Boeing Satellite Systems, constitutes the medium data rate (MDR) payload electronics package. Boeing integrates the MDR payload for Milstar
Find Suppliers by Category Top
Featured Products Top
-
Consider the range of step sizes, dwell times, and triggering options. Internal Function Generator Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing (read more)
Browse RF Generators Datasheets for Uni-Trend US -
interfering signal may be in the form of a carrier wave, modulated signal, spike voltage, or transient event. We can generate Radiated Susceptibility fields across the frequency range of 10 KHz to 40 GHz. Concerned about the ability of your product to withstand electric fields (read more)
Browse Electrical and EMC Testing Services Datasheets for E-Labs, Inc.
More Information Top
-
Page 12. Semiconductor parts with 822 in root number
Universal I2C-bus programmable RF modulator .
-
Page 4. Semiconductor parts with 882 in root number
Universal I2C-bus programmable RF modulator .
-
Datasheet for TDA8840H, I2C-bus controlled PAL TV processor. TDA8840H .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Universal I2C-bus programmable RF modulator .
-
tda88 datasheet : Datasheets for Electronic Components and Semiconductors
Universal I2C-bus programmable RF modulator .
-
A Wideband ΔΣ Digital-RF Modulator for High Data Rate Transmitters
A wide- band, programmable RF modulator with high dynamic range is a key building block for a universal transmitter targeting future high data rate systems.
-
High-Frequency Oscillator Design for Integrated Transceivers
programmable RF modulator , .
-
Fast Oscillator Phase Noise Estimation Based on AC Analysis
Philips Semiconductors, Universal I2C-Bus Programmable RF Modulator , 1997, Datasheet TDA8822.
-
tda8822t datasheet : Datasheets for Electronic Components and Semiconductors
Universal I2C-bus programmable RF modulator .
-
A 65nm CMOS low-noise direct-conversion transmitter with carrier leakage calibration for low-band EDGE application
The proposed low-noise I/Q modulator combines I/Q modulator and RF programmable gain amplifier (PGA) into a one-stage design for less chip area occupation and current consumption.
-
A world-band triple-mode 802.11a/b/g SOC in 0.13um CMOS
Transmitter chain is fully operated at regulated 1.5V including 8-bits DAC, 5th order low-pass filter, I/Q modulators , RF programmable gain amplifier (RFPGA), and an on-chip output balun as depicted in Fig. 4.
Indicates content that may require registration and/or purchase.