Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SEEPEX Inc.
Description: SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias Products commonly found in the agriculture and biogas industries Properties For
- Maximum Discharge Pressure: 120 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
- Features: Dewatering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Wastewater Treatment Pumps
-
Supplier: SEEPEX Inc.
Description: Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts
- Maximum Discharge Flow: 2,200 GPM
- Maximum Discharge Pressure: 1,400 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: the rotor and stator. SCT also shortens the maintenance time on the rotor and stator by up to 85%. SEEPEX pumps with SCT are successfully used in virtually all industries, applications and media. The patented SEEPEX 1-stage design innovation has won numerous awards. In addition to the
- Maximum Discharge Pressure: 58.01508 to 116.03016 psi
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent Spectra progessive cavity pumps are designed for metering fluid polyelectrolytes as concentrate or diluted. Versions With speed controller and posistor probes (for operation with frequency converter) With speed controller, posistor probes and separate fan (for operation with
-
Supplier: Accuris
Description: Progressive Cavity Chemical Metering Pumps
-
Supplier: Techcon
Description: Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can
- Maximum Discharge Flow: 0.0001241608635 to 0.001178207343 GPM
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 58 psi
- Discharge Size: 1 inch
- Media Temperature: 160 F
-
Supplier: Finish Thompson, Inc.
Description: High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a
- Maximum Discharge Pressure: 100 psi
- Horsepower: 0.75 HP
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: For High Viscosity Liquids Up To 100,000 CPS The DM-55HVP Series pumps are engineered specifically for transferring viscous liquids from drums and tanks commonly found in most general manufacturing industries. The progressive cavity design delivers continuous flow of material
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet FDA standards. The B28 universal electric motor is 120v, 800 watt, 60Hz. It features
- Pump Type: Drum Pumps
-
Supplier: Essentra Components
Description: Pump Stator-Rotor Caps are PVC caps specifically designed for use on a pipe stator. The flexible material creates a snug fit on stators/rotors on progressive cavity pumps commonly used in the oil industry.
- Features: Other
-
Liquid Handling Pumps - Sanitary Drum Pump, 3A, Air Motor, 4 GPM (45 LPM), 10,000 cps -- GO-75220-30Supplier: Cole-Parmer
Description: • Capable of pumping fluids with viscosities up to 10,000 cps • Progressive cavity design allows for low-shear properties • Flow rates up to 12 GPM (45 LPM) • 316 stainless steel construction with PTFE elastomers These drum pumps are engineered specifically for transferring food
- Maximum Discharge Flow: 3.96 GPM
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2 (Ex) Air Motor comes with carrying handle and features press-bar as the on/off switch.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Capable of pumping fluids with viscosities up to 10,000 cps • Progressive cavity design allows for low-shear properties • Flow rates up to 12 GPM (45 LPM) • 316 stainless steel construction with PTFE elastomers These drum pumps are engineered specifically for transferring food
- Maximum Discharge Flow: 5.808000000000001 GPM
- Horsepower: 1.5 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Capable of pumping fluids with viscosities up to 10,000 cps • Progressive cavity design allows for low-shear properties • Flow rates up to 12 GPM (45 LPM) • 316 stainless steel construction with PTFE elastomers These drum pumps are engineered specifically for transferring food
- Maximum Discharge Flow: 11.879999999999999 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Capable of pumping fluids with viscosities up to 10,000 cps • Progressive cavity design allows for low-shear properties • Flow rates up to 12 GPM (45 LPM) • 316 stainless steel construction with PTFE elastomers These drum pumps are engineered specifically for transferring food
- Maximum Discharge Flow: 11.879999999999999 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 2564842 Pro Pump Handheld Dispenser attaches to a bottle of Loctite anaerobic adhesive to create a dispensing system. The system uses patented progressive cavity pump technology to deliver an average of 30 mg of adhesive with a single trigger pull. Prevents
- Dispensing Equipment Type: Dispense Only
-
Supplier: PVA - Precision Valve & Automation
Description: The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a
- Dispense Rate: 0.008 to 10 L/min
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
-
Supplier: Dymax
Description: stator through tightly controlled rotor rotation, assuring accurate dispensing without any changes to the dispense material. The progressive cavity mechanism exhibits minimal shear stress upon the medium compared to alternative positive displacement platforms such as gear pumps,
- Metering Accuracy: 99 %
- Material Temperature Range: 50 to 104 F
- Features: Other
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 0.4375 GPM
- Maximum Discharge Pressure: 1,800 psi
- Media Temperature: 320 F
- Power Source: None, Pump Only
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 620 GPM
- Maximum Discharge Pressure: 720 psi
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: one grinder pump (simplex) and up to four pumps (quadplex). E/One's grinder pump station consists of a pump inside an open wetwell tank. Stations can be configured with one, two, three, or four grinder pumps. Several tank sizes are available, depending on the
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid
- Features: Peristaltic Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Self-Priming Pump
-
Supplier: National Oilwell Varco
Description: Progressing Cavity Pump Systems Our Progressing Cavity Pumping (PCP) Systems are designed for use in both oil production and dewatering applications where the economics of production demand efficiency, reliability and low life-cycle cost from the production equipment. The
- Features: Positive Displacement Pumps, Progressing Cavity Pumps, Well Stimulation Pumps
-
Supplier: Environment One Corporation
Description: WH483 has three grinder pumps and is available in several station heights. E/One's WH483 grinder pump station consists of three Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact
- Maximum Discharge Flow: 2.43055555555555 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SF Series and incorporates an oversized auger feeding system. SP pumps include counter-rotating bridge breaking paddles, eliminating the possibility of product bridging over the pump's auger. These paddles allow for better handling of
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 340 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Environment One Corporation
Description: The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal pump,
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids.
- Maximum Discharge Flow: 0.02 to 5,000 GPM
- Maximum Discharge Pressure: 170 to 1,044 psi
- Media Temperature: 14 to 248 F
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
integral safety relay that could directly shut down the PC pump. With the analog signal connected to the VFD and the embedded logic solver and relay providing redundant safety shutdown of the PC pump, the external power supply, relay and added enclosure were eliminated. An additional digital signal (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
-notch Meter, Mix, and Dispensing systems. Fluid Research, known for its innovative Progressive Cavity Pump technology, ensures smooth, pulsation-free material delivery with minimal maintenance and no cycle time delays. Explore Fluid Research Meter, Mix, and Dispensing Systems, along with other dispensing equipment, at ellsworth.com. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Valveless flow control: The paradigm shift from centrifugals and control valves to progressive cavity pumps
WATER UTILITIES COULD SAVE TIME AND MONEY IF THEY. EMBRACED THE USE OF PROGRESSIVE CAVITY PUMPS. FOR CHEMICAL APPLICATIONS.
-
Progressive Cavity Pumping Solves a Florida Wastewater Treatment Plant's Biosolids Cake Conveyance Problem
, installing a progressive cavity pump fitted with an auger feeder to replace shaftless screw conveyors.
-
Saving Energy With Progressive Cavity Pumps
Progressive cavity (PC) pumps are some of the most versatile pumps offered. They are well-accepted across numerous industries such as chemical production - especially inorganic chemicals due to their consistent flow characteristics and resistance to abrasion - and municipal water and wastewater
-
Pick The Right VFD For Progressive Cavity Pumps
One of the greatest advantages of a progressive cavity (PC) pump is that its flow rate is determined solely from the pump speed. These pumps are unique because their starting torque is often greater than the operating torque during operation, but this characteristic creates a challenge when using
-
Progressive Cavity Pumps Help Customize Chemicals
These pumps do not shear, and they provide consistent flow of fluids of different viscosities.
-
Progressive Cavity Pumps Solve Magnesium Hydroxide Problems
is an. inorganic compound that presents no hazard to the environment. because of its mild reactive pH and solubility. It. is a safe alternative to harsh chemicals with a relatively low. environmental impact. In this installation, Fuel Tech experienced. difficulties with the pumps that transferred the magnesium
-
Progressive Cavity Pumps Move Clarifier Underflow
Gas production using hydraulic. fracturing is growing. across the U.S. production. fields including the Marcellus,. Utica and Huron basins in the east,. the Haynesville in the south and the. Bakken in the Dakotas. However,. hydraulic fracturing presents several. challenges. Water constitutes about.
-
API 676 Compliance of Progressive Cavity Pumps
Owing to their operating principle and their roots in wastewater treatment, PCPs come with typical deviations against petrochemical standard API 676.
-
Progressive Cavity Pump Reduces Discharge Times and Maintenance for Chemical Plant
vibration and noise. However, the innovation of spray damping coat further. called for a way for the production plant to handle the viscous adhesive, and that required a special. kind of pump.
-
Pump poultry without product damage
Progressive-cavity pump made to exact dimensions needed, maintains product integrity.
-
Charlottetown WWTP Chooses Improved Sludge Pumps
The City of Charlottetown on Price Edward Island changes from conventional progressive cavity pumps to progressive cavity pumps with SEEPEX's Smart Conveying Technology to increase productivity and reduce maintenance times.
-
Award-Winning Wastewater Facility Pumps Up Technology With Innovative Processes
An Indiana city finds a variety of uses for. progressive cavity pumps for moving different wastewater treatment plant solids streams.
-
Pumping trash for digestion
The unsung heroes in anaerobic digesters are. progressive cavity pumps. They move tons of solid. waste, allowing the digester to process biosolids. en route to generating electricity and other forms. of renewable energy. AD's are catching on in this country. In 2009,. a "flagship" anaerobic
More Information Top
-
Engineering Solutions for Manufacturing Processes
Numerical Simulation of Single Metal Progressive Cavity Pump .
-
CR4 - Thread: Progressive Cavity Pump
Progressive Cavity Pump .
-
Effect of Additive on the Performance Characteristics of Centrifugal and Progressive Cavity Slurry Pumps with High Concentration Fly Ash Slurries
Since the mixing tank is directly connected to the progressive cavity pump through hopper, the suction head was taken as the height of the slurry level in the mixing tank above the cen- terline of the pump.
Indicates content that may require registration and/or purchase.