-
Supplier: Thermal Fluid Systems, Inc.
Description: three-pass design for even temperature distribution. Compatible fuels include natural gas, propane, biodiesel, fuel oil numbers 2, 4, and 6 and Bunker C oil, waste liquid & gas products; can also run on electricity. Horizontal or vertical configurations are available, as are stand-alone or
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Industrial Combustion, LLC
Description: S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capactities from 46,200,000 to 63,000,000 Btu/hour. The low NOx Features Include:
- Maximum Capacity: 46,199.99999999999 to 62,999.99999999999 BTU/hr
- Atomization Method: External Mix Steam, Low Pressure Air
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
-
Supplier: Detroit Radiant Products Company
Description: No Description Provided
- Maximum Capacity: 13,999.999999999998 to 29,999.999999999996 BTU/hr
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas, Propane
-
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
-
Supplier: Cleaver-Brooks
Description: The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options Backward-curved impeller
- Maximum Capacity: 1,499,999.9999999998 to 12,499,999.999999998 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx NT
- Maximum Capacity: 37,800,000 to 92,399,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
Find Suppliers by Category Top
More Information Top
-
Recent trends of the emission characteristics from the road construction industry
Heating the old asphalt with propane burners can facilitate resurfacing (hot repaving).
-
Emissions Inventory Report Summary for Los Alamos National Laboratory for Calendar Year 2009
ID: 116 Designation: TA-60-BDM Description: Asphalt Plant Dryer - Propane Type: Asphalt Drum/ Burner SCC: Industrial Processes, Mineral Products, Asphalt Concrete, Drum Mix Plant: Rotary Drum Dryer I Mixer, Natural Gas - Fired .
-
Estimating exposures in the asphalt industry for an international epidemiological cohort study of cancer risk
The worst case scenario in recycling corresponded to hot in situ re-paving, an operation in which asphalt is heated with a propane burner before removal/re-paving.
-
STAGE 1 VALIDATION OF THE RELATIONSHIP BETWEEN ASPHALT PROPERTIES AND ASPHALT-AGGREGATE MIX PERFORMANCE
Mix the asphalt and aggregate for 4 rain in a conventional concrete mixer fitted with infrared propane burners and preheated to the mixing temperature for the asphalt .
-
FIELD VALIDATION OF THE ENVIRONMENTAL CONDITIONING SYSTEM
Mix the asphalt and aggregate for four minutes in a conventional concrete mixer fitted with infrared propane burners and preheated to the mixing temperature for the asphalt .
-
WATER SENSITIVITY: BINDER VALIDATION
Mix the asphalt and aggregate for 4 minutes in a conventional concrete mixer fitted with infrared propane burners and preheated to the mixing temperature for the asphalt .
-
INNOVATIVE MATERIALS AND EQUIPMENT FOR PAVEMENT SURFACE REPAIRS. VOLUME III: DATA BASE USERS GUIDE
… asphalt concrete patch material, (3) 36 gallon heated tack oil supply tank, (4) 12 gallon diesel off tank, (5) 125 gallon propane tank, (6) hydraulically controlled articulated work ann which includes an asphalt distn'budon hopper, tamper, task oil spray and propane burners .
-
Study of the analytical solution to the heat transfer problem and surface temperature in a semi-infinite body with a constant heat flux at the surface and an i...
A radi- ant gas burner with constant heat flux (for example [z]: it pro- duces a heat flux of41785 [W/m2] at propane pressure of 1.5 bar) is often used to heat the asphalt layer, making it soft and easy to remove.
-
States > Minnesota > State > Regulations > Pollution Control Agency‚ Minnesota > [MNR 7011] 7011 - Standards for Stationary Sources
For any fuel used in the dryer burner , except natural gas, methane, butane, propane , gasoline, kerosene, diesel fuel, and No. 1 and No. 2 fuel oil, the owner or operator of a hot mix asphalt plant shall keep for each fuel delivery …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
The screened aggregate is then fed to a rotating dryer with a burner at its lower (discharge) end that is fired with fuel oil, natural gas, or propane . In the production of hot-mix asphalt , the majority of lead emissions can be expected from the …
Indicates content that may require registration and/or purchase.