-
Supplier: UL Standards & Engagement
Description: at the main burner(s), or at the pilot burner(s) so it can ignite the main burner(s); b) Prove the presence of either the ignition source, the main burner flame, or both; c) Automatically act to shut off the fuel supply to the main burner(s), or to the pilot and
-
Supplier: Honeywell International, Inc.
Description: UNIVERSAL TYPE 5-7/16 INCH LENGTH X 2-5/8 INCH DEPTH X 3-15/16 INCH HEIGHT SIZE GAS-FIRED ATMOSPHERIC FURNACE, BOILER, HEATING APPLIANCE APPLICATION -40 TO 165 DEG F (AMBIENT) TEMPERATURE RATING Y8610U MODEL VOLTAGE RATING 24 VOLT AC AT 60 HERTZ INCLUDES GAS VALVE, IGNITION MODULE,
-
Supplier: Heat Exchange & Transfer, Inc.
Description: capacity from 240,000 to 5.4MM BTU/HR. Typical Packages include: skid mounted fired heater, burner controls and valves, pre-piped circulation pump and expansion tank, and required safety devices. These units are commonly used as a central heating source in conjunction with our
- Operating Temperature: 250 F
- Heater Capacity: 1,582 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Task: Heating Only
-
-
Supplier: Heat Exchange & Transfer, Inc.
Description: capacity from 240,000 to 5.4MM BTU/HR. Typical Packages include: skid mounted fired heater, burner controls and valves, pre-piped circulation pump and expansion tank, and required safety devices. These units are commonly used as a central heating source in conjunction with our
- Operating Temperature: 250 to 750 F
- Heater Capacity: 5,861 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Transfer Media: Glycol, Hot Oil
-
Supplier: Peerless Boilers
Description: the dependable Peerless® name back the Pinnacle® boiler. P825 Control BoardEvery Peerless® Pinnacle® boiler is equipped with a P825 Control Board that offers state-of-the-art technology, including outdoor reset control with an additional outdoor temperature sensor. The
- Heat Output (Capacity): 92,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Reznor
Description: for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify
- Heating Capacity: 194.6184 kW
- AC Voltage Required: 208 to 230 volts
- Maximum Air Flow: 11,178 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: Cleaver-Brooks
Description: maximum burner efficiency. The linkageless burner provides 5:1 fully modulating turndown without the use of complex air/fuel mixing valves or mechanical devices. The dual-return connections have the ability to increase condensing in the boiler and raise efficiencies by 6%+ more
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Reznor
Description: model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field
- AC Voltage Required: 120 volts
- kWatts: 70.344 kW
- Height: 35.25 inch
- Width: 41.25 inch
-
Supplier: Reznor
Description: die formed burners are of aluminized steel and include flared ports with stainless steel insert. The EEDU model is approved for temperature rise range of 50° to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Included as standard on the EEDU
- AC Voltage Required: 115 to 230 volts
- kWatts: 59 kW
- Height: 35 inch
- Width: 23 inch
-
Supplier: Reznor
Description: cabinet for easy gas service connection. The preeminent new internal feature is the TCORE2 ® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify vent
- Heating Capacity: 42.572775 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,989 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Thermal Fluid Systems, Inc.
Description: mounted units. Components include a 3 pass dual helical coil heat exchanger, specially designed isolation valves, pump, pump strainer, degasser, burner, expansion tank, safety controls and temperature blocking vessel. Optional features include a drain tank and secondary
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
Find Suppliers by Category Top
Featured Products Top
-
limit control mounted within burner housing Standard unit develops a maximum discharge temperature of 90°F (contact factory for optional discharge temperatures) Motor-operated shutter Access door for servicing is standard Available with filters (read more)
Browse Datasheets for Hartzell Air Movement -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Engineers in the Biopharmaceuticals industry require precise control of the gases used in bioreactors to optimize microbial growth and ensure proper mixing and distribution of the biomass. In addition, precision burner control is needed in order to produce the glass ampules, vials and bottles (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
Electric Controls United Electric Controls (UE), and its divisions, Applied Sensor Technologies and Precision Sensors, are international manufacturers of durable and reliable WirelessHART® toxic and combustible gas detectors, pressure and temperature switches, transmitters (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
mixing with oil on the cylinder liner(s). Excessive soot causes abnormal valve and injector train wear, can overload the emissions control systems leading to air quality fines. So what tests should be included for Engine oil monitoring ? Any testing for engines needs to incorporate tests to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific