Products/Services for Pspice Loudspeaker
-
Triacs - (165 companies)Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed.RoHS CompliantIC Package TypeFeatures -
Speakers - (728 companies)Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use. -
PCB Design and Layout Services - (634 companies)PCB design and layout services providers generate schematics and CAD files for printed circuit boards. -
Voice Coil Actuators and Motors - (29 companies)Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. -
Impedance Matching Networks - (25 companies)Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose of matching these two impedances is to minimize wave reflection and/or to maximize the transfer of power between the system and the load. -
RF Band Pass Filters - (172 companies)RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
-
Active Low Pass Filters - (32 companies)Active low pass filters pass signals from low frequencies and reject signals from high frequencies.
-
Zener Diodes - (249 companies)Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region.
-
Lead Acid Batteries - (389 companies)Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution.
-
RF Filters and Microwave Filters - (490 companies)RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
Product News
-
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Global HazLoc Warning Device Engineering and IP69K). IECEx, ATEX, InMetro Zone 1, 21 Rated, Ex d IIC, Ex de IIC, and Ex tb IIIC. UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. UL and cUL for Class I, Zone 1 AEx db IIC T3: Zone 21, AEx tb IIIC T200 C. UL Fire Listed (24VDC, Clear 21J Strobe and Sounder only). UKEX certified. ABS approved. CE certified. CSFM listed. Also available as combination units. Audible options available as well: Sounder, Loudspeaker, and Amplified... (read more)Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Engineer Simplified HazLoc Signal Specs – Globally and IP69K). IECEx, ATEX, InMetro Zone 1, 21 Rated, Ex d IIC, Ex de IIC, and Ex tb IIIC. UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. UL and cUL for Class I, Zone 1 AEx db IIC T3: Zone 21, AEx tb IIIC T200 C. UL Fire Listed (24VDC, Clear 21J Strobe and Sounder only). UKEX certified. ABS approved. CE certified. CSFM listed. Also available as combination units. Audible options available as well: Sounder, Loudspeaker, and Amplified... (read more)Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
One HazLoc Warning Light to Replace Them All and IP69K). IECEx, ATEX, InMetro Zone 1, 21 Rated, Ex d IIC, Ex de IIC, and Ex tb IIIC. UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. UL and cUL for Class I, Zone 1 AEx db IIC T3: Zone 21, AEx tb IIIC T200 C. UL Fire Listed (24VDC, Clear 21J Strobe and Sounder only). UKEX certified. ABS approved. CE certified. CSFM listed. Also available as combination units. Audible options available as well: Sounder, Loudspeaker, and Amplified... (read more)Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally Federal Signal Global Series (R) devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications. Global Series flameproof "Ex d " versions come standard with two (2) M20 entries. The increased safety "Ex de " versions include a separate terminal chamber for... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify specifying hazardous signals globally Federal Signal Global Series (R) devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications. Global Series flameproof "Ex d " versions come standard with two (2) M20 entries. The increased safety "Ex de " versions include a separate terminal chamber for... (read more)Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
-
Integration of basic electromagnetism and engineering technology
Helmholtzcoils RFI filter chokes Simulation of nonlinear inductors (including hysteresis) with PSpice Loudspeakers DC fieldmeasurements with Hall generator 50c/s field measurements with an one-axial pickup coil IEC 100048Power frequency magneticimmunity tests Pulsewire sensors .
-
Effects of porous materials in an insert earphone on its frequency response -experiments and simulations
Under such a framework, benson [10] discussed with further insight investigations on the enclosures of loudspeakers . borwich [11] addressed on the air leakage of headset ear-pads … … properly es- tablish pertinent electro-acoustic parameters for the Ecm using Pspice circuit simulation.
-
Power density improvement of a piezoelectric energy harvester through use of a micropower switch-mode interface
The circuit was verified through simulation using real component models in OrCAD’s PSPICE and experimentally measured. … and inductor current waveforms when a 52.9 nF Kingstate KPSG-100 piezo loudspeaker is excited to …
-
Recurrence Quantification Analysis
The loudspeaker influence on the input signal is considered by inserting a band-pass filter (fLOW D … … Giguère and Woodland’s model was adapted to be solved through the commercial software PSpice ® [67] by …
-
Advanced Materials Researches, Engineering and Manufacturing Technologies in Industry
The results of PSPICE simulation program are corresponding to the theoretical analysis. … lock loop, FM stereo demodulators and being used in three-way high fidelity loudspeakers in crossover networks …
-
Digital TV receiver with a low IF
His research activities include receiver design and simulation of loudspeakers . He is author of thebook "Verstirkertechnik"and co-authorof the book "Simulierenmit PSPICE ".
-
A Current-Mode Alternative Topology for Realization of Universal Biquad Filter
The PSPICE simulation results are also instrumentation, and control systems [1-2]. loudspeakers [3].
-
Capacitor-grounded electronically tunable voltage-mode OTA-C multifunction filter with three inputs and five outputs
PSPICE simulation results are given to confirm the presented theory. … telephone tone decode, cross-over network used in a three-way high-fidelity loudspeaker and higher-order …
-
Electronically tunable versatile voltage-mode biquadratic filter with three-input six-output using OTAs and grounded capacitors
PSPICE simulation results are given to confirm the presented theory. … tone telephone tone decode, cross-over network used in a three-way high-fidelity loudspeaker [1], [2].
-
The Sound of Silence
Fig. 2.8 pSpice (MicroSim v8.0) simulated deviation [dB] versus frequency: exact RIAA transfer minus actual … … is noise, noise from electronic devices as well as noise as the signal-disturbing output of loudspeakers .
Indicates content that may require registration and/or purchase.