-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an
- Operating Temperature: -67 to 932 F
- Length: 0.5 to 18 inch
- Width / Diameter: 0.125 to 0.25 inch
- Technology: Nickel, Nickel - Iron, Platinum, Wire Wound
-
Supplier: DigiKey
Description: TS-21 PTC PRB SST SH 3 MTR CA
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an
- Operating Temperature: -67 to 932 F
- Length: 0.575 to 0.675 inch
- Width / Diameter: 0.096 to 0.17 inch
- Technology: Nickel, Nickel - Iron, Platinum, Wire Wound
-
-
Supplier: Newark, An Avnet Company
Description: Probe, PTC, IP65, 40 mm, 6 mm RoHS Compliant: Yes
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR Industry’s lowest cost and widest selection! Precision performance, excellent stability, fast response Wide resistance range: 100 Ω , 500 Ω , 1000 Ω Dual sensors available in a single package (Type PTD) Meets DIN 43760 and IEC
- Operating Temperature: -58 to 1,184 F
- Response Time: 0.08 to 80 seconds
- Length: 0.125 to 0.675 inch
- Width / Diameter: 0.062 to 0.17 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342138-B59010D1135B040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 50 Resistance Tolerance: ±30% Mounting Type: Free Hanging Package / Case: Cylindrical Probe Assembly Temperature Range -
- Temperature Range: -55 to 100 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: DigiKey
Description: PTC Thermistor 150 Ohms Cylindrical Probe Assembly
- Temperature Range: -55 to 100 C
- Features: Positive Temperature Coefficient (PTC)
- Housing: Probe / Closed Tube
-
Description: Cantherm thermistor probes and thermowells use the highest quality NTC or PTC thermistors available and are encased in housings made of either brass, aluminum or stainless steel suitable for a wide range of applications such as HVAC or process control. They can be installed almost
- Sensed Temperature: -55 to 250 F
- Probe Configuration: Flexible Probe, Penetration (Needle) Probe, Straight Probe
- Features: HVAC Applications, Other, Threaded Fitting
- Basic Element Used: Thermistor
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 805, 500 OHM; Resistance:500ohm; Product Range:PTS Series; Applications:Temperature Measurement & Control; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Thermistor Mounting:SMD RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 100R, 0805; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Thermistor Mounting:SMD; Zero Power Resistance at 25°C:100ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 100R, 1206; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Thermistor Mounting:SMD; Zero Power Resistance at 25°C:100ohm RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Silicon-based linear thermistor with a positive temperature coefficient (PTC) 2-X1SON -65 to 150
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors PTC Thermistors Sensotherm MFG
-
Supplier: Galco Industrial Electronics
Description: Ptc Silicon Sensor; With High
- Basic Element Used: Thermocouple
-
Supplier: Durex Industries
Description: Thermistors are thermally sensitive resistors that exhibit a large change in resistance when subjected to changes in environment temperature. Thermistors have either a Negative Temperature Coefficient (NTC) or a Positive Temperature Coefficient (PTC). Although these
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 3 to 22.125 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
- Features: None or Hand held, Other, Screw Tabs or Lugs
-
Supplier: Gefran
Description: input channel can be configured for inputs from temperature sensors (TC, RTD, PTC, NTC) and for mV, V, mA signals, with the ability to have of having a customized input for each kind of sensor. The selection of the different options is available from keyboard. There is the possibility
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 113 mm
-
Supplier: Radwell International
Description: PIPE SURFACE TEMPERATURE SENSOR - THERMISTOR, STRAP ON 2"" PROBE WITH 6' PLENUM CABLE, 1,035 OHM SILICON PTC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermik Corporation
Description: With connector cables Fully insulated in a screw on housing
- Temperature Range: 70 to 180 C
- Length: 0.4724412 inch
- Width / Diameter: 0.1181103 inch
- Coating: Ceramic
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys LT3 - Thermistor protection relays Monitors the temperature of machines to be protected via PTC thermistor probes LT3-SE: with automatic reset LT3-SA: with automatic reset; voltage fault indicator light incorporated LT3-SM: with manual reset; voltage fault indicator light,
- Operating Temperature: -13 to 140 F
- Features: Automatic Reset
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature
Find Suppliers by Category Top
Featured Products Top
-
compression seal fittings, temperature sensors and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
compression seal fittings, temperature sensors and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Neuroprotective efficacy of selective brain hypothermia induced by a novel external cooling device on permanent cerebral ischemia in rats
A soft temperature probe ( PTC -201; Unique Medical, Tokyo, Japan) was introduced into the right temporal muscle 2 cm from the surface.
-
HONEYWELL products - Grainger Industrial Supply
• Immersion Temperature Probe , PTC .
-
CR4 - Thread: Lead Free (RoHS) thermistors
Further details are available on these parts as well as many other NTC and PTC Thermistors, Temperature Probe Assemblies and Engineering Services at www.thermistor.com.
-
The pinch-off process in a starting buoyant plume
A propeller, a reference thermometer (2180A, Fluke Corp., Everett, WA, USA), the temperature controller probe ( PTC -41, Tronac Inc., Oram, UT, USA), and a cylindrical heating rod were suspended in the inner tank for cali- bration, but removed when running the experiment.
-
Dwyer Instruments Inc. TSX - Digital Temperature Switch
Units are designed to accept up to two temperature probes selectable between PTC or NTC thermistor input.
-
New PTCR thermistors, switching current, and electromagnetic shielding effectiveness from nanosized vanadium sesquioxides ceramic reinforced epoxy resin nanoco...
The temperature increases linearly with the applied voltage which makes this PTC nanocomposites very useful for temperature probe .
-
CONTROLO 2016
These are PTC (Positive Temperature Coefficient) probes , which mean that .
-
RFID Multiprobe Impedance-Based Sensors
MEASURED TEMPERATURE USING A PTC -100 PROBE FOR EACH OF THE WATER CONTAINERS AFTER THE MEASUREMENTS HAVE BEEN DONE .
-
Tumor‐selective Blood Flow Decrease Induced by an Angiotensin Converting Enzyme Inhibitor, Temocapril Hydrochloride
…small laboratory animals.26) Rats were laid on a heated stage at 34°C throughout the experiments and body temperature was monitored at the rectum, at a depth of 30 mm, using a temperature probe for small animals ( PTC -201; Unique Medical Co…
-
New EMI Filter Plate Features Potting And Pin Protector
The company's Advanced Thermal Products Operation produces temperature sensing probes and assemblies, PTC and NTC thermistors and resistive temperature detectors (RTDs).
Indicates content that may require registration and/or purchase.