Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in
- Overall Thickness: 0.003 to 0.01 inch
- Overall Width / OD: 1 to 40 inch
- Overall Length: 36 yd
- Use Temperature: 0 to 600 F
-
Supplier: Lanmar, Inc.
Description: Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications.
- Overall Thickness: 0.01 inch
- Overall Width / OD: 37.5 inch
- Use Temperature: -400 to 600 F
- Fabric Strength: 175 to 225 lbs/in
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PTFE COATED GLASS FABRIC
-
-
Supplier: Accuris
Description: Standard Specification for PTFE Coated Glass Fabric
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fabric coated on both sides with PTFE. 1.2 The PTFE-coated glass fabric is for electrical, chemical, and mechanical uses. 1.3 The PTFE-coated glass fabric of this specification does not pertain to
-
Supplier: ASTM International
Description: This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a specified maximum nominal thickness. It does not pertain to structural fabric, single-sided PTFE coatings, or materials used for laminates. The
-
Supplier: Accuris
Description: Standard Specification for Polytetrafluoroethylene\x96(PTFE) Coated Glass Fabric
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLYTETRAFLUOROETHYLENE - (PTFE) COATED GLASS FABRIC - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Lanmar, Inc.
Description: Lanmar Black4 is a black pigmented PTFE Coated Fiberglass fabric designed for high performance heat sealing applications in the packaging industry. This product is not conductive. For electrically conductive black PTFE fabric see the Lanmar 77 series product.
- Overall Thickness: 0.004 inch
- Overall Width / OD: 38 inch
- Fabric Strength: 115 lbs/in
- Material: Coated / Sized, Glass / Fiberglass
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 5 mil. PTFE-Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to width
- Features: Adhesive
- Backing: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 6 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 6 mil. PTFE Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to width
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 6 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product.
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product.
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Description: PTFE-coated Ceramic Fiber Cloth Sealing Gasket Coated PTFE emulsion on the ceramic fiber cloth, to produce various shapes according to customers' requirements, (like square, round, circle, and so on). ■Characters ○Excellent qualities of high temperature resistance and
-
Supplier: Lanmar, Inc.
Description: Lanmar Black4 is a black pigmented PTFE Coated Fiberglass fabric with high temperature silicone adhesive designed for high performance heat sealing applications in the packaging industry. Black4 is a standard dip-coat product and comes with yellow dimpled release liner. This
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Zippertubing Co. (The)
Description: PTG-5 is a lightweight Polytetrafluoroethyene (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring
- Sleeving: Wrap Around Sleeving
-
Description: PTFE-coated Ceramic Fiber Cloth Gasket Ceramic Fiber Cloth Gasket immersed glue Ceramic Fiber Paper gasket immersed glue Based on PTFE coated ceramic fiber cloth, adhesive coated ceramic fiber cloth and ceramic fiber paper, high temperature resistant sealing
-
Supplier: Lanmar, Inc.
Description: PTFE Zone Tape is a custom configuration of our PTFE Coated Fiberglass fabric and a high temperature transfer adhesive along the product edges to yield an adhesive-free center zone, perfect for heat sealing equipment that uses a flexible nichrome ribbon wire heating
- Width: 1.75 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 107.22222222222221 C
-
Supplier: Saint-Gobain Tape Solutions
Description: suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated
- Overall Thickness: 0.31102379 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Saint-Gobain Tape Solutions
Description: suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated
- Overall Thickness: 0.41338605 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CS203 S is a PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The PTFE surface exhibits good release properties in demanding high temperature applications. Applications:
- Thickness: 0.00452755905511811 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good
- Thickness: 0.011811023622047244 inches
- Temperature Resistance: -70 to 260 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Plastic / Polymer
-
Supplier: DeWAL
Description: DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil
- Width: 0.25 to 38 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Material: Coated / Sized, Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Glenro Inc.
Description: Proven Solutions® Sinter PTFE Tape on Wire/Cable Dry/Cure Resin Impregnated Braided Wire Gel/Fuse PVC Coated Narrow Woven Fabrics Preheat Wire/Cable Prior to Jacket Extrusion Dry Nomenclature Inks on Insulated Wire Heat Activate Coaxial Cable Insulating Tape Heat Treat Tubular
- Heat Source: Radiant / Infrared
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos materials,
Find Suppliers by Category Top
Featured Products Top
-
replace PTFE coated fabrics in industrial environments: polyurethane coated fabrics. Mid-Mountain’s new product line, the Armatex® PUF Coated Fabric Series offers many of the properties found in PTFE coated materials commonly found in industrial applications (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Gaskets we help businesses optimize performance, extend equipment lifespans, and reduce energy consumption. Below, we highlight the best thermal insulation materials and how they can benefit your operations. 1. ARMATEX® Coated Fabrics and (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
, Seals, and Gaskets we help businesses optimize performance, extend equipment lifespans, and reduce energy consumption. Below, we highlight the best thermal insulation materials and how they can benefit your operations. 1. ARMATEX® Coated Fabrics (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Gaskets we help businesses optimize performance, extend equipment lifespans, and reduce energy consumption. Below, we highlight the best thermal insulation materials and how they can benefit your operations. 1. ARMATEX® Coated Fabrics and (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Applications of Polyurethane Coated Fabrics
Learn how the new Armatex (R) PUF Coated Fabric Series can replace PTFE coated fabrics in a safer, more environmentally friendly and efficient way. Say goodbye to risky PTFE coated fabrics and see the benefits of polyurethane coated fabric materials instead.
More Information Top
-
ptfe coated fabric st 303,China ptfe coated fabric st 303 Manufacturers, Suppliers - ECOL
Home > Product > By p > ptfe coated fabric st 303 .
-
standard ptfe coated fabrics,China standard ptfe coated fabrics Manufacturers, Suppliers - ECOL
Home > Product > By s > standard ptfe coated fabrics .
-
PTFE/Teflon Coated Fiberglass Fabrics from Qingdao FOSHI Plastic Products Co.,Ltd, China
There are 182 ptfe coated fabrics from 63 suppliers on EC21.com .
-
high quality ptfe coated fabric,China high quality ptfe coated fabric Manufacturers, Suppliers - ECOL
Home > Product > By h > high quality ptfe coated fabric .
-
Biaxial Testing for Fabrics and Foils
Following the Japanese protocol, the percentage of strain predicted to occur in Glass- PTFE coated fabrics and Synthetic-PVC coated fabrics are 7 and 15 % respectively.
-
JemmSil PTFE Coated Glass Fabric Tape
JemmSil PTFE Coated Fabric .
-
ptfe coated cloth,China ptfe coated cloth Manufacturers, Suppliers - ECOL
Some typical specification of PTFE Coated Fabric /ClothModel ColourThicknessWeight g/M2Width mmmmmilFGT- ...
-
Standard PTFE Coated Fabrics, China Suppliers and Manufacturers
Home > Products > Machinery > Belt Making Machinery Parts > Standard PTFE Coated Fabrics .
-
teflon fabric - offers from teflon fabric manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Teflon Coated Fabric, teflon high temperature fabric, PTFE coated fabric , PTFE high temperature fabric ] .
-
ptfe egde reinforcement,China ptfe egde reinforcement Manufacturers, Suppliers - ECOL
adhesive PTFE coated fabrics & tapes .
Indicates content that may require registration and/or purchase.