-
Supplier: Ogura Industrial Corp.
Description: LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE
- Torque Rating: 110 Ft-lbs
- Power: 0.067011019245141 HP
- Operating Voltage: 12 volts
- Bore Diameter: 1.125 inch
-
Supplier: Wichita Clutch
Description: Air Power Take-Offs (PTO) Wichita's Air PTO is powered by our heavy-duty Standard Vent clutch. With large friction areas for high energy starts and an air actuated clutch for remote or automatic control of the PTO. The air actuated PTO is ideal for your
- # of Bolts: 4
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
-
Supplier: WPT Power Corporation
Description: for remote engagement, maintenance-free self-adjusting clutch, air or hydraulic actuation, heavy-duty, laminated gear tooth friction discs and easy drive belt removal. The Type 1 PTO is intended for customers with the most demanding of applications. Typical drive belt tension capacity
- Direction of Rotation: Bi-directional
- Application: Industrial
-
-
Supplier: WPT Power Corporation
Description: If you are looking for an innovative, high capacity power take-off, look no further than the WPT® Type 2. With its versatile design, dry clutch and top-of-the-line spherical roller bearings, the Type 2 PTO has been field-proven in many sideload applications. The bene fits of the WPT
- Direction of Rotation: Bi-directional
- Application: Industrial
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China manufacturer of PTO shaft products, Specialist in: Agricultural PTO Drive Shaft, Tractor PTO Drive Shaft, Cross Journal, Ratchet Torque Limiter, Overrunning Clutch, Friction Torque Limiter, Constant Velocity Joint. We also can provide products according your
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Radwell International
Description: PTO BRONZE CLUTCH DISC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Wichita Clutch
Description: Mechanical Power Take-Offs Wichita's mechanical PTO's are powered by Eaton's Solo™ mechanical 2-plate clutch. Built-in damping springs on the clutch; driven discs and no pilot bearing are some of the standard features that make Wichita's mechanical PTO user friendly when
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
- Features: Other
-
Supplier: jbj Techniques Limited
Description: SAE “A” through SAE “D” pads. SAE 4 through SAE 1 housing. SAE 11.5” clutch. Various input options. Shaft clutch.
-
Supplier: WPT Power Corporation
Description: The WPT® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel
- Torque Rating: 177 Ft-lbs
- Direction of Rotation: Bi-directional
- Application: Industrial
-
Supplier: jbj Techniques Limited
Description: Hydraulically actuated. Self-adjusting clutch. Oil lubricated tapered roller main bearings. No pilot bearing required. Advanced controls for high inertia loads. Optional sintered iron and composite plates. Suitable for side load and in-line applications.
- Torque Rating: 1,620 to 4,122 Ft-lbs
- Application: Industrial
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter for shaft to shaft connections Torsionally-flexible, displaceable safety clutch Axial plug-in Easy setting of slipping moment with usual tools Overload protection up to 6,800 Nm
- Torque Rating: 0 to 5,014.74926253687 Ft-lbs
- Bore Diameter: 0.393701 to 4.724412 inch
- Diameter: 1.7322844 to 16.141741 inch
- Length: 2.3228359 to 14.6456772 inch
-
Supplier: jbj Techniques Limited
Description: JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be
- Gear Ratio: 0.5 to 1 (X : 1)
- Output Torque: 15,929.203539823007 to 21,238.938053097343 In-lbs
- Maximum Input Power: 201.033057735423 to 428.8705231689024 HP
- Maximum Input Speed: 1,800 to 2,400 rpm
-
Supplier: Westerbeke Corporation
Description: for power/rescue options The 8.0 BTDAR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 8.0 BTDAR
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: for power/rescue options The 11.0 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 11.0 BTDR
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 11.0 BTDCR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: flange Flywheel stub shaft Front stub shaft Hydraulic pump drive Hydraulic pumps — front and rear Enclosed clutch Clutch support Protection System Air shutoff Air shutoff switch Starting System Starting System Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil fillers Lubricating oil Fumes disposal Fumes disposal mounting Mounting System Structural steel base Front and rear engine supports Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Pulley Starting System Starting
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: disposal Mounting System Structural steel base Engine support — front and rear Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting aids Electric starting motors — 12V and 24V Battery sets — 12V and 24V
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
More Information Top
-
Reduction of Rattle Noise of a Direct Engine-PTO Driveline of Agricultural Tractors:
Part I. Measurement and Analysis of PTO Rattle Noise
Direct Engine-PTO Driveline The direct engine-PTO driveline in this study consists of an engine, a PTO clutch , a PTO gearbox, and a PTO shaft, which are connected in line by three in-between transmission shafts.
-
CHAPTER 15 Power Trains
In one form of the continuous-running PTO, initial movement of a foot pedal disengages the traction clutch and further movement disengages the PTO clutch .
-
Reduction of Rattle Noise of a Direct Engine-PTO
Driveline of Agricultural Tractors: Part II. Causes of
PTO Rattle Noise
The basic components of the PTO driveline included engine, transmission shaft, meshed gears, and PTO clutch .
-
Vocational and Body Builder Controls Features of the Allison 1000/2000/2400 Series™ Automatic Transmission
Its purpose is to protect the PTO clutch and the components driven by the PTO.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Parts 1.1.27-1.1.33 Tractors: Two A...
The engine drives the combination of dry vehicle master clutch and dry PTO clutch – this way of combining dry clutches has proved to be outstandingly economical.
-
Case MX Magnum Transmission Controls
A two-stage valve was developed for “modulating clutches” such as the master clutch and the Power Take Off ( PTO ) clutch .
Indicates content that may require registration and/or purchase.