Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR
- Discharge Size: 12 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: McLellan
Description: MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with a coupling
- Maximum Discharge Flow: 700 GPM
- Features: Cast Iron
-
-
Supplier: Gator Pump, Inc.
Description: sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR
- Discharge Size: 12 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR
- Discharge Size: 6 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Godiva, Ltd.
Description: vehicle pump at pressures between 4 and 10 bar. FoamLogix provides computer controlled foam injection for accurate and reliable foam proportioning between 0.1% to 9.9%. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min. Compressor is
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Caterpillar Oil & Gas
Description: Thermostats and housing Jacket water pump, centrifugal Heat exchanger installed Expansion tank Control System Charging alternator 24 volt, 35 amp Governor control Hydra-mechanical governor Exhaust System Exhaust manifold Exhaust elbow, dry. 203 mm (8 in) on all Turbocharged engines and
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: performance) Fuel transfer pump Fuel priming pump Fuel sample valve, mounted on fuel filter base Primary fuel filter Water separator Instrumentation Instrument panel, LH Engine oil pressure gauge Voltmeter gauge Water temperature gauge Tachometer/engine hour meter Lube
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Godiva, Ltd.
Description: Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor,
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Godiva, Ltd.
Description: Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor,
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: VAC-CON, Inc.
Description: dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity hydraulic hose reel Triplex
- Number of Inlets: 1 #
- Capacity: 5 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 11.0 BTDCR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 11.0
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Introducing the GATOR Center Pivot Irrigation Pump
GATOR Pump, Inc. Brownwood Texas, USA, leader in PTO powered centrifugal pumps, introduces a new pump designed for center pivot irrigation systems. Our agriculture customers requested a modification of our traditional GATOR trailer pump for surface water usage with their center pivot irrigation
More Information Top
-
Effect of Stocking Weight and Stocking Density on Production of Hybrid Striped Bass (Sunshine) in Earthen Ponds in the Second Phase of a 2‐Phase System
PTO water pump .
-
New Family of 1.1 Liter/Cylinder Structural/Agricultural Engines with High Pressure Common Rail Injection
AUXILIARIES DRIVE / PTO Water - pump , cooling fan, air conditioning and alternator are driven by a ‘poly-vee’ front belt drive with automatic tensioner, see also Figures 4 and 5.
-
Environmental Protection Agency - 40 CFR Parts 85, 86, and 1039 - Heavy-duty Highway Program: Revisions for Emergency Vehicles and SCR Maintenance.
Because the ECM takes full control of an engine during a manual active regeneration, the vehicle must remain parked and not used for other purposes, such as pumping water in PTO mode.
-
Federal Register > Friday, June 8, 2012 > [77 FR 34130] Heavy-Duty Highway Program: Revisions for Emergency Vehicles
Because the ECM takes full control of an engine during a manual active regeneration, the vehicle must remain parked and not used for other purposes, such as pumping water in PTO mode.
-
Angloco Ltd
Its main features include a 6,500 litre water tank; 1,000 litre foam concentrate tank; PTO driven centrifugal water pump nominally rated at 2,800 litres/min. at 12 bar; automatic around-the-pump foam proportioning system enabling selection of 3 per …
-
Weihai Guangtai Airport Equipment Co Ltd
The vehicle has a PTO -driven water pump delivering 90 to 120 litres/min.
-
New-Tech Co Ltd
Other features include hydraulic, vacuum and water pumps operated from a PTO , and brake interlock for control of the lift platform.
-
Cana Airport Ind Inc
Potable water supply vehicle Fitted with a 3,000-litre stainless steel tank, the vehicle has a hydraulically-operated water pump operated from a PTO .
Indicates content that may require registration and/or purchase.