Products/Services for Pure Silica Microfiber
-
Silica, Quartz, and Silicate Materials - (180 companies)How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...Silicate and Clay Based Material TypeShape / FormHollow Stock / Shape
-
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. -
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. -
Paper and Paperboard Materials - (563 companies)Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard. -
Oxide Ceramics - (199 companies)Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides... -
Wipes and Wipers - (232 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...
-
Industrial Gases - (333 companies)Industrial gases are pure elements, molecular compounds or mixtures that are gaseous or vaporous at room temperature and pressure. As defined here, industrial gases encompass a large number of products that are gaseous at room temperature...
-
Capillary Electrophoresis Equipment - (43 companies)Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-bore fused-silica capillaries to separate a complex array of large and small molecules. High voltages are used to separate molecules based on differences...
-
Absorbents and Adsorbents - (435 companies)Activated alumina is an adsorbent made of aluminum oxide (Al2O3). It is used as a desiccant for drying gases and air and as a fluoride filter for drinking water. It has specific use as a silica gel replacement in certain environments due to its thermal shock...
-
Catalyst Supports and Carriers - (35 companies)Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications. Catalyst supports...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid for ultra-pure filters PolyGrid (R) Precision Expanded Polymers. Our expanded polymer solutions are widely used in advanced filtration systems, particularly in the semiconductor, medical, gas, and oil industries. About PolyGrid (R). PolyGrid (R) precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However... (read more)Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
AGC Chemicals Americas, Inc.
Fine Silica Particles Enhance 3D Printing Resins . Additionally, incorporating silica particles can help reduce costs, especially considering the typically high expense of 3D print build resins. Available in various particle sizes and porosities, these highly spherical and exceptionally pure fine silica microspheres enhance properties like tensile and flexural strength, dimensional stability and thermal resistance without the processing challenges typically associated with fillers --even when used at loading levels exceeding 10%. Additional... (read more)Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Changchun Yutai Optics Co., Ltd.
Fused Silica Windows with Hole Thermal Properties of Fused Silica. Thermal Properties. 50?-200?. Linear thermal expansion coefficient. 5 x 10-7 cm/cm?. Annealing point. 1100 +-20 ?. Softening point. 1600 +-25 ?. Strain point. 1000 +-20 ?. Mean specific heat. 0.177. Heat conductivity(25?). 3.3 x 10-3 cal cm/cm2 sec? (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
AGC Chemicals Americas, Inc.
Silica as a Preferred Excipient RESIFA TM SOLESPHERE TM High Purity Silica Used as Excipients to Refine Food, Pharmaceuticals and Nutraceutical Formulations. Here we explore the role of microspherical silica as excipients in pharmaceuticals, foods and nutritional supplements --helping to refine formulations for enhanced performance and product stability. What are Excipients and Why are They Important?. Do you know what 's in your medications beyond the active ingredients? In addition to active pharmaceutical ingredients (APIs... (read more)Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Beamsplitters What are the advantages of fused silica beamsplitters?. Core advantages of fused silica beamsplitters. (1) Ultra-wide spectral transmission. Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability. Extremely low coefficient of thermal expansion (near zero expansion), suitable... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
5o.com
The Gatekeeper of Pure Signals for RF Links 5o.com proudly launches the brand-new Series 5o26125550 cavity bandpass filter covering 1920~1980MHz. Precisely tuned for the target passband of 1920 -1980MHz, it delivers steep stopband rejection, ultra-low passband insertion loss and 100W high power handling capacity. It provides a one-stop solution to RF interference across diverse scenarios and builds an exclusive clean channel for signal transmission. This product line is now available in the New Products zone on our official website, with... (read more) -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Dove Prism It exhibits unique polarization and rotation properties in optical systems, commonly used in laser technology, imaging systems, and polarized optics. Comparison between fused silica dove prisms and BK7(K9) dove prisms. Material. Fused Silica. BK7. Polarization Sensitivity. High. Low. Transmission Band. UV to IR. VIS. Laser Induced Damage Threshold. High. Moderate. Cost. Relatively high. Relatively low (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Cylindrical Lens Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses?. Laser systems: for beam shaping, beam expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica?. Fused silica: high purity amorphous silica... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Mid-Mountain Materials, Inc.
The Benefits of High Silica Fabric and Textiles Benefits of High Silica Fabric and Textiles for Heat Protection. Materials imbued with heat protection provide a diverse array of advantages when applied to equipment. They offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due to its composition being... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
-
Huge birefringence in couplers made of microfibers
2 Theoretical results We modeled the behavior of couplers consisting of two identical cylindrical microfibers made of pure silica in air.
-
Synthesis and characterisation of silica aerogel/carbon microfibers nanocomposites dried in supercritical and ambient pressure conditions
… received adsorption isotherms, the following parameters were defined: the specific surface area and the volume of the micropores of the unmodified and modified carbon fibres, specific surface area and average diameter of the pores for pure aerogels and silica aerogel/carbon microfiber composites.
-
Microfiber-Enabled In-line Fabry–Pérot Interferometer for High-Sensitive Force and Refractive Index Sensing
where r is the microfiber radius, E is the Young’s modulus of pure silica .
-
Use of Industrial Hemp Fibers to Reinforce Wheat Gluten Plastics
Composites built on gluten material have also been evaluated by other authors using e.g. silica , hydroxyethyl cellulose and methylcellulose as microfibers , also doubling the tensile strength of the pure gluten material [21–23].
-
Product news
Whatman QM-A, an ultrapure quartz microfibre filter for the de- termination of lead and inorganic lead in the air, is manufactured from pure silica fibres, acid-washed and leached to achieve a purity of 99.6% SOz.
-
Lab-on-Fiber Technology
… coffee forms coffee rings on most hydrophilic tables through microfluidic flow during evaporation [36] (see Fig. 10.1), using nano- particles in a drop of water and combining (almost) universal dispersion forces with strain induced fracturing, pure silica waveguides (or slabs depending … On superhydrophobic tables one expects nice spheres instead [37] but this review focuses on microfibres .
-
Optical microfiber passive components
Femtosecond lasers [222,223] have been used to write grat- ings in range of materials that include also pure silica and ZBLAN glasses. Indeed, fs lasers have also been used to ablate the surface of microfibers [224] and exploit the …
-
Theoretical study of microfiber resonator devices exploiting a phase shift
A: Pure Appl. Opt. 10 (2008) 025303 . G Vienne et al . of watts for a silica microfiber , it dropped to a few hundred milliwatts when a tellurite glass was used, and to less than 30 mW with a chalcogenide glass material.
-
Preparation of silica microtubes by surface-initiated atom transfer radical polymerization from microfiber templates
… results confirmed that the P(MMA-co-VBC) core has been quantitatively removed from the composite microfibers . The FTIR spectrum of the hollow silica microtubes (Fig. 1d) is similar to that of pure silica.
-
Polyethylene Microtubes from Silica Fiber‐based Polyethylene Composites Synthesized by an In Situ Catalytic Method
Figure 1. a) SEM image of a single silica microfiber used as support for the CrII polymerization sites, before the impregnation step (Scheme 1a). b) SEM image of an isolated silica microfiber covered by a uniform PE coating, obtained by performing an … For comparison, the spectra of the pure SiO2 support (curve 2) and that of a commercial PE …
Indicates content that may require registration and/or purchase.