Products/Services for Purge And Trap Autosampler
-
Autosamplers - (142 companies)Autosamplers are automated sample loaders, usually robotic, used with chromatography and other analytical technologies. Autosamplers are automated sample loaders, usually robotic, used with chromatography, atomic absorption, and other analytical...Injection StyleInjection MechanismTemperature Control -
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam... -
Purging Compounds - (21 companies)Purging compounds are used in injection molding machines and extruders as a transition material from one product to another. Purging compounds are used in injection molding, blow molding, and extrusion molding machines as a transition material from... -
Cold Traps - (10 companies)Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
-
Purge Controllers and Indicators - (37 companies)Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures. They control and/or indicate the performance of purging and pressurization systems which supply enclosures with compressed air or inert... -
Vacuum Traps, Getters, and Filters - (88 companies)Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes. Vacuum traps and vacuum filters are used to remove tramp gases with a cooled surface, molecular...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Desiccators - (53 companies)Desiccators are enclosures used for preserving moisture-sensitive items.
-
Air Blow Guns - (133 companies)Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications. Air blow...
-
Ion Exchange Resins - (56 companies)Ion exchange resins are typically porous, cross-linked polystyrene beads that trap ions (iron, manganese, etc.) in a solution, usually water, while releasing (or exchanging) other ions (sodium, etc.). They are used to reduce water hardness. Ion...
Product News
-
Hamilton Company
GC Autosampler Syringes Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and precision as well as cycle life. Choose the sub category that is associated with your autosampler manufacturer to find the syringes available for your instrument. CTC / LEAP Technologies GC Autosampler... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Parker Sporlan Division
Parker V300 Rapid Purger The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible via the HDMI cable are now accessible via the serial channel. Further advancements include extended data logging time and password protection for factory calibration settings. Markets: * Industrial Ammonia... (read more) -
Hamilton Company
Spark Holland Autosampler Syringe Line The World Famous Hamilton Syringe is now available for your Spark Holland AutoSampler!!! * Rugged polytetrafluoroethylene (PTFE) plunger tip for GASTIGHT (R) applications * Economically designed to give true value at an affordable price * Strictly machined tolerances for reproducible results from injection-to-injection * Hamilton glass barrel surface finish for superior syringe life and excellent cost savings * Nothing says quality in a syringe like the Hamilton Company name. Spark Holland... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
C-Line Syringe Optimized for CTC Autosamplers Hamilton Company, world leader in fluid measurement, introduces a new family of durable syringes specially designed for optimal performance and long life when used with autosamplers from CTC Analytics AG. The new C-Line Syringes incorporate several unique design features that ensure superior performance. The innovative, cemented needle design eliminates contact and potentially damaging interaction between the sample solvent and adhesive. The syringe's adjustable plunger protects the polymer... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Woodex MECO Industries
The HC seal, Purge-Free Shaft Sealing The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations. How Does the HC Seal Model Work. The HC Seal replaces standard waste pack housings. It is made with a heavy, metal or FDA nylon housing that cannot be crushed by an over-tightened flange bearing. Two replaceable stainless steel stationary seal... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Links-Japan, LLC
Eliminate Debris Traps in Ball Transfer Units Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation. With conventional ball transfer units, debris and water can easily accumulate around the support-ball receiving area, creating a structural challenge. What if debris and water that enter the unit could be discharged... (read more)Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Hamilton Company
S-Line Syringes economical for CTC PAL HPLC S-Line syringes deliver great performance in everyday use for HPLC injections at an exceptional value. The Gastight version of the S-Line syringe is an ideal choice for HPLC sample injections. It incorporates a precision-machined PTFE plunger tip which creates a leak-free seal. With the tight fit in the glass barrel, the tip wipes the interior of the syringe barrel free of sample, minimizing sample carryover. This feature is particularly useful with heterogeneous samples as it reduces the chance... (read more) -
Hamilton Company
S-Line Syringes Economical choice for CTC PAL S-Line syringes are the cost-effective choice for CTC PAL autosampler applications. Fast injection speeds in GC analyses put considerable stress on syringe plungers and, as plungers wear the stresses increase, leading to broken syringes and unnecessary downtime and wasted money when samples cannot be analyzed. Hamilton syringes employ a fitting process that precisely fits each plunger to the matching barrel. This produces a plunger with minimal drag force and optimal wear characteristics... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
ThermOmegaTech®
Are Your Safety Showers OSHA & ANSI Complaint? Thermoloid (R) wax blend thermal actuator. Plant steam and water never mix - uses a compact heat exchanger. Standard pressure unit available for 45-60 PSIG steam pressure. Low-pressure unit available for 15-30 PSIG steam pressure. Durable enclosure can be readily removed for service. Conforms to OSHA and ANSI recommendations. Designed to meet ASSE 1071 requirements. Steam trap on steam inlet included. Benefits. Self-operating - no external power source required. Uses existing plant steam and water... (read more)Browse Mixing Valves Datasheets for ThermOmegaTech®
Conduct Research
...with regard to reproducibility, Surrogate percent recovery, and Method Detection Limits (MDLs) using a Stratum Purge and Trap Concentrator (PTC) and the new AQUATek 100 Vial Autosampler interfaced to an Agilent 7890A GC and a 5975C Triple Axis Detector....
-
Soil Gas Sample Analysis Method Evaluation and Comparison
The first method utilized direct injection as the method of sample introduction, and the second, a Tekmar LSC 2000/ALS 2016 purge and trap autosampler .
-
GC Autosamplers | New and Used Laboratory Equipment | LabX
Varian Archon Purge & Trap Autosampler For Soil and Wa ...
-
CDS-7500 Autosampler
The CDS-7500 Autosampler is a development of the 7400 Purge & Trap Autosampler .
-
A review of analytical methods for the identification and quantification of hydrocarbons found in jet propellant 8 and related petroleum based fuels
A LSC 2000 purge and trap autosampler was also used.
-
Tank 41H Saltstone Regulatory Analyses
This failure was indicative of a problem that was encountered in the purge and trap autosampler and was not indicative of poor quality in the sample data.
-
Comparison of chlorine and sodium hypochlorite activity in the chlorination of structural fragments of humic substances in water using GC-MS
Helium gas was blown through the samples for 10 min; organic substances were trapped by an adsorbent (Tenax + sil ica gel + activated charcoal) followed by desorption at 170°C for 4 min in a Purge & Trap autosampler .
-
Evaluation of organic contamination in urban groundwater surrounding a municipal landfill, Zhoukou, China
The Tekmar 3000 Purge and Trap autosampler device, operated with Helium as a carrier (gas flux, 50 mL/min; purge time, 11 min), was connected to a GC-MS system (HP 6980).
-
Removal of Trichloroethylene by Activated Carbon in the Presence and Absence of TiO2 Nanoparticles
TCE was quantified using an Archon (Varian, Walnut Creek, CA) 5100 Purge & Trap autosampler attached to a Tekmar (Mason, OH) 3000 Purge & Trap concentrator.
-
Distribution of Selenium, Mercury, and Methylmercury in Surficial Missouri River Sediments
Derivatized extracts were analyzed on a model 4551 autosampler with a 4660 Eclipse purge & trap autosampler .
-
Isolation of novel bacteria within the Chloroflexi capable of reductive dechlorination of 1,2,3‐trichloropropane
Aqueous samples were introduced to the GC via a Tekmar 2016/3000 purge and trap autosampler and concentrator.
Indicates content that may require registration and/or purchase.