-
Supplier: Hayward Flow Control
Description: SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or threaded styles. All valves are assembled with silicone free lubricant. Features PVC
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: PVC
- Media Description: Water, Potable Water, Wastewater
- Media Temperature: 70 F
-
Supplier: U.S. Plastic Corporation
Description: potentially cause damage to pumps, filters or process equipment. The valve operates without the need for any adjustments or settings. A plastic coil (not a spring) supports the disc inside the valve body. When the inlet flow stops, backpressure (a minimum of 2 PSI is
- Connection: Threaded, Union
- Material of Construction: PVC
- Valve Size: 0.7500 inch
-
Supplier: Flomatic Valves
Description: 208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld–change part number from “T” to “S”–same pricing. For reference use only. Please check Flomatic's
- Agency / Standard: ANSI, NSF
- Connection: Threaded
- Material of Construction: PVC
- Media Temperature: 150 F
-
-
Supplier: Flomatic Valves
Description: 77- Auto-Vac® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat. Used to prevent water hammer in wastewater valves. For reference use only. Please check
- Agency / Standard: ANSI, NSF
- Material of Construction: PVC, Stainless Steel
- Media Description: Wastewater
- Media Temperature: 180 F
-
Supplier: Check-All Valve Mfg. Co.
Description: Class 150 or 300 flanges, and the FIV Class 600 (F6) valves are designed for schedule 80 pipe or Class 600 flanges. Flange Insert valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using different spring settings.
- Agency / Standard: ANSI, ASME, MSS, ISO
- Back Flow Preventer Assembly: Yes
- Connection: Bolt Flange
- Flow (Cv): 1200
-
Supplier: U.S. Plastic Corporation
Description: Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to
- Connection: Threaded, Union, Socket Weld / Solder
- Material of Construction: PVC
- Valve Size: 1.5 inch
- Valve Type: Ball / Disk Check Valves
-
Supplier: U.S. Plastic Corporation
Description: 3/4" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is
- Connection: Threaded
- Material of Construction: PVC
- Valve Size: 0.7500 inch
-
Supplier: U.S. Plastic Corporation
Description: This 3" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of
- Connection: Socket Weld / Solder
- Material of Construction: PVC
- Valve Size: 3 inch
- Valve Type: Swing Check Valves
-
Supplier: Liberty Pumps
Description: Heavy Duty PVC Spring-loaded valve reduces "water hammer" effect 125 PSI rated Vertical or horizontal installation Maximum fluid temp. 160 degrees F QCV150 1-1/2" or QCV200 2"
- Material of Construction: PVC
- Pressure Rating: 125 psi
- Valve Size: 2 inch
-
Supplier: Liberty Pumps
Description: PVC Vertical and horizontal installation 125 PSI rated Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
- Material of Construction: PVC
- Pressure Rating: 125 psi
- Valve Size: 3 inch
-
Supplier: Dura Plastic Products, Inc.
Description: Valves:In Line Spring Check Valve:Soc x Soc
- Material of Construction: PVC
- Valve Size: 1.5 inch
-
Supplier: Dura Plastic Products, Inc.
Description: Valves:In Line Spring Check Foot Valve:Soc
- Material of Construction: PVC
- Valve Size: 1 inch
-
Supplier: Dura Plastic Products, Inc.
Description: Valves:Economy Swing Check Valve:Soc x Soc
- Material of Construction: PVC
- Valve Size: 3 inch
- Valve Type: Swing Check Valves
-
Supplier: Hayward Flow Control
Description: SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for
- Connection: Bolt Flange
- Material of Construction: CPVC, Polypropylene (PP), PVC, Other
- Media Description: Water, Potable Water, Wastewater
- Media Temperature: 70 F
-
Supplier: Hayward Flow Control
Description: TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly and are trim check design. They have socket or threaded end connections. Others up to 2 in. sizes have socket and
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: CPVC, Polypropylene (PP), PVC, Other
- Media Description: Water, Potable Water
- Media Temperature: 70 F
-
Supplier: Hayward Flow Control
Description: liquid into the chemical feed line. Both the IV and IQ Series provide MNPT process connections with the IV featuring an union allowing the ball check to be rebuilt. All Injection Quills are available in PVC, CPVC and PVDF to match the widest range of chemicals. Key Features and
- Connection: Threaded
- Material of Construction: CPVC, PVC, PVDF, Other
- Media Temperature: 70 F
- Pressure Rating: 150 psi
-
Supplier: Cole-Parmer
Description: All valves have Viton
diaphragms. - Flow (Cv): 0.5000
- Material of Construction: PVC
- Pressure Rating: 140 psi
-
Supplier: Liberty Pumps
Description: Ball/check combo provides compact design Heavy-duty PVC 125 PSI rated Vertical or horizontal installation BCV150 1-1/2" or BCV200 2"
- Material of Construction: PVC
- Pressure Rating: 125 psi
- Valve Size: 2 inch
-
Supplier: Cole-Parmer
Description: Valves with socket and NPT(F) threaded connectors
- Flow (Cv): 4.8
- Material of Construction: PVC
- Valve Type: Ball / Disk Check Valves
-
Supplier: Cole-Parmer
Description: All valves have Viton
diaphragms. - Flow (Cv): 8
- Material of Construction: PVC
- Pressure Rating: 150 psi
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series CKM A unique, patented diaphragm provides normally-closed operation with a bubble-tight seal, even with no reverse pressure. 1/2? through 1? pipe sizes.
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
- Media Description: Other
- Pressure Rating: 60 to 150 psi
-
Supplier: Plast-O-Matic Valves, Inc.
Description: & Materials: Bodies, balls, connections and seat carriers available in PVC, CPVC, beige PP, or PVDF. All thermoplastic parts match the specified body material. All float balls match the specified body material, except polypro ball is glass filled. Elastomer seals available in EPDM or FKM.
- Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Connection = 3/4 in Socket Body Material = PVC-U Maximum Working Pressure = 16 bar Thread Size = 3/4in
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: PVC
- Pressure Rating: 232 psi
- Valve Size: 0.7500 inch
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Material of Construction: PVC
- Pressure Rating: 232 psi
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Material of Construction: PVC
- Pressure Rating: 232 psi
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Material of Construction: PVC
- Pressure Rating: 232 psi
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2” through 4?.
- Connection: Threaded, Socket Weld / Solder
- Flow (Cv): 45 to 95
- Material of Construction: Polypropylene (PP), PVC, PVDF
- Media Description: Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: A specialty diaphragm check valve that opens with virtually no forward pressure. However, Series CKD requires a minimum back pressure of 1/2 PSI to close. When inlet pressure is sensed the sealing disc is pushed off the valve seat opening the valve. In this position the
- Connection: Threaded
- Flow (Cv): 0.5000 to 1
- Material of Construction: Polypropylene (PP), PTFE - Teflon®, PVC, PVDF
- Media Description: Other
-
Supplier: Asahi/America, Inc.
Description: restriction being a minimum back-pressure required to properly seat the check valve. Spring assists and lever and weight mechanisms are available options to assist in closing the valve quicker to reduce water hammer concerns.
- Material of Construction: PVC, Other
- Media Description: Powder / Solids
- Valve Size: 3 to 12 inch
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Material of Construction: Polypropylene (PP), PVC, PVDF, Other
- Valve Size: 0.5000 to 4 inch
-
Supplier: Asahi/America, Inc.
Description: A ball check valve with a foot screen can be installed vertically or horizontally on the suction side of a pumpp. The foot valve is an optional ball check valve arrangement where a screen is fitted into the inlet end of a ball check valve. This screen
- Material of Construction: PVC, Other
- Valve Size: 0.5000 to 4 inch
-
Supplier: Asahi/America, Inc.
Description: Swing check valves have the option to install an external spring assist assembly. This spring is made from 316SS and is mounted external to the valve. When fluid pressure starts to drop, the spring retracts the swing arm and brings the disc back into the
- Material of Construction: Polypropylene (PP), PVC, PVDF, Other
- Valve Size: 0.7500 to 8 inch
-
Supplier: GF Piping Systems
Description: horizontal position. Type 369 - Wafer Check Valve, is designed especially for large installations, demands low service effort, and is compact. The size range, combined with its simple installation ability, unique spring option for horizontal mounting, and excellent flow
- Agency / Standard: ISO
- Connection: Bolt Flange, Tube Fitting, Butt Weld, Socket Weld / Solder
- Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
- Valve Size: 0.3750 to 12 inch
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Material of Construction: Polypropylene (PP), PVC, PVDF, Other
- Pressure Rating: 125 psi
- Valve Size: 0.1250 to 0.5000 inch
- Valve Type: Foot Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Material of Construction: Polypropylene (PP), PVC, PVDF, Other
- Pressure Rating: 125 psi
- Valve Size: 0.1250 to 0.2500 inch
- Valve Type: Poppet Check Valves
-
Supplier: NIBCO INC.
Description: PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73°F water non-shock, Full port, Maximum service
- Agency / Standard: ANSI, NSF
- Connection: Threaded, Bolt Flange, Union, Socket Weld / Solder
- Material of Construction: PVC
- Media Temperature: 140 F
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Material of Construction: Polypropylene (PP), PVC
- Pressure Rating: 125 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Material of Construction: Polypropylene (PP), PVC, PVDF, Other
- Pressure Rating: 125 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Princess Auto Limited
Description: 1/2 in. NPT PVC Check Valve
- Material of Construction: PVC
- Valve Size: 0.5000 inch
Find Suppliers by Category Top
Featured Products Top
-
conditions with relatively no force or stress on the disc. 1/4″ and 1/2″ sizes in PVC, Natural Polypro, PTFE or PVDF. Check Valves POM check valves prevent reverse flow of liquids. Designed (read more)
Browse Check Valves Datasheets for Plast-O-Matic Valves, Inc. -
Introduction to Check Valves True Blue® PVC, CPVC, PVDF, PP & PTFE thermoplastic Check Valves help you stop unwanted reverse flow with an automatic bubble-tight seal (read more)
Browse Check Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
or system problem. (4) When the heated medium temperature is high, refer to Article 7, and adjust to a low temperature, if invalid, check the bypass for air leakage. (5) The regulating valve is a precision instrument, private disassembly is strictly prohibited, if there is a problem, please contact the agent or company. (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
KNF introduces a new solenoid-driven FL 10 diaphragm pump for OEM customers. With a nominal liquid flow rate of 100 mL/min, FL 10 features bi-directional flow-tightness without additional check valves, IP 65 protection, simple linear flow rate adjustment, a maintenance-free expected lifetime of (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc.
More Information Top
-
Suppliers to the new BMW 5-Series Gran Turismo
… Roof module Dura B-, C-Pillar Capping, Divider Bar, Hood Release Cable, Trunk Release Cable, Waist Molding Edscha Door checks , Door hinges, Hood hinge … … Stabilus Federbein tailgate, Gas Spring Hood Westfalia-Automotive Trailer … … module Benecke-Kaliko Yorn PVC expanded vinyl, rear luggage … … DEKA IV Injectors, High Pressure Fuel Pump, Piezo D12 Injectors for gasoline engine, Servo Fuel and Charge Air Lines, Smart Coolant Pump, Transmission Mount with Plastic Housing, Variable Valve Timing (VVT) Actuator Denso … … Pulley (Engine), Valve Lash Adjustment Elements (Engine), Water Pump …
-
Suppliers to the new Audi A4
Draexlmaier EGR valve position sensors CTS Automotive Products Elastomer components Draexlmaier … … warning camera Continental Linear lambda sensor NGK Lumbar adjust switches Kostal Passive occupant … … EXTERIOR 1 x gas spring motor hood + 1 x … … towbar Westfalia-Automotive Door check Edscha Door handle Huf … … wood Novem Lining door storage Borscheid + Wenig Luggage compartment Polytec Riesselmann Non-expanded PVC for sun visors …
-
Suppliers to the Porsche 911
SUPPLIER SUPPLIERS COMPONENT DESCRIPTION APAG ELEKTRONIK Electronic Control Unit ECU ' Adjustable Column Steering' AUTOLIV Inflatable curtains, Knee airbag, Passenger … … BENECKE-KALIKO Acella supported expanded vinyl for seats, PVC -foil for sunvisor, TEPEO2 … … body parts EDSCHA Door checks , Door hinges ELRINGKLINGER Cylinder … … door handle electronis (keyless entry), ID devices, Locksets, sensor for Tailgate IAC Pillars INA Water pump bearing, Anti friction bearings, Elements for belt drive (Accessory drive), OAP, Switchable valve train elements, ID devices … … STABILUS 2 x gas spring front lid, 2 x …
-
Suppliers to the new VW Polo
… DuPont Clearcoat [70%], Waterborne Dura Side Impact Beam Edscha Door Checks , Door Hinges Ficosa Door … … Stabilus 2 x Gas Spring Tailgate TeKspan Rear Lamp … … Pedal Assembly Benecke-Kaliko PVC Compact Foil [For Sun … … Floor Carpet Brose Seat Adjustment [Manual] CML Innovative Technologies … … Engine Control Unit (ECU), Lines, Fuel Rail Assembly, Fuel Supply System,Exhaust Control Valve , Fuel Heating And …
-
Suppliers to the new Jaguar XF
… EHB) Bourns Sensors GmbH Power window switches Leopold KOSTAL Premium sound system Bowers & Wilkins Safety electronics Autoliv Seat adjust switch Leopold KOSTAL Security … … EXTERIOR 2 x gas spring motor hood/front hood Stabilus … … Door cables Ficosa Door check Edscha Door hinge Edscha … … Corus Trunkside trims Rieter Tunnel insulator Rieter Wheel arch liners Röchling Automotive Yorn PVC expanded vinyl for … Vibracoustic Engine valve springs Scherdel Exhaust and oil cooler gasket Dana Exhaust manifolds [3.0l v6] Wescast …
-
Suppliers to the new Alfa Romeo MiTo
… Automotive Crash Management System Valeo Generator, Rain Sensors, Starter, Ultrasonic Park Assist EXTERIOR AGC Automotive Windshield Cooper Standard Door Seal, Dust seal, Mirror triangle, Waist belts Edscha Door Checks Giobert Lock set Magna … … Stabilus 2 x gas spring tailgate TeKspan Rear Lamp … … Gas and Clutch Pedal box Becchis Osiride Door Vibration Damping Pads Benecke-Kaliko PVC compact foil, PVC … … Fiat Powertrain Technologies Engine, Transmission Freudenberg Cam shaft seal, Cylinder head gasket 1.6 Diesel), Front crankshft seal, Metal gaskets, Oil Pump Gaskets, Rear crankshaft seal, Turbo gasket, Valve stem seals FTE Clutch … … for shifting, Valve Lash Adjustment Elements, Variable Camshaft Timing …
-
Suppliers to the new Tiguan
… disc based) Siemens VDO Roof antenna Laird Technologies Roof antenna Laird Technologies Rotary light switches Leopold KOSTAL SDARS (satellite digital audio broadcast radio receivers) (US only) Delphi Seat adjust switches Leopold KOSTAL Seat … … EXTERIOR 2 x gas spring tailgate Stabilus Advanced front … … Back windows Pilkington Basecoat BASF Basecoat PPG Industries Body components: crash tube Dura Clearcoat BASF Clearcoat PPG Industries Crossmember pedestrain protection Magna Cosma Door hinge with integrated door check Edscha Door impact beams … … Automotive Europe Non-expanded PVC for sunvisors ContiTech Parcel … … unit (TCU) Continental 4-motion transmission control unit (TCU) Siemens VDO Air control valve (ACV) (from 2008 …
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
… fluorinated and other polyether-based lubricants; polyethylene tubes, pipes and hoses; polypropylene tubing; PVC tubing; plastic tubing … … sleeves; stainless steel pipes- elbows; stainless steel, not cast, fittings for tubes and pipes; other steel fittings; steel roller chains; steel link chains; steel chain links; steel screws- springs ; steel socket head screws … … hose cutters; hand-operated adjustable -flat spanners and torque … … keys; hinges and parts; casters; metal fittings of a type for buildings; metal fittings of a type for furniture; iron/steel/aluminum/zinc mountings, fittings, straps, clamps, brackets, levelers, struts and valves ; base metal brackets; braided … … reducing, air flow control, check valves, safety, solenoid, liquid …
-
Global Suppliers to the Honda Civic
… Pipe Assy Keihin Indiana Precision Technology Intermediate Bush OILES Deutschland MacPherson strut bearing units SKF Metal pre-treatment Henkel Power Steering Rack seals SKF PVC seam sealer Henkel PVC underbody coatings Henkel Rack … … TRW Automotive Rear Coil Spring NASCO Rear knuckles Intermet … … for 5 dr Simoldes Plasticos Cowl top finisher assembly Sanko Gosei Netherlands Door Check Links Multimatic Door … … Precision Piston Mahle Piston rings for 2.2L diesel engine Federal-Mogul Radiator Hoses YUSA ReflecTube 1467 through tier 1 supplier Federal-Mogul Rocker Cover Mahle SAC (self adjusting clutch) LuK Side & … … assembly Sanko Gosei Netherlands Valves for 1.8L Vtech …
-
Suppliers to Ford Explorer
… Power Steering Pump seal SKF power steering reservoir Miniature Precision Components Power Steering Turn Lines Cooper-Standard Quick connector Miniature Precision Components Rear brake disc corner module Bosch Rear Coil Spring NASCO Rear Slinger SKF Roll-over Valve Eaton Several small stampings … … Tower Automotive Pnl Asy W/Shld Hdr Tower Automotive Primer (at Louisville, KY) BASF PVC windshield moldings Vi … … Lamp Lear Door Trim Lear Driver Air Bag Module TRW Automotive Fixed and adjustable brake pedal modules … … AND Degas Hoses) Cooper-Standard HVAC NVH (acoustic) noise shield - interior Lydall Inlet Check Valve Stant Manufacturing …