Products/Services for PVC Bending Ovens
-
Ovens (industrial) - (487 companies)Industrial ovens are batch or continuous process insulated enclosures or tunnels used for thermal processing. Ovens are lower temperature (usually <1400 degrees F) thermal processing units, usually without refractory insulation. Thermal...ApplicationCleanroomExternal Configuration -
Pipe Flanges - (479 companies)...operating temperature, flow pressure, and economy. Some of the most common materials include carbon steel, alloy steel, stainless steel, cast iron, copper, and PVC. Carbon steel is steel alloyed primarily with carbon. It has a high hardness... -
Tube and Pipe Bending Machines - (315 companies)...required. Material: Many bendable tube and pipes are made from materials such as: Aluminum. Brass. Carbon steel. Stainless steel. Copper. Nickel alloys. Polyvinyl chloride (PVC). Plastics. Titanium. Superalloys. Shape: Most tubes and pipes... -
Industrial Pipe - (1678 companies)CPVC, EDPM, fiberglass or composite, fluoropolymers (PFA, FEP), glass or glass-lined, gray or cast iron, ductile iron, lead, neoprene or rubber or elastomer, nylon or polyamide, polyethylene (PE), polypropylene (PP), PTFE or PTFE lined, PVC, carbon... -
Tube Bending and Pipe Bending Services - (502 companies)...brass, carbon steel, stainless steel, copper, nickel alloys, polyvinyl chloride (PVC), plastics, titanium, and superalloys. Some tube bending and pipe bending services produce finished parts from products that are made of Inconel (R) , a nickel-based... -
Reflow Ovens - (19 companies)Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
-
Laboratory Ovens - (267 companies)Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection...
-
Thermoplastics and Thermoplastic Resins - (589 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
-
Tube Bending Tooling - (42 companies)Description. Mandrel Body. Image Credit: Bendtooling.com Wiper die. Image Credit: Bendtooling.com. Tube bending tooling is used to bend tubes to produce finished parts. Tubes are structural, hollow conduits that are used as flow lines for fluids...
-
Gas Fittings - (98 companies)...flexible polyvinyl chloride (PVC) gaskets to connect dissimilar DWV pipe and fittings, ASTM F2817 is the standard specification for PVC gas pressure pipe and fittings for maintenance or repair, and BS EN 10301 discusses steel tubes and fittings...
Product News
-
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose effect, though if highly concentrated tend to make the hose less pliable. If chemical resistance is in question, in-plant tests are suggested. Gasoline and oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8 " ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose 's resistance to bending and flexing. Heavier walls on similar IDs... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Guangdong Atmars Industry Co., Limited
Desktop oven Main classifications. Ordinary hot air tabletop oven. Single air duct hot air circulation, basic drying, dehumidification, and baking, with high cost performance. Precision tabletop oven. Double air duct uniform air supply, high temperature control accuracy, suitable for electronic component aging, glue curing, and precision sample testing. Dust-free tabletop oven (clean model). Built-in high-efficiency filter, suitable for clean rooms, semiconductors, and optical components. Nitrogen-filled... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
NewAge Performance Products | NAPP
Reinforced PVC Hose for Chemical Transfer Vardex (R) Steel Wire Reinforced PVC Hose. Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be used to transport various chemicals in areas with tight turns and sharp bends. Its bend radius... (read more) -
MOCAP LLC
Vinyl (PVC) Dip Molding Explained Dip molding process involves sets of identical molds pre-heated then simultaneously lowered or "dipped" into a pool of liquid plastisol PVC vinyl material. The molds are held in the liquid material at the desired depth for a specific period of time to ensure the correct amount of material clings to the mold. The molds are then lifted out of the liquid material and transported through an oven where the liquid plastic material is baked/cured into the desired part. The parts and molds... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Bending — not only about the angles Bending & Coiling Overview. Bending Capabilities. Coiled Tube Capability. METAL BENDING AND COILING SERVICES. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032 " to 1... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
The Hidden Impact of a Simple Bend Metal Bending and Coiling Services. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032 " to 1 " diameters, as well as numerous wall thicknesses, with minimal radius and wall... (read more) -
Ambrell Induction Heating Solutions
Induction Pipe Bending Ambrell, a leading manufacturer of induction heating systems,has sold an EKOHEAT 125 kW/10 kHz induction heating system to a manufacturer of pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (1000 C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air... (read more) -
Gurley Precision Instruments
Bending Resistance / Stiffness Testers All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available. Flat sheet. Tubing. A sample of a specific size is attached... (read more) -
NewAge Performance Products | NAPP
High-Pressure Braid-Reinforced PVC Hose the hose less pliable. If chemical resistance is in question, in-plant tests are suggested. Gasoline and oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8 " ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose 's resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking. (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Steel Reinforced PVC Hose for Vacuum Flow Vardex (R) Steel Wire Reinforced PVC Hose. Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be used to transport various chemicals in areas with tight turns and sharp bends. Its bend radius... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP
-
American Electricians' Handbook, Sixteenth Edition > INTERIOR OR ABOVEGROUND WIRING WITH RIGID NONMETALLIC CONDUIT
If bending plugs are not available, and the required bend is not a standard configuration as shown in Fig. 9.72 … … as 90°, 45°, or 30° another option is to place a PVC sweep elbow in an oven , set at about 300°F.
Indicates content that may require registration and/or purchase.