-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 72 inch
- Inch: 1/2"
- Features: Other
-
Supplier: Waterman Industries, Inc.
Description: manufactures telescoping valves in arange of izes from 4" tube diameter to 36" tube diameter. Valve body material is brass, stainless steel, PVC plastic or fusion epoxy coated mild steel. Lifting straps (bails) for stainless or steel tubes are the same material as tube and rigidly
-
Supplier: DeZURIK, Inc.
Description: Carbon steel 316 Stainless Steel PVC Teflon-coated Buna-N or Viton also available Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: RS Components, Ltd.
Description: RS PRO MSAZ05035 Threaded Rod
- Length: 1.3779535 inch
- Metric: M5
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M5 x 1000
- Length: 39.3701 inch
- Fastener Standards: DIN
- Metric: M5
- Features: Other
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 0.6299216 inch
- Metric: M5, M6
- Features: Other
- Direction: Right Hand
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 0.9842525 inch
- Metric: M5
- Features: Other
- Direction: Right Hand
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
- Length: 3.93701 inch
- Metric: M5
- Features: Other
- Direction: Right Hand
-
Supplier: NBK America LLC
Description: threaded length.
- Length: 1.574804 inch
- Direction: Left Hand
- Metric: M5
- Features: Other
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M5
- Features: Other
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
: Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. Through this process, depending on the design of specific screws, hexagonal, slotted, or Phillips-head grooves are cut. Threading is a cold rolling operation that reduces the thickness of a rod by applying pressure. Rolling is preferred to chip removal when large quantities of threaded parts (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX®
More Information Top
-
A simple, inexpensive piston corer for collecting undisturbed sediment/water interface profiles
Exploded view of core sampler showing component parts: A-1/s" or 1/16" coated piston cable; B-11/2" PVC female pipe thread bushing; C- ll/z" PVC coring rod ; D- 11/2" PVC male pipe thread bushing; E-11/2 " PVC female pipe thread bushing…
-
Two New Designs for Manure Solids and Liquids Sampling from Tank, Pit, and Lagoons at Various Depths
…butyl rubber stopper 2 - 3.8-cm (1½-in.) steel pipe caps 5.1-cm (2-in.) schedule 40 PVC drain trap adapter 2 … 5/16-in.) stainless steel rods 20.3 cm (8 … 25- × 4-in.) threaded eyelet 2 - 1.3 .... ) hose clamps 9.1 m (30 ft) rope Rod assembly 2 - zinc coated 1.9-cm (3/4…
Indicates content that may require registration and/or purchase.