Products/Services for PVC Flap Gate Valves
-
Gate Valves - (1169 companies)Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...Body MaterialMetal SeatedActuation -
Check Valves - (1955 companies)...in the seat ring as the closure element. Duckbill check valves are flow-sensitive, variable-area, valves. They get their name from their shape, which consists of two flaps shaped like a duck's bill. In zero flow conditions, the valve remains closed... -
Control Valves - (1648 companies)Monel, stainless steel and steel. Plastic material choices include PVC and CPVC. Chart Credit: US Army Corps of Engineers. Find Control Valves by Specification or See Our Directory of Suppliers. Performance Specifications. Important specifications... -
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas... -
Solids Valves - (177 companies)Methanol Leaks and Gate Valves with Hastelloy Trim. CR4 Community --8" PVC Ball Valve --Drainage Line. CR4 Community --Control Valve Classification According to Port Size. CR4 Community --Calculating a Butterfly Valves Torque. Image credit: HS / CC... -
Tempering Valves and Thermally Actuated Valves - (102 companies)Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes. They are used to regulate the temperature of hot water and prevent scalding. Thermally actuated valves...
-
Industrial Valves - (3059 companies)...is a summary of the basic and most common types of valves, more information can be found by clicking the link in their title. Type. Description. Advantages. Disadvantages. Gate valves. Image Credit: Cameron. Linear motion valves used to start and stop...
-
Solids Feeders - (504 companies)...the hopper and tray determine the bulk material feed rate. Valve-Type Solids Feeders. Some of the most common valve-type solids feeders are airlocks, iris valves, roller gates, and clamshell bins. Double flap airlocks, flap valves, louver-type...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
Product News
-
McWane Plant and Industrial
New Waterman F-55D Heavy-Duty Flap Gate and product literature, visit the F-55D Flap Gate page. For questions on the F-55D - or on any of our wide range of gates, valves, pipes, or fittings - contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
DeZURIK, Inc.
How to Repack a Knife Gate Valve DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
An Introduction to Rotating Disc Gate Valves White Paper: An Introduction to Rotating Disc Gate Valves. This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both clean water... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
Asahi/America, Inc.
PVC-body Valves on Tanker Trucks Resist Corrosion When discussing corrosion resistance, the focus is often on the fluid flowing through the valve. However, corrosion resistance is equally important for the valve 's external environment. Manufactured from PVC resin conforming to ASTM D1874, Cell Classification 12454A, Asahi/America PVC-body valves provide outstanding resistance to external corrosion and deliver long service life in demanding applications. Whether mounted on the rear of a tanker truck or operating in other harsh, constantly... (read more)Browse Plastic Valves Datasheets for Asahi/America, Inc. -
DeZURIK, Inc.
DeZURIK Hilton Bonneted Knife Gate Valve Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Knife Gate Valves - Oil Sands Tailings Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a full-force lockout system to handle the full actuator force plus safety factor. For more information visit (read more)Browse Gate Valves Datasheets for DeZURIK, Inc.
-
Suppliers to the Volkswagen EOS
… Stamping and assembly body parts Inapal Metal INTERIOR A/C compressor Valeo Absorb. front flap HP Pelzer Accelerator … … mats HP Pelzer Knee A-pillar L/R Simoldes Plasticos Lining rear panel Borgers Mirror cover Borscheid + Wenig Outer dash insulation Borgers Overhead console CML Innovative Technologies PVC expanded vinyl for door … … ContiTech POWERTRAIN ABDS idler Gates All valve stem seals Freudenberg Automatic …
-
Effect of Water Table Management on Water Quality and Crop Yield at the Plot and Farm Scale Fields
When the water table reaches the desired level, the float closes the valve to stop water entry. If the water table rises above the desired level, the float opens a rubber flap gate to drain water table back down to the set level. PVC pipe.
-
Prospective ECG-gated 320-row CT angiography of the whole aorta and coronary arteries
For Stanford type A aortic dissection, the relationship between the intimal flap , and the aortic valve and the coronary ostium can be shown without obvious motion artefacts. Other studies have shown that using prospective ECG- gated sequential or high-pitch dual-source acquisition techniques … … it takes approximately 2 heartbeats for the table to move 160 mm, a PVC during the table …
-
Sedimentation rates in flow-restricted and restored salt marshes in Long Island Sound
Six of the cores ("restricted") were taken from locations that were subject to an- thropogenic flow restriction in the form of tide gates , which are simple flap valves that prevent the incoming tide from flooding the marsh, but open on the ebb … Core sampling apparatus consisted of 12.7-cm di- ameter PVC pipe, which was pre-sliced into …
-
Ileocaecocolic conduit in the management of exstrophy of the bladder
gated by injecting normal saline and a 0.5% solution of provi- done-iodine through the ileal end; then the competence of the ileocaecal valve is demonstrated by injecting the irrigating fluid through the colonic end; the caecum distends and the ileum … PVC catheters are passed into both ureters and free flow of ,urine through these ensured. The tineae are incised for a distance of 5 cm and sero- muscular flaps are reflected laterally.
-
Treatment of Acid Sulfate Soil Drainage using Limestone in a Closed Tank Reactor
Flap gates … prevent soil and plant debris from entering the CTR and a non-return valve was placed on … The sub-drains were constructed with perforated PVC pipes attached to a flow controlling valve.
-
CIGR Handbook of Agricultural Engineering, Volume I
Land and Water Engineering, Chapter 5 Irrigation and
Drainage, Part 5.8 Wa...
… der Leur equation, 452Toks¨oz-Kirkham method, 453drainage machines, 450, 459, 461draglines, 473excavators, 468, 473laser technology, 461trench machines, 461–2trenchless machines, 462drainage network, 485drainage outlets, 444, 468–9, 479culverts, 473 flap gates , 474outlet structures, 445, 474–75pumping … … pipes, 460corrugated polyvinyl chloride ( PVC ), 459diameter of the pipe … … soil, 140, 141uniform function, 400unsaturated conditions, 270, 275–6, 278–9unsaturated soil hydraulic properties, 277–8 valves , 315, 317, 321 …
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Standards-ontinued Resilient-Seated Gate Valves for Water Supply Service (AWWA C509), 19, 21 Rubber-Gasket Joints for Ductile-Iron Pressure … … cone, 5 , 10, 13f:, 14 control, 15, 16f diaphragm, 10, 15, 16f: ends, 24,25f flap , 1 for flow control … M23, PVC Pipe--Design and Installation, First Edition, 1980, #30023PA M24, Dual Water Systems, Second Edition, 1994 …
Indicates content that may require registration and/or purchase.