-
Supplier: Cole-Parmer
Description: These mixers are designed for blending light-viscosity treatment chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed, solid PVC mixing elements. Maximum working pressure is 150 psi. Connections are 150-lb raised face flanged
-
Supplier: Cole-Parmer
Description: These mixers are designed for blending light-viscosity treatment chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed, solid PVC mixing elements. Maximum working pressure is 150 psi. Connections are 150-lb raised face flanged
-
Supplier: Cole-Parmer
Description: These mixers are designed for blending light-viscosity treatment chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed, solid PVC mixing elements. Maximum working pressure is 150 psi. Connections are 150-lb raised face flanged
-
-
Supplier: Cole-Parmer
Description: These mixers are designed for blending light-viscosity treatment chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed, solid PVC mixing elements. Maximum working pressure is 150 psi. Connections are 150-lb raised face flanged
-
Supplier: OMEGA Engineering, Inc.
Description: fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and
- Operating Temperature: 250 F
- Pressure Range: 200 to 8,750 psi
- Applications / Industry: Adhesives Processing, Chemical Processing, Water / Wastewater Treatment
- Features: Continuous Feed, Continuous Speed, Floor-Mounted, In-Line, Lined or Coated, Static
-
Supplier: Mar Cor Purification
Description: equipment. Low profile 70 or 100 gallon tanks allow easy bicarbonate powder loading. Complete bicarbonate mixing is attained with a powerful stainless steel 3/4 hp pump system. The internal static mixer has no rotating parts to jam or break. Ultraviolet irradiator with a 254 nm UV lamp
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Terra Universal, Inc.
Description: also be specified for connection of gas purge and humidity controls. Select either Static-Dissipative PVC, which resists many chemicals, eliminates static charges, and aids in particle controls, or polycarbonate, which resists heat. Like our other stainless steel chambers, the
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 48 to 96 inch
- Main Chamber Depth: 36 inch
- Main Chamber Height: 30 inch
Find Suppliers by Category Top
Featured Products Top
-
A great way to see the ease and speed at which plastic pellets become uniformly blended and discharged in our Mk VII Rollo-Mixers Blending nylon pellets and spraying anti-static fog solution evenly (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Blending nylon pellets and spraying anti-static fog solution Blending nylon pellets and spraying anti-static fog solution evenly in the Mk VII Rollo-Mixer®. (read more)
Browse Solids Granulation and Agglomeration Equipment Datasheets for Continental Products Corp.
More Information Top
-
Feasibility of lime treatment at the Leviathan Mine using the in-line system
The vertical 4-ft-long, 6-inch-diam PVC static mixer filled with trickling media, used for treating the pond water, was replaced with 4 ~ of hollow 4-inch-diam PVC pipe.
-
Turbulent microflotation of ultrafine minerals
The duration of the turbulent treatment was varied by changing the length of the tubular static mixer ( PVC tube, inner diameter – 5 mm).
-
Design, Construction and Operation Of A High Pressure Flow Loop Reactor For Carbon Sequestration
• Test Bench: Clear PVC tubing with static mixer and instrumented for pressure and flow .
-
Continuous Flow Biodiesel Production
Nine feet of clear PVC lines with static mixers used in the feed and exit lines are not visible.
-
Chemical Metering Pump Accessories - Chemical Pumps - Grainger Industrial Supply
• Static Inline Mixer , PVC , 1 In. NPT Tubing Connection, Max.
-
Cultivation of Mikroalgen in the photo bioreactor to material and energetischen use
FPA reactor: a) reactor half shells of tiefgezogener PVC -film including static mixers ; b) side view of the Kompartimente with upwardly flow with static mixers and main flow direction; c) 5-L laboratory reactor, head-on with upwardly and down flow (Riser …
-
Simulated Cryptosporidium removal under swimming pool filtration conditions
A short static in-line mixer (Cole Parmer, Clear PVC Schedule 40 Pipe Mixer, 1in. NPT six elements, 11 in. long) (Cole-Parmer Instrument Company Ltd., London, UK) was installed immediately after the dosing point with a residence time of about 1 …
-
Solvent blown thermoplastic foams
The static mixer design is better, but from experience with running PVC with units like the Koch mixer there is a high risk of having the mixer collapse.
-
Alkaline‐cell lysis through in‐line static mixer reactor for the production of plasmid DNA for gene therapy
Inside each glass tube is a static mixer , 24- static element Kenic type 0.24 m in length and made of PVC (Cole-Parmer Instrument Co., Vernon Hills, IL).
-
Liquid-culture production of blastospores of the bioinsecticidal fungus Paecilomyces fumosoroseus using portable fermentation equipment
The other compressor delivered filtered air to the 22.5-cm PVC broth recirculation line at a point immediately before the 46-cm-long static in-line mixer (35385K34, McMaster-Carr, Chicago, Ill., USA).
Indicates content that may require registration and/or purchase.