Products & Services

See also: Categories | Featured Products | More Information
  • Description: Kent Elastomer Products, Inc. (KEP) offers PVC medical grade formulations ranging in durometers from 40 to 90 shore A to meet a variety of medical or food grade applications. KEP's PVC tubing meets FDA and U.S.P. Class VI requirements. It is non-toxic and inert, has

    • Application: Medical / Pharmaceutical
    • Type: Plastic Tubing

  • Description: 1/8" ID x 1/4" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

    • Outside Diameter / Size: 0.25 inch
    • Maximum Inside Diameter / Size: 0.125 inch
    • Features: PVC
    • Type: Plastic Tubing

  • Description: 3/16" ID x 5/16" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

    • Outside Diameter / Size: 0.3125 inch
    • Maximum Inside Diameter / Size: 0.1875 inch
    • Features: PVC
    • Type: Plastic Tubing

  • Description: 1/4" ID x 3/8" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

    • Outside Diameter / Size: 0.375 inch
    • Maximum Inside Diameter / Size: 0.25 inch
    • Features: PVC
    • Type: Plastic Tubing

  • Description: 1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

    • Outside Diameter / Size: 0.25 inch
    • Maximum Inside Diameter / Size: 0.125 inch
    • Features: PVC
    • Type: Plastic Tubing

  • Description: BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets

    • Maximum Inside Diameter / Size: 2.25 inch
    • Wall Thickness: 0.065 inch
    • Temperature Range: -22 to 221 F
    • Color / Clarity: Clear, Solid

  • Supplier: Qosina Corp.

    Description: Qosina is a leading supplier of Multilayer Tubing with 78A Durometer, 0.125 inch ID x 0.25 inch OD (3.2 mm x 6.4 mm), 500 ft coil (152.4 m). Get fast shipping and volume discounts on Multilayer parts.

    • Outside Diameter / Size: 0.25 inch
    • Maximum Inside Diameter / Size: 0.125 inch
    • Features: EVA, Other, PVC, Polyethylene / PEX
    • Design Units: English

  • Description: Translucent Designed specifically for use in peristaltic pump applications, Tygoprene® Pump Tubing maintains a pump life of over 500 hours. With a durometer of Shore A60 , it is extremely flexible and exhibits superior flex life. Tygoprene® Pump Tubing can be considered an

    • Outside Diameter / Size: 0.1875 to 1 inch
    • Maximum Inside Diameter / Size: 0.0625 to 0.75 inch
    • Wall Thickness: 0.0625 to 0.125 inch
    • Temperature Range: -40 to 250 F

  • Description: options. Multi-diameter, close tolerance tubing in small to mid sizes. You specify the wall thickness. Co-extrusion in flexible on rigid, flexible on flexible, color on color, or clear on opaque configurations. Semi-rigid compound extrusion—material that has a very hard surface

    • Size Capabilities: 0.25 to 20 inch
    • Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Co-Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
    • Secondary Operations: Cutting, Drilling/Punching, Machining, Printing / Labeling, Tape/Adhesive Application, Welding


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire