BRIMFLEX PVC TUBINGS--MIL-I-631

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

BRIMFLEXtm B105 PVC TUBINGS—MIL-I-631 

BRIMFLEXtm PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance.  Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. 

This tubings is non-flammable, and UL recognized* (meets the UL VW-1 vertical wire flame test requirements).  It is resistant to most oils, heat, chemical corrosion, water, fungus, aging, and has a high abrasion resistance.  It is designed for electrical, electronic and air-craft applications.  It retains it's flexibility, permitting it to cling and protect irregularly shaped objects, components, etc.  It snakes well under practically all conditions. 

Dielectric Strength: .020" wall--800V/Mil. 

Shore A Durometer: Clear 90, Colors: 95.  

OPER. TEMP.: -30°C to +105°C

 

BRIMFLEXtm B110 HEAVY WALL PVC TUBING 

B110 tubings meet MIL-I-631 except for its heavy (.032") wall.  Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required.  It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631 tubing.  B110 meets UL VW-1 requirements, is made from a non-migrating PVC resin for superior all around performance.  Resistant to oils, heat, chemical corrosion, water, fungus and aging. 

It is ideal for electrical, electronic & aircraft applications. 

OPER. TEMP.: -30°C to +105°C.

 

Available in Stock for Immediate Delivery