4:1 SHRINKABLE IRRADIATED POLYOLEFIN TUBING
Featured Product from BRIM Electronics, Inc.
BRIMFLEXTM 4:1 SHRINKABLE IRRADIATED
DUAL-WALL POLYOLEFIN: MIL-I-23053/4
SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min.
Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C.
Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638.