-
Supplier: Bonomi North America, Inc.
Description: 1" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" L-Ported 2-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 2" L-Ported 2-Way, PVC Ball Valve & 24V AC/DC Plastic Three-Position Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Asahi/America, Inc.
Description: The GP-V general purpose plastic manual ball valve is engineered for use in water applications like pools and water parks and light chemical service duty. It has a maximum operating pressure of 150psi. It can not be actuated and should not be used in aggressive chemical and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Features: Ball Valves, Other, Water
- Actuation: Manual / Hand
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT
- Valve Size: 2.6771668 inch
- Pressure Rating: 145.0377 psi
- Features: Ball Valves, Other
- Actuation: Pneumatic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: FC (Fail safe to close) With fixed flanges PP-H serrated metric
- Valve Size: 1.968505 inch
- Pressure Rating: 145.0377 psi
- Features: Ball Valves, Other
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: RS Components, Ltd.
Description: Georg Fischer 161546246 Ball Valve
- Pressure Rating: 232.06032 psi
- Features: Ball Valves, Other
- Material: PVC
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF Manual or Actuated Electronic control via the
- Valve Size: 0.375 to 4 inch
- Features: Ball Valves, Characterized, Control Valves
- Material: CPVC, PVC, PVDF, Polypropylene (PP)
- Actuation: Electric, Manual / Hand
-
Supplier: DynaQuip Controls
Description: your equipment. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Plast-O-Matic Trunnion Ball Valves are available with an adapter and tee for substantially stronger and more compact valve connections to lateral piping. This design eliminates the need for a reducer, additional length of pipe, and one of the end connections on the ball
- Valve Size: 0.5 to 1.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Check Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: RS Components, Ltd.
Description: Festo
- Pressure Rating: 913.73751 psi
- Media Temperature: 14 to 392 F
- Features: Air, Ball Valves, Other
- Actuation: Pneumatic
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8″– 4″ sizes. Actuated & Manual Butterfly Valves, 2″ – 8″ sizes.
- Valve Size: 0.5 to 1.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Ball Valves - Plastic Valve/Actuator Packages, Fast Pack, Series 79 Air-to-Spring/Type-21 Ball ValveSupplier: Asahi/America, Inc.
Description: ball valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate on
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other, Piston Valves
- Material: Nylon - Polyamide, PVC
- Connection Description: Threaded
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2"
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: U.S. Plastic Corporation
Description: Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they
- Valve Size: 1.25 inch
- Features: Ball Valves
- Material: PVC
- Connection Description: Socket Weld / Solder, Threaded, Union
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.125 to 0.3125 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: 180 F
-
Supplier: Sharpe Valves
Description: Optional ball, stem, and seat material and purge port, floating ball design
- Valve Size: 4 inch
- Pressure Rating: 710 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,054
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: Dura Plastic Products, Inc.
Description: Valves:Safety Block Single Union Ball Valve:Thread x Thread
- Valve Size: 0.5 inch
- Features: Ball Valves
- Material: PVC
-
Supplier: Victaulic Co. of America
Description: Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar
- Valve Size: 2 to 6 inch
- Pressure Rating: 100 psi
- Features: Ball Valves
- Actuation: Manual / Hand
-
Supplier: Alfa Laval Inc.
Description: few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance. Sanitary ball valve range The Alfa Laval sanitary ball valve
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Features: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Hayward Flow Control
Description: CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Number of Ports: 2
- Media Temperature: 70 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.
- Valve Size: 1 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: -20 to 400 F
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two
- Valve Size: 10 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: GF Piping Systems
Description: 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Radwell International
Description: BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Ball Valves
- Actuation: Pneumatic
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body seals 4-seat design for high cycling
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Media Temperature: 297 F
-
Supplier: Clark Solutions
Description: Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The
- Valve Size: 0.25 to 3 inch
- Media Temperature: 366 F
- Features: Air, Ball Valves, Compressed Air
- Actuation: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
life. Ball port choices include 30/60 º, 60º or 90º V-balls. Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
materials, such as pipe supports, and labor costs. They are available in stainless or carbon steel. The standard full-port ball provides the most efficient media flow, far superior to butterfly valves. There is almost no pressure loss as the interior dimensions of the valve (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full-port (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
(per MIL-V-19068) which means the normal port (N) closes before the emergency port (E) opens. At no time, are all three ports open simultaneously. This requirement is commonly found in aircraft landing gear systems. Lee Spring Biased Shuttle Valves can be used to reduce the flow required to (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
a 2-inch flush bottom ball valve for controlled, efficient discharge with the accompanying ROSS DS-10-gallon Discharge System. The use of the discharge platen with Viton® sealing O-ring maximizes product (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
, and ensures easy cleaning. This not only promotes a sanitary environment but also extends the equipment's lifespan, reducing long-term maintenance costs. Durable Pneumatic Vacuum Diaphragm Valve: With a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Dynamic Model of Gas-Lift Valve Performance
… port pressure applies on during throttling flow, L2, in. 2 At = throat or port area, L2, in … … heat at constant pressure, m(Ll/t2)/mT, Btu/lbm-oR Cd = discharge coefficient Cv = valve flow coefficient E … NMa = Mach number, dimensionless P = pressure, m/Lt2 psia unless stated otherwise Pdi = initial dome pressure, m/Lt2 psia Pe = effective pressure on the stem and ball , m/Lt2 psia Pg = gas pressure that … … test-rack opening pressure, m/Lt2, psia Pvc = valve closing pressure, m/Lt2 … … T, oR Ts = stagnation temperature, T, of Tt = true static temperature, T, OF v = velocity, Lit, ft/sec …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… tree'),(102261,'poplin'),(102262,'popliteal'),(102263,'popliteal artery'),(102264,'popliteal vein'),(102265,'popover'),(102266,'popper'),(102267,'poppet'),(102268,'poppet valve '),(102269,'popping'),(102270 … … 102332,'porcupine'),(102333,'porcupine ball '),(102334,'porcupine fish' … … 102392,'porringer'),(102393,' port '),(102394,'port arthur' … … over'),(106217,'puzzled'),(106218,'puzzlement'),(106219,'puzzler'),(106220,'puzzling'),(106221,'pva'),(106222,' pvc '),(106223,'pwr' … … 'r. j. mitchell'),(106993,'r.c.'),(106994,'r.i.'),(106995,'r. v .'),(106996,'ra' …
-
http://www.wcponline.com/pdf/0911Michaud.pdf
You will not be able to simply tap a PVC pipe to pull water out and return it to the same pipe without a check valve in between the two ports (see illustration below). Without the solar panel, you will need a total of four, half-inch ball valves plus a … No v e m b e r 2009Water Conditioning & Purification .
-
Ball Check Valve - Ball Check Valve Manufacturers, Suppliers
Price Condition: FOB Shanghai or other ports Check Valve conforms to the requirements of API6D. … 2,000Psi--15,000Psi Nominal Bore Diameter: 2 1/16"--7 1/16" Working Temperature: K-- V Material Class:... [ Related Keywords : plug valve, check valve, ball valve, mud valve ] UPVC/ PVC Ball Check Valve Flange Connection Vertical Install DIN/ANSI/JIS .
-
NIBCO Ball Valve,Threaded,1 In,PVC,Full Port - Ball Valves - 1RKX1|T45SU-V 1 - Grainger Industrial Supply
Ball Valve , Threaded, 1 In, PVC , Full Port Model # T45SU- V 1 .
-
Hydrogen sources for signal attenuation in optical fibers
The proportionator was equipped with valves and ball -in-tube-type flowmeters for both gases. … was analyzed by gas chro- matography; gas samples were taken from the exposure vessel's gas exhaust port . The heater was connected to a variable transformer set at 25 V ; the transformer was connected to … Rigid, grooved, PVC cylinder support for 240 m of optical fiber.
-
12.07.06 Turbidity Monitoring In Drinking Water Treatment Plants
The PuriStorm- V consists of a precast concrete vault that encloses a filter manifold containing the PuriStorm … Type 375 Ball Valve George Fischer Piping Systems' Type 375 Ball Valve is a manual, 2-way PVC , CPVC and PROGEF™ Natural, full port ball valve with both solvent cement socket and female threaded end connectors provided through 2".
Indicates content that may require registration and/or purchase.