-
Supplier: Clark Solutions
Description: Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 1 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -20 to 300 F
-
Supplier: Clark Solutions
Description: Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards Switch function involves magnet equipped PVC
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 0.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -4 to 251.6 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 120 F
- Liquid Volumetric Flow Rate: 0.5 to 2 GPM
- Operating Pressure: 50 to 120 psi
-
-
Supplier: Clark Solutions
Description: alarm contacts or an analog output transducer may be added. All flow meters have a male thread on the measuring tube and are supplied with two schedule 80 PVC-U pipe couplings. Please call for coupling materials other than PVC . The variety of materials used and the simple to
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: 32 to 131 F
- Operating Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: Orange Research, Inc.
Description: PVC Filter & Flow Monitor Instruments Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those
- Media Temperature Range: 32 to 120 F
- Liquid Volumetric Flow Rate: 0 to 5 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 32 to 120 F
-
Supplier: Assured Automation
Description: Integrated mounting pad for actuators Integrated support bracketing for anchoring Valve seats have o-ring backing cushions to compensate for wear and prevent seizure of the bal Complete line of accessories Materials Seats - PTFE Seals - EPDM or Viton® Body - PVC or CPVC Ball & Stem -
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 2
- Flow (Cv): 14 to 665
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Switching Range0.05-0.1...13-24/min.water FittingG 1/2 female Materialbrass, SS or PVC Max. pressure3600 PSIG Max.temperature210°F Accuracy+/- 4 % FS KOBOLD flow meters and switches of model SWK operate on the known suspended float principle,
- Media Temperature Range: 140 to 210 F
- Liquid Volumetric Flow Rate: 0.0132 to 6.336 GPM
- Operating Pressure: 85 to 3,600 psi
- Mounting: In-line
-
Description: strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: KOBOLD Instruments, Inc.
Description: for applications with aggressive media. There are no metal parts contacting the fluid. Measuring tubes are Nylon or Polysulfone with other wetted parts made of PVDF, PVC and EPDM. The standard flow meters are equipped with a scale for water or air and a percentage scale. Two
- Operating Pressure: 145 psi
- Media Temperature: 140 F
- Media Temperature Range: 140 F
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout.
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: GF Piping Systems
Description: and high pressure rating up to 240 PSI (for water use only). The optimal flow geometry offers double the Cv values. With almost linear flow characteristics, this guarantees stable processes. The weir of the zero-static valve has been moved directly to the pipe wall of the main
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Fortrans Inc.
Description: Model 5000M pH Monitor and Data Logger System The Fortrans, Inc.® Model 5000M pH monitor and data logger system is a top-quality industrial process water pH monitoring system with built-in data logging capabilities. This pH monitor ensures that wastewater is being discharged under the legal
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: Sonel Test
Description: metallic objects (cables) and non-conductive objects (PVC pipes, concrete, etc.). The locator is mainly dedicated to use in the energy and installation industry, among others. Main features Detection of wires and cables (live or not). Tracing underground cables. Tracing conductive
-
Supplier: DeZURIK, Inc.
Description: diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: and high-purity fluoropolymers. The heart of the module is its PLC (Programmable Logic Controller), which automates the delicate blending of texturing etchants and dopants with deionized water. This automation eliminates human error, ensuring that every batch meets the exact chemical “recipe”
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: tool without shutting down the entire facility’s chemical supply. Chemical Dispensing Units (CDU) The CDU is the “point-of-use” brain of the system. While a VMB simply directs flow, a CDU actively manages it. These units often include high-precision pumps, filtration systems, and flow
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: operational model. The system continuously monitors flow rates, line pressures, and tank levels, adjusting pump speeds in real-time to maintain a steady, pulse-free supply to point-of-use modules. This automation is critical for high-volume transport, as it eliminates the variability and
- Body Material: Stainless Steel
-
Supplier: RDM Industrial Products, Inc.
Description: allows for smoother air flow and aids in the removal of heavy fumes, which provides continuous air flow across the work surface with lower airfoil bypass, even with sash fully closed. Requires a remote exhaust fan, available as option Modular Construction allows for Easy Disassembly
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy fumes, which provides continuous air flow across the work surface with lower airfoil bypass, even with sash fully closed. Requires an exhaust control system (by others) Modular
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Vacuum, Gas, Nitrogen, Cold Water, Argon, etc. Built-in Exhaust Fan for models equal to or less than 72" in width 220v Electrical Explosion-Proof Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Spray Systems Water & Fluid Feeds Features and Benefits: Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Solutions for All Applications Paddlewheel Paddlewheel flow sensors are rugged, highly repeatable, and require little to no maintenance. They are easy to install, reliable in performance, and available in various materials and configurations for different pipe sizes. With options like PVC (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
For a smart toilet ceramic heater or ceramic heater for bidet applications, ceramic heater performance depends on the complete operating condition rather than wattage alone. Water flow, inlet-water temperature, target outlet temperature, supply voltage, available space and control method (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Machinery Electronics and Control Engineering II
The unit consists of two inverted and scaled cylinders, a water pan, a PVC tube for gas flowing from the canister to the cylinders, and other fittings such as stands, bracket, switch , pump and battery (Figure 2).
-
AWWA M4 - Water Fluoridation Principles and Practices
…barrels, or carboys – Type – Containment restrictions • Hydrometer (to field test percent fluosilicic acid) • Inline water mixer – Location – … • Metering pump interlock/ flow switch • Metering pumps and … – Number – Clear PVC calibration chamber (minimum 100…
-
Wastewater treatment in petroleum activities: example of “SEWAGE” unit in the BG Tunisia Hannibal plant
…or B (Fig. 2) is activated to pump the sewage water into the sewage surge … large solids from the flow ; (3) the surge tank … the liquid reaches float switch FS-2 the lead … by a pump called PVC -26002; (6) the sewage…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant identified no aging effects for carbon steel, stainless steel, cast iron, copper alloy, and PVC components exposed to air … flex hoses, flex connections, flow switches , instrument snubbers, nozzles, restricting … pumps, vacuum limiter, and water manifold component types.
-
Everglades Experiments
Inside each mixing tank were magnetic reed switches that signaled the control system to turn the pumps .... The water exited the tank through a 1.2-cm PVC metering valve that controlled the flow rate.
-
Adapting Consumer Report's product evaluation methods for particle removal, gravity non-electric and reverse osmosis water filters in the Indian marketplace
(5) PVC piping was used to connect those parts mentioned above. .... All parts are listed in Appendix B. Yonker's Water Deionizer 100-gallon 100-gallon Tank Tank water Pump … kZi[ 80-gallon Pressurized Tank RO Filters Pump Pressure Switch (on/oft) Figure 4-3 … 2 Reverse-Osmosis (RO) Flow Test Rig: Developing CR…
-
Construction of sicherheitsgerechter products
…pit 434 pair of roller 430 roller squeezing violations 104 roller gap 434 roller peripheral speed 193 heat ray flow 399 -zeitabhängige to 151 … 308 maintenance strategy 172 water reservoir 187 Watchdog 545 … distribution curves 82 Weich- PVC -P 70 288 whitening … the machine safety 8 cooperation with regulatory authorities 37 holding device 344 holding switches 546 access speed…
-
Multi-Pollutant Emissions Control: Pilot Plant Study of Technologies for Reducing Hg, SO3, NOx and CO2 Emissions
The bearing cooling water, monitored by a flow switch (FSL-209) set at 3 gpm will shut down the pilot plant if water flow is reduced. .... flow rate is adjusted by changing the setting on the pressure control valve ( PVC -228) and the…
-
Subirrigation by Microirrigation
Solenoid valves for controlling flow to plots 7-10 were connected to a continuously pressurized water source and were wired through a mercury float switch . .... a 25 cm (10 in.) diameter, 91 cm (36 in.) long section of PVC pipe installed vertically…
-
Annular Isolation of Horizontal-Slotted Liners With Chemical External-Casing Packers
However after the FReND cement had filled the model, the PVC CT stinger was pulled out of the sealing couplings and water was pumped through the ID of the liner to simulate hole cleaning or cross flow . .... During the switch from FReND cement to displacement water for the cross flow test, the pump sucked…
Indicates content that may require registration and/or purchase.