Products/Services for PVD Shield Cleaning Kit
-
IC Interconnect Components - (530 companies)IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.Product TypeRoHS CompliantPackage Type -
Thin Film Coating Services - (222 companies)Thin film coating services apply very thin layers of specialized materials to part surfaces. They perform processes such chemical vapor deposition (CVD), physical vapor deposition (PVD), ion implantation, electrochemical deposition (ECD), plasma... -
Optical Coating Services - (219 companies)Optical coating services design optical coatings and apply them to crystal, fiber, glass, metal, or polymer substrates to produce optical components. -
Tool Kits - (147 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case. There are many different types of products. Examples include field service, fiber optic, telecommunications, network, computer, plant maintenance... -
Splice Kits - (69 companies)How to Select Splice Kits. Split Kit. Image Credit: cableorganizer.com Splice Kit with Cleaver. Image Credit: 3M. Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire... -
Magnetic Shielding - (65 companies)...as foils or sheets, plates, round bars, tubes, and lab or sample kits. When selecting magnetic foil or magnetic sheeting, buyers need to specify the thickness, typically in inches. Resources. EMI and RFI FAQs. Magnetic Shielding Applications...
-
Armor and Ballistic Shielding - (90 companies)Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles. Armor and ballistic...
-
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
-
EMI and RFI Shielding - (573 companies)How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials...
-
Face Shields - (307 companies)Face shields are safety devices designed to protect the face from debris or other hazards. Face guards and face shields must provide protection from hazards but also ensure that an operator 's visibility and mobility are not hindered. Face shields...
Product News
-
A.H. Systems Inc.
Shielding effectiveness kit Product Datasheet. Operation Manual. Typical conversion formulas. Shielding Effectivness Test Guide. Antenna Kit AK-285R. The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case accompany each antenna kit. Features. 1 KHz... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Shielded Vacuum Feedthrough Innovacera 's high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded plug-free structure, it enables high voltage power to be safely introduced into vacuum chambers while maintaining reliable airtight sealing.The grounded shielding design helps suppress high voltage field... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MarShield
Shielding for Nuclear Facilities at CNS 2026 Canada 's nuclear industry is moving into a new phase, shaped by SMR development, new facility planning, and growing demand for reliable clean energy infrastructure. As projects become more complex, radiation shielding decisions need to be considered earlier in the design process. MarShield will attend the 45th Annual CNS Conference from June 14 to 17, 2026, in Calgary, Alberta to join conversations across nuclear science, technology, SMR shielding, and industry collaboration. For engineers... (read more)Browse Radiation Shielding Datasheets for MarShield -
A.H. Systems Inc.
Importance of RF Shielded Enclosures and Testing Digital processing chips are everywhere --from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of electromagnetic interference (EMI), making interference testing essential for compliance and performance assurance across industries. Why Shielded Enclosures Matter. Shielded enclosures, or Faraday cages, prevent RF... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
MarShield
Radiation Shielding Choosing the right radiation shielding materials and determining proper lead thickness are essential to safeguarding people and equipment while meeting stringent regulatory standards. This guide explores what factors influence the effectiveness of lead shielding and how tailored solutions provide long-term benefits for your facility. (read more)Browse Radiation Shielding Datasheets for MarShield -
A.H. Systems Inc.
Antenna Kits: A portable and economical approach Antenna Kit AK-285R. A portable and economical approach to having all the antennas required for shielding effectiveness testing. Features. 1 KHz to 18 GHz. Individually Calibrated. Receive antennas for shielding effectiveness. Rugged Construction. Three Year Warranty. The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Bilogical Antenna Kits for Rapid Deployment Bilogical Antennas 20 MHz - 1 GHz. For rapid deployment along with the mobility of small package, these Bilogical Antenna Kits provides an inexpensive solution to broadband applications. Each Bilogical Antenna Kit comes with a Folding Bilogical Antenna, tripod extension rod, cable, screwdriver and a rugged carrying case with an optional preamplifier cutout. Suitable for FCC, MIL-STD, VDE, TEMPEST, and immunity testing, each Bilogical antenna will provide reliable, repeatable measurements... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Green Cubes Technology
Battery Retrofit Kit for OneCharge Batteries Click here for the Battery Retrofit Kit Datasheet. Green Cubes Technology Unveils Battery Retrofit Kit for OneCharge Batteries. Green Cubes Technology, a leader in material handling battery solutions, proudly announces the launch of its innovative Battery Retrofit Kit for OneCharge Batteries. This product offers a streamlined, drop-in solution specifically tailored for OneCharge 's "flat style " E-box, seamlessly integrating with the Green Cubes platform to enhance battery performance... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Faztek, LLC
Benefits of a Fully Framed Guarding Kit Upgrade your facility 's safety with our versatile, fully assembled guarding kits, designed for quick installation and long-term performance. Whether you 're securing machinery or defining work zones, our kits provide a reliable and flexible solution that adapts to your space. Our framework is constructed using our robust 1.5 " series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate... (read more) -
MarShield
Shielding and Nuclear Energy for AI Data Centres AI data centres are creating a new wave of electricity demand, pushing owners, planners, and engineers to look harder at clean, reliable power sources. As nuclear energy, SMRs, and nuclear microreactors become more practical options for large-scale AI power supply, radiation shielding becomes a critical part of safe facility planning. Small Modular Reactors can support distributed infrastructure through phased 50 to 300 MW deployment, installation closer to data campuses, factory fabrication... (read more)Browse Radiation Shielding Datasheets for MarShield
-
Improved PVD TiW manufacturability using advanced chamber shield design
Lastly, due to the large volume of production material run through the PVD system, a small improvement in shield performance resulted in large cost savings. track of through cleaning processes. available for improvement in the standard shield kits .
-
:: New Materials Zone ::
These parts can be considered for all front-end processes including etch, PVD , CVD, CMP, ion implant … These properties in combination provide resistance to plasmas and acids used in semiconductor processing and cleaning . … can survive more 'in-situ' and 'ex-situ' cleans, equating to longer process kit life and greater … … ceramics, including cover rings, deposition rings, focus rings, chamber liners, isolators, wafer paddles, shields and spacers, wafer …
-
1985 Buyers Guide
Each kit contains enough chemicals to perform over 100 identifications. a 6-volt battery and electrical contact … … ries of nickel-based alloy met- als is co-deposited on the pre- cleaned and prepared sur … It can be used in wave soldering. EDM. weld splatter shielding . sliders. and more. General Magnaplate Corp. ~ 46 Titanium Nitride Physi- cal Vapor Deposition ( PVD ) Coating: The Magnagold® PVD coating …
-
Effects of Heater Surface Precoating and Plasma Treatment on Deposited TiN Film Thickness
… process, which in principle gives better step coverage and superior conformity than the conventional TiN PVD techniques. The process kits in the CVD chamber such as the heater, shields , showerhead and ceramic parts are coated with thick TiN lms after being used for a long time in production. … process kits are coated with thick TiN lms and must be sent for cleaning or recycling before …
-
Fabrication and thermal characteristics of Ti-Ag-Ni coated regenerated grating sensors for high-temperature sensing
Therefore, metallization is proposed to shield RGs from thermal and mechanical loads and also provide protection from … metallic coating of an optical fiber, such as casting[15] , physical vapor deposition ( PVD )[16] , electroless plating … Prior to sputtering, the bare fiber with RG was cleaned in acetone and dried in air, followed … The electroplating kit is described in figure 1 and the composition of the nickel electroplating solution is …
-
Vitreous
Brown GC, Shields JA, Goldberg RE. … interface • Hyaluronan • Collagen Extracellular matrix • Pharmacologic vitreolysis Posterior vitreous detachment ( PVD ) • Anomalous PVD … In the pig eye model, porcine plasmin was able to achieve a clean retinal surface with total … Hermel et al. [31, 32] developed a disposable rapid purifi- cation kit (NuVue, Keene, NH, USA, US …
-
Encyclopedia of Lubricants and Lubrication
PVD It is therefore essential that these products are shielded from water and moisture in general, during storage … A clean surface is commonly understood as surface state that is compatible with the subsequent manufacturing process … Test kits are available for this purpose.
-
Materials Processing Technology II
… of 1.4 × 10-11 S m-1, 16) which indicates weak shielding of surface charges … … table that as-synthesized SBA-15, MCM-41, Activated Carbon, 13 X and KIT -6 are usually … Step 1, complete the cleaning and drying of the glass substrate then spin coating; Step 2, exposure … … is mainly produced by atmospheric plasma spraying (APS) and electron beam-physical vapor deposited (EB- PVD ) [1].
-
Springer Handbook of Nanotechnology
… the success of the implementation of several unique techniques, such as packaging design kits for system and … Metal shield … materials can be harmful, depending upon the dosage and the organism’s ability to clean small quan- tities … … effect 750 – spectroscopy 434 physical properties of nanowire 130 physical vapor deposition ( PVD ) 1465 physical wear …
Indicates content that may require registration and/or purchase.