-
Supplier: Cole-Parmer
Description: Barbed Fitting
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- Connection Type: Barbed
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.0625 to 1 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Barbed, English, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
-
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.375 to 0.625 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.375 to 0.75 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Reducer
-
Supplier: Qosina Corp.
Description: Straight Connector, Barbed, Natural
- English Size: 0.1875 inch
- Metric Size: 4.76 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: Y Connector, Barbed, Natural
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: ARKPLAS
Description: accepted for any reason other than error by Ark-Plas®. This is your guarantee that no fittings ever leave our control, only to be restocked for future sale. This allows only the highest quality fittings to be marked as Premium Grade Fittings. Our line of Premium Grade
- English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: ARKPLAS
Description: accepted for any reason other than error by Ark-Plas®. This is your guarantee that no fittings ever leave our control, only to be restocked for future sale. This allows only the highest quality fittings to be marked as Premium Grade Fittings. Our line of Premium Grade
- English Size: 0.15625 inch
- Connection Type: Barbed
- Fitting Type: Elbow
- Features: English
-
Supplier: Nordson Medical
Description: Male luer Integral lock ring to 200 series barb, 5/32" (4.0 mm) ID tubing
- English Size: 0.15625 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing
- English Size: 0.15625 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Female luer lug style to classic series barb, 1/16" (1.6 mm) ID tubing
- English Size: 0.0625 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
Find Suppliers by Category Top
More Information Top
-
Justification of Village Scale Photovoltaic Powered
Pipe Size Sanitary White PVDF Barbed Tube Fitting , .
-
Equipment | Plastic Barbed Fittings Now Available in Both Single Use And Reusable Versions | Food Processing
NewAge Industries announces its plastic barbed fittings in nylon, polyethylene, PVDF , and polypropylene for multi-use and single-use/disposable applications.
-
FitQuik Connectors
Available in FDA approved nylon, polycarbonate, polypropylene and PVDF , FitQuik feature precise hose barbs and thread forms to ensure the right fit , every time.
-
Barbed fittings Straight Connector Kynar 1 4 ID 1 8 1 15 16 13 32 10 pack from Cole-Parmer
After more reading apparently PVDF has a melting point of around 177 degrees C, so if the autoclave goes above this, it will cause these barbed fittings to melt.
-
Fittings from Cole-Parmer
• Product Type: Barbed Fitting . .... • Material: PVDF .
-
Masterflex barbed reducing union PVDF L S 16 x 3 32 tubing ID 10 pack from Cole-Parmer
These precision barbed fittings cover the full range of Masterflex L/S, I/P, and B/T tubing sizes. .... straight connectors, Y-connectors, reducers, tees, and NPT adapters; material options include HDPE, polypropylene, nylon, and PVDF .
-
Masterflex Y connector PVDF L S 13 14 10 pack from Cole-Parmer
These precision barbed fittings cover the full range of Masterflex L/S, I/P, and B/T tubing sizes. .... straight connectors, Y-connectors, reducers, tees, and NPT adapters; material options include HDPE, polypropylene, nylon, and PVDF .
-
Cole Parmer PVDF Sanitary Barbed Adapter 2 Clamp Size x 2 Tubing ID from Cole-Parmer
PVDF sanitary clamp fittings >. .... Cole-Parmer PVDF sanitary clamp to barbed adapters .
-
FINISH THOMPSON products - Grainger Industrial Supply
Viscosity 300 CPS, pH Range 1-14, Suction Tube Length 40 In., Fits 2 In Bung, Overall .... Drum Pump Tube, Inlet Size 1 1/4 In, Outlet Size 3/4 In Barb , Pump Body Material Polypropylene / PVDF , Max.
-
Masterflex Threaded Adapter L S 15 25 to 1 8 NPT M PE 10 Pk from Cole-Parmer
These precision barbed fittings cover the full range of Masterflex L/S, I/P, and B/T tubing sizes. .... straight connectors, Y-connectors, reducers, tees, and NPT adapters; material options include HDPE, polypropylene, nylon, and PVDF .
Indicates content that may require registration and/or purchase.