Products/Services for PVDF Filter Cloth
-
Filter Elements - (782 companies)...elements use sand and paper. Synthetic Filtration Media Synthetic filtration media for filter elements include plastics such as polyethersulfone (PES), polypropylene (PP), polytetrafluoroethylene (PTFE), polyvinylidene fluoride (PVDF...Assembly / Element TypeConfigurationFlow -
Filter Housings - (141 companies)Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures. Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many...
-
Water Filters - (326 companies)Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
-
Gas Dryers, Filters, and Purifiers - (383 companies)...exchange resin, metal, minerals and sand, nylon, and paper. Also available are filter media made of polyethersulfone (PES), polyester, polypropylene (PP), polytetrafluoroethylene (PTFE), polyvinylidene fluoride (PVDF), polyvinylidene chloride (PVDC... -
Filtration Equipment - (1217 companies)Filtration equipment is used to filter, thicken or clarify a mixture of different elements. Filtration equipment is used to filter, thicken, or clarify a mixture of different elements. There are several different ways to classify products. Examples... -
Nonwovens - (216 companies)Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures. Nonwovens are fiber-based products in the form of a mat of randomly-orientated fibers, felt...
-
Synthetic Fibers and Fabrics - (485 companies)...with high resistance to thermal and chemical attack as well as resistance to heat, solvents, acids and alkalis, mildew, UV light, and abrasion. PPS can be used for home interior, automobile, filter bag cloth for a coal-fired boiler, electrical insulation...
-
Cloth Tapes - (172 companies)Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
-
Strainers - (756 companies)When one strainer basket becomes full, flow is switched to the other. The first basket is removed, cleaned and is ready for use again. Some basket filters are 'temporary' and are intended for start-up use only. In-line strainers are positioned...
Product News
-
Harbory Filtration
PVDF Bag/Cartridge Filter Housing Introduction PVDF Filter Housing is a high-performance filtration solution designed to handle demanding industrial applications requiring chemical resistance, durability, and temperature tolerance. this type of filter housing can removal of particulates, sediments, and impurities from liquids. PVDF 's superior properties make it particularly suited for harsh chemical environments and high-purity processes. Keys Features: Material Excellence:PVDF (Polyvinylidene Fluoride) offers exceptional chemical... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Plast-O-Matic Valves, Inc.
PVDF red piping systems Red Kynar (R) PVDF. PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of traditional natural Kynar PVDF with no pigmentation. Natural unpigmented PVDF is unaffected by ultraviolet light (UV). But it does permit UV to pass through it and affect the media within the pipeline. Since UV passes through natural Kynar PVDF, when chlorine or peroxide chemistries are present, the UV can... (read more)Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Georg Fischer Piping Systems Ltd
High-Purity PVDF for Critical Applications SYGEF Plus. SYGEF Plus PVDF-HP is a high purity polyvinylidene fluoride piping system specifically engineered for applications demanding exceptional purity and stringent particle control. Beyond Purity. The PVDF-HP system, building on the robust features of the SYGEF Standard, offers enhanced purity characteristics. This is achieved through meticulous manufacturing processes under ISO Class 5 (100) cleanroom conditions and all products being double-bagged. The system guarantees uncompromised... (read more)Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
Tork
Tork Light Duty Cleaning Cloth New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a Giant roll with 1450 sheets. Choose the dispensing option that fits best to your task and situation; for either Floor-/Wall dispenser W1. Soft and flexible - ideal in tight spaces. Strong and durable, won't tear easily and can be reused... (read more)Browse Wipes and Wipers Datasheets for Tork -
M-Squared Innovations & Insights
bz Accel Cloths for Critical Apps M-Squared Innovations, a leading provider of aerospace cleaning products, today announced the launch of its second aerospace cleaning fabric under the bz (R) (Bravo Zulu) brand, bz (R) Accel. bz (R) Accel is qualified to AMS3819D and is compatible with a wide array of solvents commonly found in the aerospace OEM, MRO, and operations environments. "We are excited to launch bz (R) Accel, our second aerospace cleaning fabric, " said Mary Mallory, Chief Technical Officer of M-Squared Innovations. (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Pexco
Altaflo® 500 PVDF Pipe for Water Treatment Discover how Altaflo (R) 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination control, chemical resistance, and long-term reliability are critical. Selecting the right piping material can significantly impact system performance, maintenance requirements, and lifecycle costs. In this new... (read more)Browse Plastic Tubing Datasheets for Pexco -
Pexco
Altaflo® PVDF Pipe for High-Purity Applications Selecting the right piping material is critical when corrosion resistance, purity, and long-term reliability are non-negotiable. Pexco's Altaflo (R) 500 PVDF Schedule 80 pipe and Altaflo (R) 480 UHP PFA pipe are purpose-built thermoplastic piping solutions designed to meet the performance demands of aggressive chemical environments and ultra-high-purity applications. Altaflo (R) 500 PVDF Schedule 80 Pipe. Altaflo (R) 500 PVDF pipe is the material of choice for aggressive chemical environments... (read more)Browse Plastic Tubing Datasheets for Pexco -
Tork
Tork Light Duty Portable Cleaning Cloth New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a pop-up box, this portable solution optimizes consumption and waste with one-at-a-time dispensing. Soft and flexible - ideal in tight spaces. Strong and durable, won't tear easily and can be reused. Can be used dry or with cleaning... (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
Tork Cleaning Cloths meet AMS3819 specification Tork Industrial Low-Lint Cleaning Cloths meet AMS3819 specification and are perfect for working with sensitive surfaces due to extreme low-lint and antistatic properties, such as mechanical repair and maintenance areas as well as sensitive instrument areas and paint booths. (read more)Browse Wipes and Wipers Datasheets for Tork -
Camfil
Dust Collector Filter Cartridges when pulsed, creating a safer, cleaner work environment with less maintenance. Benefits of Camfil dust collector filter cartridges: Highest air-to-cloth ratio. Quality tested. Available in many types of media. Low, stable pressure drop. Patented technology. High cleaning efficiency. Last longer than competitive filters... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Visualization of vapor pressure drainage through Magnetic Resonanz‐Tomographie
The components for attachment of the filter cloth are of PVDF .
-
Characterization of the dispersed phase of different Gas/Partikel‐Strömungen by means of a scattered light counting analyser and a Kaskadenimpaktors
The components for attachment of the filter cloth are of PVDF .
-
Fluoropolymers
Miscellaneous applications for PVDF include extruded film, filter cloth (also known as “screen” for paper manufacturing), tower packings, monofilament, mist eliminators and nozzles.
-
Fluoropolymers
PVDF is widely used in fluid-handling systems, woven filter cloth , pumps, and tower packing.
-
INTEC SBW Solid Sludge Surrogate Recipe and Validation
Filter medium cloths made of polypropylene sulfide (PPS) – Ryton, polyvinylidene fluoride ( PVDF ) – Kynar, were used and they contained mean pore sizes of 2.9, 5.5, and 11.5 Pm (Appendix D).
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: PVDF for long-life decorative finishes on building panels, film, filter cloth , instrumentation and control equip. linings, membranes, static mix- ers, pipe and fittings, pumps, stock shapes, valves, elec./electronic jack- eting .
-
Carbon-fluoropolymer composites: Increased electrical conductivity
Cloths , films, and fibers of PVDF are used in the chemical industry as filtering materials for purifying gaseous and liquid media; for preparing sealing washers of pumps, valves, and gaskets; and for preparing multi-layer protective garments owing to their resistance to …
-
MRS Online Proceedings Library - Planarisation of Patterned Aluminium/Diamond Surfaces for SAWdevices - Cambridge Journals Online
… 120nm thick) was sputter deposited on to the etched diamond and was polished using either (i) a solution of 0.05μm silica on a neoprene polishing cloth or (ii) using a ∼0.12mm thick PVDF (polyvinylidene difluoride) filter pad with colloidal solutions …
-
Gentechnische methods
… Blotting-membrane) • 1-2 large shells (about 20 × 20 cms) for wetting and Tränken of the membrane and the filter cartons (as well as the sponge cloths by the Wet-Blot … … only by use of PVDF membranes), PBS or TBS …
-
Tissue-Printing
• plant material • Whatman filter paper No. 1 • smooth paper • Nitrozellulose-, nylon or unused to PVDF membrane • scissor •, degreased shaving ring • obtuse tweezer • once gloves • absorbent paper towels • solid, smooth document (plastic tray …
Indicates content that may require registration and/or purchase.