Products/Services for PVDF Hollow Fiber Membranes

  • Chromatography Membranes-Image
    Chromatography Membranes - (18 companies)
    Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography...
  • Fibers and Filaments-Image
    Fibers and Filaments - (224 companies)
    Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
  • Reverse Osmosis Elements and Systems-Image
    Reverse Osmosis Elements and Systems - (320 companies)
    How to Select Reverse Osmosis Elements and Systems. Reverse osmosis (RO) elements and systems force water through semi-permeable membranes to separate water from a solution of dissolved solids. This product area includes RO elements that perform...
  • Filter Elements-Image
    Filter Elements - (782 companies)
    ...have membranes with pore sizes ranging from 0.1 to 10 um. Ultra filtration elements are designed to remove particulates between 0.001 and 0.1 um. Nano filtration elements separate molecules by size and are often used to purify, soften, and de-color...
  • Filter Media-Image
    Filter Media - (445 companies)
    ...for a variety of performance ranges. Micro filtration can remove particles as small as 0.1 to 10 um. Ultra filtration membranes can remove particles in the range of 0.001 to 0.1 um. Nano filtration is a pressure-related process, which separates molecules...
  •  
    Water Filters - (326 companies)
    ...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively. Membrane filters capture...
  •  
    Microporous Membranes - (63 companies)
    There are three types of microporous membranes that are commercially available: flat sheet, hollow fiber, and tubular membrane. Flat sheet membranes are sheets of membrane material that can be sourced as flat pieces or in larger quantities on rolls...
  •  
    Filtration Equipment - (1217 companies)
    Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
  •  
    Membrane Bioreactors - (81 companies)
    Membrane bioreactor systems combine ultra-filtration technology with biological treatment for municipal, commercial and industrial wastewater treatment and water reuse applications. How to Select Membrane Bioreactors. Membrane bioreactors (MBRs...
  •  
    Waterproofing Membranes - (138 companies)
    Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire