-
Supplier: TE Connectivity
Description: Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Application Output/Span : 4 - 20 mA Pressure (PSI) : 60 Pressure
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Polypropylene, Glass-filled Polypropylene or Kynar® PVDF. PTFE diaphragms are standard with all assemblies using transducer range of 0-25 PSI and greater. For 0-15 PSI and vacuum transducers, FKM elastomer diaphragms are used.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Airmar Technology Corporation
Description: AT200 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Available in PVDF housing for use in chemically aggressive
- Beam Angle: 12 degrees
- Measurement Range: 100 to 3,000 mm
- Features: Other
-
-
Supplier: Airmar Technology Corporation
Description: ATK200 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Proximity sensing Obstacle avoidance Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various
- Beam Angle: 10 degrees
- Measurement Range: 100 to 3,000 mm
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive
- Beam Angle: 12 degrees
- Measurement Range: 300.00000000000006 to 15,000.000000000002 mm
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting
- Beam Angle: 12 degrees
- Measurement Range: 150.00000000000003 to 7,000.000000000001 mm
- Features: Other
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Reliable Design Wetted Materials - Brass, Stainless Steel, PVC, or PVDF Stem Lengths to 12 Feet Resistive or 4-20 mA Output Operating Conditions up to 800 PSIG and 300°F One of the simplest and most reliable means of measuring the level of non-coating, low-viscosity
- Measuring Range: 118 to 144 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 300 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: Siemens Process Instrumentation
Description: Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: Radwell International
Description: NON-CONTACT LEVEL SENSOR, LIQUID, ECHOPOD WITH RELAY CONTROL, CONTROL LOGIC & 4.9' RANGE, 2" NPT PROCESS MOUNT, PVDF TRANSDUCER, FOB, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: JST Manufacturing, Inc.
Description: static megasonic baths, heated ambient or static megasonic baths and megasonic Quick Dump Rinsers giving customer's the ability to fine tune their processes. PVDF Megasonic Dump Rinser Direct Meg with PFA coated transducers Unique wall raising dump design Drains in <2 seconds through
-
Supplier: SensorsONE, Ltd.
Description: wetted parts in contact with the tank contents are a semi-flush Ceramic diaphragm or PVDF pressure connection, FKM, NBR or EPDM O ring seals. The LMK-331 level transducer can measure the level in small and large Intermediate Bulk Containers (IBC) and for hazardous area applications
- Device Classification: Transmitter
-
Supplier: BinMaster, Inc.
Description: The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from the target material. TS-200 series sensor housings
- Measuring Range: 12 to 420 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Allied Electronics, Inc.
Description: Maximizes the Measurable Capacity of the Tank PVDF Transducer and 6P Enclosure for Corrosive Liquids Automatic Temperature Compensation for Accurate Measurements
-
Supplier: GF Piping Systems
Description: The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level Transmitters. For single and
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Senix Distance and Level Sensors
Description: This new model has a PVDF (Kynar) transducer for improved chemical resistance. Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully submersible, corrosion resistant, shock resistant and all around tough. It’s also fully
-
Supplier: FineTek
Description: accuracy and precision even in the harshest environments. 。4~20mA 2 wire output (Fully isolated) with HART 。7~30Vdc power supply 。IP67 protection casing 。Transducer material: PVDF 。False echo detection 。Internal temperature compensation. 。Beam angle: 7 。Not affected by liquid
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Clark Solutions
Description: non-metallic housing and transducer. EchoPod provides a total solution for fluid handling and automation. The rugged PVDF enclosure is well suited for a wide range of corrosive, waste or slurry type media, and can be broadly selected for atmospheric day tank, process vessel or
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Siemens Process Instrumentation
Description: required by the food & beverage and pharmaceutical industries. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The reliability of the level data is based on the Sonic Intelligence echo processing algorithms. A filter
- Measuring Range: 9.842525 to 196.8505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: required by the food & beverage and pharmaceutical industries. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The reliability of the level data is based on the Sonic Intelligence echo processing algorithms. A filter
- Measuring Range: 9.842525 to 196.8505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
-steel construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are offered in 14’, 30’, and 50’ ranges. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
. Pressure Switches & Transducers signal equipment, controls or alarms as system parameters change (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4182/1/Tyler_Thesis_1992.pdf
PVdF Transducer ...................................
-
Disposable PVDF ultrasonic transducers for nondestructive testing applications
Disposable PVDF transducers were then coupled to both low and high acoustic impedance test panels and their ultrasonic insertion losslsensitivityand frequency bandwidth measured as a function of temperature in both the pulse-echo and pitch-catch modes.
-
Ultrasound Transducers for Pulse-Echo Medical Imaging
Ohigashi et al. [71] pre- sented the first pulse echo images of tissue made using PVDF transducers .
-
Interface kinetics during pulsed laser ablation
The surface pressure is measured with the use of a thin polyvinylidene fluoride ( PVDF ) transducer (K-tech Co., Al- buquerque, NM).
-
HEAT TRANSFER AND PHASE CHANGE DURING HIGH POWER PULSED LASER ABLATION OF METAL
The PVDF transducer is a well-established technique to study stress waves in a solid, including those produced by laser irradiation 146-48).
-
Monitoring of composite structures using a network of integrated PVDF film transducers
The main objective of this paper is to verify that the PVDF transducers can provide exploitable signals in the context of structural health monitoring.
-
Scanning Head with 128-Element 20-MHz PVDF Linear Array Transducer
We describe the design requirements of the high-fre- quency PVdF transducer -based system, which in turn leads to the need for local amplifiers and, ideally, local pulsers.
-
PVDF-Transducers for MHZ-Pulse-Echo Attemiatopm Measurements in Metals at Low Temperatures (Advantages and Limits)
used to demonstrate that the thin foil PVDF transducers , in contrast to quartz transducers, .
-
Disposable PVDF ultrasonic transducers for nondestructive testing applications
Commercial disposable PVDF transducers were then coupled to test panels and their ultrasonic insertion lossisensitivity and frequency bandwidth measured as a function of temperature in both the pulse-echo and pitch-catchmodes.
-
Design considerations for piezoelectric polymer ultrasound transducers
The authors included discussions on modeling and simulating PVDF transducer performance and the ef- fects of high dielectric losses on transducer performance.
Indicates content that may require registration and/or purchase.