-
Supplier: Oil-Rite Corp.
Description: post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 3/8” male NPT
- Capacity: 0.0390625 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is seated between the fitting and mounting shank. The aluminum mounting shank has a 3/8” male NPT
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/4” male NPT
- Capacity: 0.0390625 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
-
Supplier: Oil-Rite Corp.
Description: post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/4” male NPT
- Capacity: 0.0703125 gallons
- Filler / Breather Options: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
parts, shafts gears, hydraulic fittings, hydraulic valves, hydraulic pumps, pipe fittings&pneumatic parts, hydraulic couplings (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
new glass lining facility in Calera, Alabama, is fully operational, with initial orders of glass-lined ductile iron pipe and fittings now shipping. The state-of-the-art facility brings glass lining in-house for the first time, giving MPI complete quality control over this critical process, while (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
allow operators to drill safely into pressurized pipes of various sizes and materials. Hot Tap Saddles and Fittings: These attach the tapping equipment to the pipeline and offer a secure (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Diaphragm Controlled media Air, fresh water, hydraulic oil (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A hydraulic bridge for measuring small temperature difference
The apparatus erected in the hydraulic laboratory at the University of Glasgow is made of 1%in. piping . Four 100n platinum-in- Pyrex resistance thermometers with equal a values are selected. They are fitted in alumina-packed nickel sheaths and are inserted in Q in. water-filled copper …
-
Occurrence of critical heat flux during blowdown with flow reversal. [PWR]
… presented for laminar, transition, and turbulent flow covering a Reynolds number (based on hydraulic or equivalent diameter … The inside diameter of the commercially available 1-in. (2.54-cm) Pyrex pipe was determined more precisely as described below. The pipe was mounted vertically with a stopcock fitted at the bottom end.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/2891/XXU2006.pdf?sequence=1
40 PVC pipe . The top and bottom of each column were constructed from PVC fittings … with a 500 μm stainless steel screen, a thin layer of glass wool ( Pyrex , VWR) and a … … RPM, size 14 tubing) to control the rate of inflow, and a constant hydraulic head applied at …
-
Design of a light‐oil piezomanometer for measurement of hydraulic head differences and collection of groundwater samples
… are used (as in our work), some can be equilibrating while measurement of hydraulic head differences and … A 5.1-cm metal spring clamp is affixed to the riser pipe as a means of … The volume and mass of oil were measured with a 200 mL Pyrex volumetric flask (s = 0 … After fitting a linear regression to the data, the resultant relationship between oil density and temperature is .
-
Technology for making glass pipe fittings
borosilicate glass of the Pyrex type and grade-20 for their construction; … the welding stresses, and then ground on the face surfaces (frames and connecting pipes ), and also on … … components with rubber, plastic, and me- tel components, and the installation of the fittings were eompleted by … … have passed rig testing under temperature variations of 80-90~ and with internal hydraulic pressures of up …
-
DESIGN AND OPERATION OF A LABORATORY FOR THE SAFE HANDLING OF PRESSURE REACTIONS
The latter vessels are provided with Pyrex glass inserts for special use. … explosionproof by sealing them in a metal case and providing inlet and outlet fittings for a purge … Within this area are housed the gas supply, a hydraulic booster pump for pressures up to 6 … The cylinder holder was designed and fabricated by the piping contractor and is very satisfactory.
-
Final deactivation report on the Radioisotope Production Lab-E, Building 3032, at Oak Ridge National Laboratory, Oak Ridge, Tennessee
Pyrex tube Floorplan & piping Reactoroutlet fittings Hydraulic syswiring dia P32 process equipment Hydraulicsystem and wiring Extractorhood steel framing plan and sect Extractorhood, hood …
-
A new batch solvent-extraction pilot plant
Stripping of small quantities of materials may be carried out in a Pyrex laboratory-sized stripper. Construction is of jacketed 304 stainless steel pipe . Both solvent pumps are rotary gear pumps, and each is coupled to. a hydraulic variable-speed transmission. The solvent and miscella piping systems consist of 304 and 316 stainless steel fittings , and light and …
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
The plugs fit i n t o t h e 2 - f t - t h i c … These tanks are 4, 5, o r 6 i n . diameter columns 4 t o 51 ft high as shown i n Figure 5-28. steel, Pyrex "" glass, and/or Kynarm pipe . … connects t o the bottom o f the column v i a a hydraulic pulse leg. pulse …
-
http://dspace.mit.edu/bitstream/handle/1721.1/34130/67767822-MIT.pdf?sequence=2
6-8 Model of fluid system with two pistons and a pipe of different diameter. 7-1 Two possible areas requiring seals in a hydraulic cylinder. 7-6 The pyrex glass cylinder and sintered graphite piston of an Airpot. . 7-7 Endbell and quick-disconnect fittings . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.