-
Supplier: SAE International
Description: This specification establishes the requirements for the following types of self-locking nuts: a Wrenching nuts: that is, hex, double hex, spline drive b Anchor nuts: that is, plate nuts, gang channel nuts, shank nuts The wrenching nuts and shank nuts are made of low alloy
-
Supplier: SAE International
Description: This specification establishes the requirements for the following types of self-locking nuts: a Wrenching nuts: that is, hex, double hex, spline drive b Anchor nuts: that is, plate nuts, gang channel nuts, shank nuts The wrenching nuts and shank nuts are made of low alloy
-
Supplier: Edgen Murray
Description: Simulated Post Weld Heat Treated condition (PWHT) Our primary Structural Steel Products are: Steel Plates - up to 200mm/8 inch thick Structural Beams - up to 914mm/36 inch Welded Pipe - Submerged Arc Welded (SAW), up to 1219mm/48 inch Seamless Pipe - Hot Finished Seamless (HFS)
- Features: Carbon Steel, Plate
-
-
Supplier: Alfa Laval Inc.
Description: a product to AHRI standards, the manufacturer submits specifications and performance data to AHRI for performance evaluation and potential certification. Once certified, buyers and users can be assured that: The plate heat exchanger will perform in accordance with the manufacturer’s
- Liquid Flow Rate: 20,800 GPM
- Temperature Range: 662 F
- Construction Features: ASME Certified
- Connection Options: Flange
-
Supplier: ASTM International
Description: 1.1 This specification covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. 1.2 This specification includes a number of grades as manufactured by different producers, but all having the same
-
Supplier: ASTM International
Description: 1.1 This specification covers structural steel plates, shapes, bars, and rivets intended primarily for use in ship construction. 1.2 Material under this specification is available in the following categories: 1.2.1 Ordinary StrengthGrades A, B, D, CS, and E with a
-
Supplier: O-Z/Gedney
Description: 45 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON CSA C22.2 APPROVAL 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT,
- Conduit Size: 5 inch
- Fitting Type: Elbow
- Material: Steel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Diameter / Size: 0.062 inch
- Length: 1 inch
- Pin Type: Hitch Pin
- Features: Search All Hitch and Linch Pins
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Size: #8
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Size: #10
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Size: #0
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Supplier: PressureParts.Com
Description: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect
-
Supplier: Hammond Manufacturing Company Inc.
Description: finger versions. Specifications The Cabinet frame is constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole
- Type: Rack Enclosures
-
Supplier: Xoxide
Description: Please refer to the "Cooling System" for actual fan specification Features: High performance "Mini -Tower" for gamers and enthusiast. Solidly constructed chassis - 0.6mm SECC Japanese Steel. High-end Graphic card Support - Supports longer high-end VGA cards up to 340mm. High
Find Suppliers by Category Top
Featured Products Top
-
turret punching, CNC bending, argon arc welding, CO2 welding, surface spraying and painting, The main materials include SPCC, SPHC, Q235, 304,5052,6061, galvanized sheet ? Surface treatment: powder coating, galvanizing, painting, screen printing, laser engraving, etc The application and (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
material can be carbon steel, high strength alloy steel, Q355,checkered plate, Design and Manufacturing: Design the shape and size of the pedal according to the design and usage requirements of the tractor. After the design is completed, CNC (Computer (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Civil, Materials and Environmental Sciences
The steel plate was specified as Q235 .
-
Seismic behaviour of composite shear walls with multi‐embedded steel sections. Part I: experiment
The steel plate was made of Q235 with specified yield strength 235 MPa.
-
Computational Structural Engineering
The steel plates used were GB/T700 Q235 and GB/T1591 Q345 structural steel , with a specified yield strength of not less than 225 MPa for Q235 and 325 MPa for Q345 and a tensile strength of between 375 and 460 MPa for the…
-
Sell Hull structural steel plate
• product name: Coiled plate of carbon structural steel specification : Thickness:2-25 Width:600-1840 steel grade: Q195, Q215(A,B) Q235 (A,B,C) SS330,SS400 ASTM A36 Standard: GB/T912 GB/T3274 JIS G3101 ASTM A36/A36M ...
-
Applied Mechanics and Mechanical Engineering II
Q235 steel specimen material (size 100mm×70mm×2mm), the temperature-dependent of material properties in Table 1 [4], using the GTAW without filler metal plate butt welding, welding specifications in Table 2.
-
Track Roller - Track Roller Manufacturers, Suppliers (Page 2)
Specification : 1.v groove wheel used with sliding gate V track; 2. used for the sliding gate indoor or outdoor 3.the surface deal with gold or silver zinc plated ; 4.meteial is steel Q235 5. size from 60mm-120mm 6.can...
-
Carbon Steel Ss400 - Carbon Steel Ss400 Manufacturers, Suppliers
Product Description Technique:Hot Rolled Material Grade equivalent to Q235 ,A36,S235JR Product Feature Chemical Deposit: P: max 0.05 S: max 0.50 Product Specification /Models Thickness:0.1mm-200mm... .... [ Related Keywords : Hot Rolled Steel Plate , Carbon Steel Plate, Structural Steel Plate, HR MS Steel Plate ] .
-
s235jr steel plate - offers from s235jr steel plate manufacturers, suppliers, exporters & wholesalers
Q235 Steel Plate . .... Specifications Hot Rolled Steel Coil Commodity:Prime Hot Rolled Steel Coil Steel Grade: Q235B/ASTM ...
-
Experimental and finite element analysis research on I-beam under web crippling
The bearing plates were fabricated with Q235 steel whose nominal yield strength was 235 MPa having the nominal thickness of 30 mm. .... All the bearing plates were machined to specified dimensions whose the length was 300 mm.
-
Sell seamless steel sheet
A. Hot rolled steel sheet coil: Specification : 2.0-15.5mm, Material, Q235 , 20G, 65Mn. .... B. Medium plate : Specification: 8.0-100mm, material; Q235, 65Mn, 16MnL .
Indicates content that may require registration and/or purchase.