Products/Services for Qbasic Stepper Controllers

  • Stepper Motor Drives-Image
    Stepper Motor Drives - (332 companies)
    Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply power, many commercially available drives also incorporate controller electronics into a complete package. These electronics...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    ...and tape and disk drive systems. Stepper motor systems consist of two basic components: an electric motor and a controller system. During operation, a controller supplies pulses to a driver, which interprets these signals to send proportional...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database...
  • Motion Controllers-Image
    Motion Controllers - (498 companies)
    ...and GPIB or IEEE-488 or HPIB. Matching the Parts. Choices for motor drive style for motion controllers include DC brush servo, DC brushless servo, AC servo, stepper, and hydraulic or pneumatic. A motor or amplifier drive acts as an interface between...
  • Step Recovery Diodes-Image
    Step Recovery Diodes - (104 companies)
    Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built...
  •  
    CNC Controllers - (178 companies)
    CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types...
  •  
    Temperature Controllers - (1194 companies)
    Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level. Temperature controllers maintain a set temperature level using input from a sensor...
  •  
    Programmable Automation Controllers (PAC) - (107 companies)
    ...analog I/O modules, digital I/O modules, relay modules, counter modules, serial modules, servo or stepper controller modules, timer modules, and data acquisition modules. Many programmable automation controllers or PACs include features...
  •  
    RAID Controllers - (57 companies)
    RAID controllers are computer boards that control RAID systems. RAID is an acronym for Redundant Array of Independent (or Inexpensive) Disks. A RAID system is a group of drives which together act as a single storage system. RAID is a performance...
  •  
    Flow Controllers - (426 companies)
    Flow controllers monitor and maintain flow-rate variables, typically in process applications. Flow controllers are electric devices which monitor and maintain flow-rate variables, typically in process applications. They can be used in conjunction...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire