-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: RF and Wireless RF Transceiver ICs Series: Mighty Gecko Package: Tray Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.1, Thread, Zigbee®
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: RF and Wireless RF Transceiver Modules and Modems Package: Cut Tape (CT) Product Status: Active RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, GFSK, O-QPSK Frequency: 2.4GHz
- Output Power: 20 dBm
- Operating Frequency: 2,400 MHz
- Features: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373289-AT86RF233-ZFR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product
- Sensitivity: -101 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 125 C
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380296-WSN802GP Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tray Product Status: Obsolete
- Sensitivity: -92 dBm
- Output Power: 10 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 2.48GHZ, VQFN-41; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.36GHz; Frequency Max:2.48GHz; Receiving Current:19mA; RF IC Case Style:VQFN; No. of Pins:41Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, -40 TO 105DEG C; Frequency Min:2.36GHz; Frequency Max:2.5GHz; RF / IF Modulation:4FSK, DSSS, FSK, GFSK, MSK, O-QPSK; Data Rate:2Mbps; Receiving Current:2.7mA; RF IC Case Style:QFNW; No. of Pins:48Pins; Product Range:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: RF 2.4GHz DSSS, QPSK GPIO, USB 2Mbps
- Data Rate: 2,000 kbps
- Sensitivity: -103 dBm
- Output Power: 20 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, ZIGBEE SOC, 2.4GHz, 71-LGA; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:42mA; Transmitting Current:35mA; RF IC Case Style:LGA; No. of Pins:71Pins; Supply Voltage Min:2V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.322GHz; Frequency Max:2.527GHz; Receiving Current:11.8A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transceiver FSK/MSK/QPSK 2.5V/3.3V 20-Pin VQFN EP T/R Product overview: CC1100-RTR1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- Data Rate: 500 kbps
- TJ: -40 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: 802.15.4-2003/2006/2011 O-QPSK with 100 and 250kb/s, compliant to IEEE 802.15.4-2006/2011 O-QPSK with 250kb/s, compliant to IEEE 802.15.4-2011 O-QPSK with 200, 400, 500, and 1000kb/s PSDU data rate Flexible combination of frequency bands and data rates Industry leading link
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Holistic modeling of embedded systems with multi-discipline feedback: Application to a Precollision Mitigation Braking System
The component models presented (60 GHz communication channel, QPSK RF transceiver , CMOS video sensor, digital microcontroller, simplified car kinetic engine) are written in SystemC and its analog Mixed-Signal extensions, SystemC-AMS, and belong to five distinct yet highly interwoven disciplines: newtonian…
-
Efficient and refined modeling of wireless sensor network nodes using SystemC-AMS
D. 2.4 Ghz QPSK RF transceiver .
-
Modeling Wireless Sensor Network nodes using SystemC-AMS
D. 2.4 Ghz QPSK RF transceiver .
-
Modeling heterogeneous systems using SystemC-AMS case study: A Wireless Sensor Network Node
D. 2.4 Ghz QPSK RF transceiver .
-
MRF24J40MB-I/RM Parts - Avnet Express
RF Transceiver O- QPSK 3.3V 12-Pin SMD Tray .
-
Computer Science and Artificial Intelligence Laboratory
The sender node Chipcon CC2420 radio [28] is a 2.4 GHz RF transceiver that uses O- QPSK modulation with half sine pulse shaping, also known as min-shift keying (MSK) [22].
-
A ROBUST SOFTWARE RADIO TESTSET FOR RESEARCH AND
LABORATORY INSTRUCTION
The design of AUSDR-1 was based on the use of a set of commercially-available modular boards implementing various transceiver functions: LNA/mixer, QPSK modem, RF power amplifier, and bandpass filter.
-
Probabilistic routing protocol for a hybrid wireless underground sensor networks
URP can efficiently utilize the available physical layer which is based on the IEEE 802.15.4/Zigbee RF transceiver that has a frequency of 2.4 GHz with O- QPSK modulation.
-
Simulation‐based real‐time routing protocol with load distribution in wireless sensor networks
In this work, the physical layer is based on the IEEE 802.15.4/Zigbee RF transceiver that has a frequency of 2.4 GHz with O- QPSK modulation.
-
Analog Circuit Design
In the remainder of this paper, an 8- path phased-array transceiver employing shaped QPSK modulation (a=0.5) is assumed with an RF carrier frequency of 60GHz and a bandwidth of 7.5GHz.
Indicates content that may require registration and/or purchase.