Products/Services for QPSK Transmitter Module

  • QPSK Modulators and BPSK Modulators-Image
    QPSK Modulators and BPSK Modulators - (24 companies)
    Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...
    PSK Modulator Type
    Package Type
  • Signal Generators-Image
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  • RF Transceivers-Image
    RF Transceivers - (493 companies)
    ...transmission distance is the largest distance by which the transmitter and receiver can be separated. Additional considerations when selecting RF transceivers include power source, supply voltage, supply current, transmitter inputs, receiver inputs...
  • Vibration Transmitters-Image
    Vibration Transmitters - (42 companies)
    Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research...
  • RF Transmitters-Image
    RF Transmitters - (316 companies)
    RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates...
  •  
    RF Modules - (313 companies)
    RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use...
  •  
    pH Transmitters - (45 companies)
    ...pH transmitters provide electrical outputs that are proportional to potential of hydrogen (pH) inputs. How to Select pH Transmitters. pH Transmitter Smart pH Transmitter. Wireless pH Transmitter. Image Credit: Honeywell Image Credit: ECD Image...
  •  
    Sensor Transmitters - (479 companies)
    Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs...
  •  
    Flow Transmitters - (234 companies)
    Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases. Flow transmitters use three basic types of meters: mass, volumetric, and velocity. Meter Technology...
  •  
    Gas Transmitters - (116 companies)
    Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA). Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire