-
Supplier: Richardson RFPD
Description: The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of
- Input Frequency Range: 24,250 to 29,500 MHz
- Features: Other, Upconverter / Downconverter
-
Supplier: Renesas Electronics Corporation
Description: mixers, a quadrature carrier NCO, digital filters, a resampling filter, a Cartesian-to-polar coordinate converter and an AGC loop.brbr The HSP50216 accepts four channels of 16-bit real digitized IF samples which are mixed with local quadrature sinusoids. Each channel carrier NCO
- Features: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: HydroLynx Systems, Inc.
Description: The Model 5096QI Quadrature Interface translates quadrature encoder outputs into the standard Model 5096 data transmitter digital port input Form “C” increments and down/up status lines. Designed to operate at very low current, the Model 5096QI draws less than 300 mA (typical)
- Inputs: Encoder Input
- Features: Encoder and Resolver Signal Conditioners, Other, Other Output
-
-
Supplier: Laurel Electronics LLC
Description: units, such as ft, cm or degrees. The A & B quadrature signals are 90° out of phase, and their phase relationship determines whether up counts (+) or down counts (-) are counted. The meter totalizes the counts and then scales the total in software for display and control. A zero index
- Number of Digits: 6
- Voltage Range: 2.5 to 10 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Laurel Electronics LLC
Description: quadrature accepts A & B quadrature encoder signals to provide an analog output that tracks position, length, angle, or rate. The A & B quadrature signals are 90° out of phase, and their phase relationship determines whether up counts (+) or down counts (-) are produced.
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: and RS232/RS485 output transmitter for quadrature accepts A & B quadrature encoder signals to provide an analog output that tracks position, length, angle, or rate. The A & B quadrature signals are 90° out of phase, and their phase relationship determines whether up counts (+)
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Renesas Electronics Corporation
Description: to Polar coordinate conversion.brbr The 14-bit sampled IF input is down converted to baseband by digital mixers and a quadrature NCO, as shown in the Block Diagram. A decimating (4 to 32) fifth order Cascaded Integrator-Comb (CIC) filter can be applied to the data before it is
- Features: Downconverter
- Form Factor: IC Chip
-
Supplier: Richardson RFPD
Description: baseband. Other auxiliary functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose input/ outputs (GPIOs) that provide an array of digital control options are also integrated. The ADRV9029 is powered directly from 1.0 V, 1.3 V, and
- Supply Voltage: 1.8 V
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: 600 Series Encoder, 30 Ma Current Rating, 5 VDC (Nom.) Voltage Rating The series 600 controls are manually operated, rotary, optical encoders that output two square waves in quadrature at a rate of 128 pulses per channel per revolution as a standard with other resolutions down to 60
-
Supplier: Microchip Technology, Inc.
Description: PWM Module with Complementary or Independent Output modes Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions
- Clock Speed: 120 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 144 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Edge-Aligned mode, 19.55 kHz for Center-Aligned mode Quadrature Encoder Interface module Phase A, Phase B and index pulse input 16-bit up/down position counter Count direction status Position Measurement (x2 and x4) mode Programmable digital noise filters on inputs Alternate 16-bit
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode Quadrature Encoder Interface module:- Phase A, Phase B and index pulse input- 16-bit up/down position counter- Count direction status- Position Measurement (x2 and x4) mode- Programmable digital noise
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode Quadrature Encoder Interface module:- Phase A, Phase B and index pulse input- 16-bit up/down position counter- Count direction status- Position Measurement (x2 and x4) mode- Programmable digital noise
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: ValueTronics International, Inc.
Description: Range (50 ps Resolution) Delay Control 28 Bits Ch 1/Ch 2 Variable Level Digital Data Output Up to 3.7 Vp-pSingle-ended Output into 50 Ω 300 ps Tr/Tf (20 to 80%) at 0 to 1 V Up to 32 M Point Record Length For Longer Data Streams Down to 800 ps Resolution Edge Timing Shift Control Real-time
- Minimum Frequency Range: 200 MHz
- Maximum Frequency Range: 200 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
precision external temperature sensor. Timer resources include three general-purpose 16-bit timers and one advanced-control 16-bit timer. Each general-purpose timer can provide input capture, output compare, PWM generation, pulse counting, and quadrature (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Compressed Sensing Methods in Radio Receivers Exposed to Noise and Interference
Quadrature down converter .
-
Compressed Sensing-Based Direct Conversion Receiver
Quadrature down converter .
-
A Ka band quadrature down-converter MMIC
Keywords-Ka band;pHEMT; quadrature down convert- er ;MMIC .
-
MAARSY: The new MST radar on Andøya—System description and first results
Each channel of the signal processing unit comprises an analogue quadrature down converter to provide in-phase and quadrature-phase base band signals, a pair of 16-bit analogue-to-digital converters, and an FPGA-based signal averaging module.
-
A 170MHz quadrature down–converter in 0.8µm BiCMOS for very low power pagers
Quadrature down converter die photo is shown in Fig. 9.
-
Design and calibration of circular uniform beam array for wideband channel characterisation
The block diagram of the unit is shown in Fig. 6a with the single-channel quadrature down converter in Fig. 6b.
-
Completely Integrated 1.5 Ghz Direct Conversion Transceiver
The quadrature down converter " of the receiver (top) and the quadrature up converter" of the transmitter (bottom) are seen in the middle of Fig. 1.
-
Characterization of a microwave silicon single-chip direct conversion RF transceiver
Quadrature Down Converter The quadrature down-converter consists of two Gilbert multipliers, buffered by an open collector linearized cross-quad circuit.
-
Digital receivers and transmitters using polyphase filter banks for wireless communications
Quadrature down converter with gain and phase imbalance.
-
An efficient channelizer tree for portable software defined radios
Of course there are two of these filters in the DDC and we still have to account for the two multiplies per input sample in the quadrature down converter .
Indicates content that may require registration and/or purchase.