Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population Trapping
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Time Accuracy: 0.007 ns
- Outputs: 10MHz, 5MHz
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population Trapping
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Outputs: 10MHz
- Clock Method: Atomic Clock
-
Supplier: Yang Ming International Corporation
Description: high performance computing and make supercomputing available to everyone. Compared to the latest quad-core CPUs, Tesla C2050 and C2070 Computing Processors deliver equivalent supercomputing performance at 1/10th the cost and 1/20th the power consumption. Ideal Applications: Medical
- Network Protocol: Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
-
Supplier: ToneCooling Technology Co., Ltd
Description: interference during large-language model (LLM) training or real-time inference tasks. Exascale HPC Clusters Cools CPUs in supercomputers handling quantum simulations, nuclear research, or weather forecasting, leveraging liquid’s superior heat capacity for sustained 100% core
- Length: 113 mm
- Width: 78 mm
- Height: 19.1 mm
- Material: Copper
Find Suppliers by Category Top
Featured Products Top
-
Distortion in High Performance Reflectors High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin (read more)
Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Distortion in High Performance Reflectors High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum (read more)
Browse Optical Mirrors Datasheets for Alluxa, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Odessa' core lowers power on Athlon 64 Outsourcing for IC-packaging continues to climb ICs to grow 20% in '04, followed by downturn in '05 Intel to focus on dual-core processors for systems Intel's Dothan mobile processor out; consumer future bright TSMC's April sales grew 35% year-on-year Growth
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
subcontractors on the island. S3, Via offer chip set for low-cost PCs based on AMD processors SANTA CLARA, Calif.--S3 Inc. and Via Technologies Inc. today announced a fully integrated core logic chip set supporting the Athlon and Duron microprocessors from Advanced Micro Devices Inc. The ProSavage
-
Analysis and Design of Vertical Cavity Surface Emitting Lasers - Preface
PREFACE. Design and fabrication of vertical cavity surface emitting lasers (VCSELs) requires an iterative process, which is extremely expensive and time-consuming. The use of computer-aided design (CAD) tools can help shorten the design cycle and speed up the development process. Laser models
More Information Top
-
Hybrid Intelligent Systems
In 2015, 1024–2048 qubit quantum core processor is expected.
-
Asymmetric Two-dimensional Magnetic Lattices for Ultracold Atoms
Trapping and Confinement
The many block fea- ture will allow individual addressing for different quan- tum states which led us to coin the notion of multi- core quantum processors as will be reported elsewhere.
-
Optimization of Single Flux Quantum Circuit Based Comparators Using PSO
Fujimaki, A., Tanaka, M., Yamada, T., Yamanashi, Y., Park, H., Yoshikawa, N.: Bit-serial single flux quantum micro processor CORE .
-
Design and demonstration of adiabatic quantum-flux-parametron logic circuits with superconductor magnetic shields
27 2902–5 [22] Fujimaki A, Tanaka M, Yamada T, Yamanashi Y, Park H and Yoshikawa N 2008 Bit-serial single flux quantum micro processor core IEICE Trans.
-
Superconductivity and the environment: a Roadmap
E91-C 306–17 [110] Fujimaki A, Tanaka M, Yamada T, Yamanashi Y, Park H and Yoshikawa N 2008 Bit-serial single flux quantum micro processor CORE IEICE Trans.
-
Design guidelines for Suzuki stacks as reliable high-speed Josephson voltage drivers
Express 19 18593–601 [11] Fujimaki A, Tanaka M, Yamada T, Yamanashi Y, Park H and Yoshikawa N 2008 Bit-serial single flux quantum micro processor CORE IEICE Trans.
-
Experimental Investigation of Energy-Efficient Digital Circuits Based on eSFQ Logic
[8] A. Fujimaki, M. Tanaka, T. Yamada, Y. Yamanashi, H. Park, and N. Yoshikawa, “Bit-serial single flux quantum micro processor CORE ,” IEICE Trans.
-
YBCO Josephson Junctions and Striplines for RSFQ Circuits Made by Ion Irradiation
[2] A. Fujimaki, M. Tanaka, T. Yamada, Y. Yamanashi, H. Park, and N. Yoshikawa, “Bit-serial single flux quantum micro processor CORE ,” IEICE Trans.
-
Modeling of noise-induced jitter in low-power mixed-signal circuits using a SystemC highlevel description
[12] A. Fujimaki et al. “Bit-Serial Single Flux Quantum Micro processor CORE ”, IEICE Trans.
-
Operation of Low-T_c Circuits in a Magnetic Environment
[2] A. Fujimaki, M. Tanaka, T. Yamada, Y. Yamanashi, H. Park, and N. Yoshikawa, “Bit-serial single flux quantum micro processor CORE ,” IEICE Trans.
Indicates content that may require registration and/or purchase.