-
Supplier: Rhenium Alloys, Inc.
Description: Many semiconductor equipment manufacturers prefer the Quartz Halogen Lamps produced by Rhenium Alloys, because of our extreme care in manufacturing - from raw materials to finished lamps. All Rhenium Alloy Lamps are hand made beginning with the Tungsten wire, and
- Lamp Power: 4,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
-
Supplier: Interlectric Corporation
Description: Quartz Heat Lamp
- Lamp Power: 1,000 watts
- Features: Other
-
Supplier: Interlectric Corporation
Description: Quartz Lamp
- Lamp Power: 250 watts
- Features: Other
-
-
Supplier: Newport MKS
Description: The 6336 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 600 W lamp is rated at
- Lamp / Output Power: 600 watts
-
Supplier: Newport MKS
Description: The 6317 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 1000 W lamp is rated at
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: The 6332 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 50 W lamp is rated at 12
- Lamp / Output Power: 50 watts
-
Supplier: Newport MKS
Description: The 6333 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 100 W lamp is rated at
- Lamp / Output Power: 100 watts
-
Supplier: Interlectric Corporation
Description: Quartz Lamp
- Lamp Power: 1,600 watts
- Features: Other
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CHEMICAL VAPOR DEPOSITION, WOOD PROCESSING, INK DRYING, FOOD WARMING, HEAT STERILIZING, COMPOUND MELTING, PAINT DRYING
- Lamp Power: 3,800 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 41.639 inch
- Color Temperature: 2,440 K
-
Supplier: Ushio America, Inc.
Description: USHIO Quartz Infrared Heater lamp is an example of efficiently utilizing the heat output of a specialty halogen lamp. Most of the output from this light source falls in the infrared region, and it is proven to be an extremely efficient heat energy source. USHIO
- Heating Capacity: 0.3 to 5 kW
- AC Voltage Required: 115 to 600 volts
- Watts: 0.3 to 5 kW
- Features: Electric
-
Supplier: Eraser Company, Inc.
Description: These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in
- Lamp Power: 1,000 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 15.36 inch
- Features: Heat Lamps, Other, Reflector
-
Supplier: Ushio America, Inc.
Description: The USHIO (QIH) IR technology for curing is targeted to provide heat to specific areas where and when it is needed on demand. With the increasing popularity of powder coating curing applications, IR lamps apply even distribution of heat, resulting in polished and smooth
- Heating Capacity: 0.3 to 3.8 kW
- AC Voltage Required: 120 to 570 volts
- Watts: 0.3 to 3.8 kW
- Applications: Curing / Tempering
-
Supplier: Ushio America, Inc.
Description: The USHIO graphic art lamps are ideal for drying ink for graphic arts and silkscreen presses when printing on surfaces such as paper or textiles. With short and medium wavelengths, with wattages ranging from 375W to 6000W and the flexibility to customize lamps, USHIO’s graphic art
- Heating Capacity: 0.375 to 6 kW
- AC Voltage Required: 115 to 570 volts
- Watts: 0.375 to 6 kW
- Features: Electric, Other
-
Supplier: Ushio America, Inc.
Description: Heat Source Over 85% of the input energy is converted into infrared energy. Ease of Control As opposed to combustion heat energy, our light source based energy is easier to control and manipulate by use of lenses and reflectors. Compact and Clean Energy A non-polluting heat
- Heating Capacity: 0.3 to 1 kW
- AC Voltage Required: 120 to 240 volts
- Watts: 0.3 to 1 kW
- Features: Electric, Other
-
Supplier: RAB Lighting
Description: TYPE 250 W (HPS), 100 W (QUARTZ) LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 to 250.00000000000003 watts
- Features: Ballast Included, Bulb Included
- Application: Outdoor, Security
-
Supplier: Juno Lighting Group
Description: HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PULSE START BALLAST TYPE YES LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
- Light Fixture Wattage: 100 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Juno Lighting Group
Description: BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Smith-Victor Corporation
Description: SBQ-1 will handle 500 and 1000-watt quartz halogen lamps. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light™ to be used
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm)
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm)
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: American Welding Society (AWS)
Description: resistance, flame, exothermic, gasflame generated infrared, quartz lamps. The AWS D10 Subcommittee on Local Heat Treating of Pipework states that, the objective of this document is to present recommended practices based on an ordered assessment of available research and
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting. With its
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting. With its
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting. With its
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: Denton Vacuum
Description: magazine and carrier handler for continuous production. Carriers are designed to meet specific throughput or substrate size requirements. Substrate Preparation The Phoenix 400 inline system can be designed with substrate heating or a pre-deposition etch. Heating options include quartz
Find Suppliers by Category Top
More Information Top
-
Thermal Structures and Materials for High-Speed Flight > Techniques for Hot Structures Testing
The quartz heating lamps were distributed on the reflector with the highest densities overthe main beam,leading- edge assembly, and trailing-edgebeam.
-
A Structural Test Facility for In-Plane Biaxial Testing of Advanced Materials
KEYWORDS: in-plane biaxial loading, advanced materials, radiant quartz lamp heating , au- tomated microscope, environmental chamber, metal-matrix composites, ceramic-matrix com- posites, polymer-matrix composites, crack growth measurements, fatigue (materials), fracture (materials), testing, deformation (materials), multiaxial fatigue .
-
quartz lamps - offers from quartz lamps manufacturers, suppliers, exporters & wholesalers
Sell Quartz heating lamp .
-
ZASMHBA0002391
Instead of the fluidized-bed technique, burner heating and quartz lamp heating can be applied to the specimens.
-
quartz heating tube - offers from quartz heating tube manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Quartz Heating Lamp ] .
-
quartz heater lamps - offers from quartz heater lamps manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Infrared heating, Quartz heating lamp , Infrared radiant heaters ] .
-
ENVIRONMENTAL TESTING OF THE RFD-2 RE-ENTRY VEHICLE
A five-section circular quartz lamp heating array was designed for this test, so that five different heat flux/time profiles could be applied along the length of the re-entry vehicle.
-
Experimental and Numerical Study on Heat Transfer Characteristics of Metallic Honeycomb Core Structure in Transient Thermal Shock Environments
The planar dimensions of the quartz lamp heating array were 400 mm × 450 mm, and the distance between the front row of the quartz lamps and the front surface of the specimen panel was 60mm.
-
Short-Term High-Temperature Properties of Reinforced Metal Matrix Composites
For baseline temperatures at 398°C (750°F) and all short-term high-temperature tests, radiant quartz heat lamps consisting of two Research Inc. (RI) AV 612 reflectors and an RI MICRISTAR based power controller were used to develop steady-state and short-term …
-
Techniques for Mechanical and Thermal Testing of Ti3Al/SCS-6 Metal Matrix Composites
A modifiedversion of an existing quartz lamp heating system allowstemperature control at multiple points on the specimen.
Indicates content that may require registration and/or purchase.