Products & Services

See also: Categories | Technical Articles | More Information
  • Supplier: CoorsTek

    Description: CoorsTek photomask substrates are made from high-purity synthetic quartz glass to deliver superior UV and visible light transmittance, thermal stability, electrical insulation, low birefringence, and durable chemical stability. Advanced, scalable polishing technology makes these

    • Applications: Chemical / Materials Processing
    • Features: Dielectric / Electrical Insulation, Other
    • Shape / Form: Wafer Carrier / Holder

  • Supplier: CoorsTek

    Description: CoorsTek provides high-performance, critical-duty ceramic components for Flat Panel Display (FPD) manufacturing from a range of specialized, high-purity engineered ceramics. Large-scale synthetic quartz LCD photomask substrates Etch processing components CVD deposition processing

    • Density: 3.72 to 5.91 g/cc
    • Thermal Conductivity: 5 to 31 W/m-K
    • Coeff. of Thermal Expansion (CTE): 8 to 10 µm/m-C
    • MOR / Flexural Strength: 43,511.0518071591 to 94,273.945582178 psi

  • Supplier: IRD Glass

    Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a few). Their clients

    • Size Capabilities: 0.3149608 to 20 inch
    • Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
    • Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
    • Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection

  • Description: Abrisa Technologies provides precision custom machined optical components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. 90% of Glass Fabrication requirements are unique, consequently when you

    • Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
    • Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Lapping / Polishing, Safety Coating, Screen Coating, Silvering / Metallizing
    • Applications: Architectural, Lighting, Optical / Semiconductor, Packaging (Ampules / Containers), Photomask Fabrication, Vehicular / Marine (OEM Autoglass)
    • Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing

Conduct Research Top

  • EETimes.com | Electronics Industry News for EEs & Engineering Managers
    in the development and optimization of Oasis database technology for photomask layout exchange and interchange. Focus targets video distribution with UWB chip set Focus Enhancements Inc., a video production and conversion technology developer, said it has received first silicon for its 880-Mbps
  • EETimes.com | Electronics Industry News for EEs & Engineering Managers
    startup Oasis Tooling is expected to announce next week that Aprio Technologies is the first commercial licensee of Oasis test cases and tools to assist in the development and optimization of Oasis database technology for photomask layout exchange and interchange. Focus targets video distribution

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire