-
Supplier: LJ Star
Description: Our sight glass is ready for installation on existing ANSI or DIN standard flanges. This bolt-on sight glass unit consists of a base with a raised face flange to fit standard ANSI Class 150 flange nozzles. Sizes range from 2 to 8? and all conform to ASTM standards. The glass disc,
- Thread or Flange Size: 2 to 8 inch
- Circular Diameter, Oblong Length: 1.03125 to 8.0625 inch
- Pressure Rating: 150 psi
- Connection Type: Bolt On
-
Supplier: LJ Star
Description: Borosilicate Glass to DIN 7080 with temperature ratings to 536°F (280°C)Quartz Glass with temperature ratings to 1000°F (537°C) Glass discs with wiper hole and Obround and gauge glass also available.
- Circular Diameter, Oblong Length: 2.4803163 to 9.842525 inch
- Temperature Rating: 32 to 536 F
- Window Shape: Circular
- Optical / Window: Glass
-
Supplier: MPF Products, INC.
Description: Vacuum-Optics w/ Crystalline Quartz Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible
- Circular Diameter, Oblong Length: 1.88 inch
- Window Shape: Circular
- Connection Type: Flanged
- Features: Other
-
-
Supplier: MPF Products, INC.
Description: Random Crystal Quartz (SiO2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange Vacuum-Optics w/ Crystalline Quartz Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible
- Circular Diameter, Oblong Length: 0.9 inch
- Window Shape: Circular
- Connection Type: Flanged
- Features: Other
-
Supplier: MPF Products, INC.
Description: Crystal Quartz (SiO2) Viewport, Z-Cut, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange
- Circular Diameter, Oblong Length: 0.9 inch
- Window Shape: Circular
- Connection Type: Flanged
- Features: Other
-
Supplier: MPF Products, INC.
Description: Crystal Quartz (SiO2) Viewport, Z-Cut, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange
- Circular Diameter, Oblong Length: 1.88 inch
- Window Shape: Circular
- Connection Type: Flanged
- Features: Other
-
Supplier: Tate-Jones, Inc.
Description: Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard
- Thread or Flange Size: 1 inch
- Circular Diameter, Oblong Length: 1 inch
- Temperature Rating: 1,600 F
- Window Shape: Circular
-
Supplier: SAE International
Description: injector. The piston design included four quartz windows allowing optical access into the bowl. The aim of this work was to study soot formation and oxidation during the LTC Diesel combustion process and to build a database providing soot formation and oxidation data under a set of
Find Suppliers by Category Top
More Information Top
-
Solvent‐mediated solid phase transformations of carbamazepine: Effects of simulated intestinal fluid and fasted state simulated intestinal fluid
The CFC system was modified with a quartz sight window for the Raman probe.13 Only .
-
High Pressure Gas Scintillation Drift Chambers With Wave-Shifter Readout
In the Anger camera geometry, the pressure flange houses a 2.9 cm thick quartz sight window .
-
From Polymorph Screening
to Dissolution Testing
A fluidization chamber made of glass was modified with a quartz sight window for spectroscopic analysis.
-
Establishing quantitative in‐line analysis of multiple solid‐state transformations during dehydration
In-line Raman spectra during fluidized bed drying were collected with a Raman probe through a quartz sight window .
-
In situ measurement of solvent‐mediated phase transformations during dissolution testing
…dissolution tests were conducted with a channel flow intrinsic dissolution test apparatus in which only one surface of the powder compact is in contact with the dissolution medium.21 The apparatus was modified with a quartz sight window for the Raman probe…
-
Experimental measurement of radiative heat transfer in gas‐solid suspension flow system
…rate was measured by temporarily closing the quick closing gate valve located at the top of the particle reservoir and timing the accumulation of a packed bed of solids through three 15.1 mm OD quartz sight windows mounted along the return…
-
A Technique for Torsional Testing Refractory Materials at Temperatures up to 2800 C
The specimen tem- perature was measured by a Leeds & Northrup disappearing-filament optical pyrometer, calibrated by viewing an NBS standard lamp through the quartz sight window actually employed.
-
MEASUREMENTS OF MECHANICAL PROPERTIES OF PURE AND URANIUM-LOADED GRAPHITES AT ELEVATED TEMPERATURES. Final Report for June 27, 1957 through December 15, 19...
The specimen temperature was measured by a Leeds and Horthrup disappearing-fllament optical pyrometer calibrated by viewing an HBS standard lamp through the quartz sight window actually employed; provision was made for automatic control of this temperature by a Brown "RadiOTjatic" total…
-
Measurement of the enthalpy and specific heat of a Be2 C-graphite-UC2 reactor fuel material to 1980 K
temperature measurements were adjusted for transmission and reflectance losses through the quartz sighting window .
-
Chemistry in microstructure reactors
The quartz - visual window allows the execution of photochemical gas-liquid phase-reactions.
Indicates content that may require registration and/or purchase.