-
Supplier: Accuris
Description: Standard Method of Test for SULFUR IN PETROLEUM OILS (QUARTZ-TUBE METHOD)
-
Supplier: ASTM International
Description: Method of Test for Sulfur in Petroleum Oils (Quartz-Tube Method)
-
Supplier: ASTM International
Description: Method of Test for Sulfur in Petroleum Oils (Quartz-Tube Method) (Withdrawn 1976)
-
-
Supplier: ASTM International
Description: comparable lamp method for the determination of sulfur in liquefied petroleum gas is described in Test Method D2784. For the determination of sulfur in heavier petroleum products that cannot be burned in a lamp, see the bomb method (Test Method D129) the quartz tube
-
Supplier: ASTM International
Description: This test method establishes the standard procedure for determining the percentage of volatile matter or gaseous products, exclusive of moisture vapor, in the analysis sample released by refuse-derived fuel (RDF) under specific test conditions for predicting burning characteristics.
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.195 to 0.44 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Smith-Victor Corporation
Description: power cord and sync cord, test button, ready light and optical slave for wireless triggering. Plus - the flash tubes are easily replaceable! FlashLite 110i: 110 watt-second variable power AC monolight with 60-watt quartz halogen modeling lamp. Improved FLC 300 Design: Now with
- Light Fixture Wattage: 100 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: 15-foot power cord and sync cord, test button, ready light and optical slave for wireless triggering. Plus - the flash tubes are easily replaceable! FlashLite 110i: 110 watt-second variable power AC monolight with 60-watt quartz halogen modeling lamp. Improved FLC 300 Design:
- Light Fixture Wattage: 100 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: includes a 15-foot power cord and sync cord, test button, ready light and optical slave for wireless triggering. Plus - the flash tubes are easily replaceable! FlashLite 110i: 110 watt-second variable power AC monolight with 60-watt quartz halogen modeling lamp. Improved FLC 300
- Light Fixture Wattage: 100 watts
- Application: Theatrical / Photography
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.22 to 0.55 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Watlow®
Description: With Watlow's diverse RAYMAX® radiant heater line, we have a solution for almost any application requiring radiant heat. Our capabilities cover a wide range of needs, from contamination-resistant panel heaters to fast-responding quartz tubes to rugged tubular elements and high
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C), LECO
- Shape / Form: Fabricated / Custom Shape, Foundry / Plunger Tools (Stirrer, Stopper, etc.), Rod Stock, Spout / Nozzle (Launder Pouring / Atomization)
- Features: Silica / Fused Silica, Silica / Silicate Materials, Specialty / Other, Specialty Ceramics
-
Supplier: Harper International Corporation
Description: required, a quartz container can be placed with quartz tubes extending through the holes of the applicator. Connecting gas sources to the quartz enables atmosphere control.All non-metallic and electrically non-conducting materials can be tested in temperatures ranging
- Testing and Forensic Services: Laboratory Testing, Materials Testing
- R&D Services: Machine Design, Materials Research, Modeling, Other R&D, Process Design, Systems Design
- Capabilities: Materials Engineering, Mechanical Engineering, Systems Engineering
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.66 to 1.08 kW
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Harper International Corporation
Description: to 3kW of microwave energy and can be controlled in steps of 50W. The frequency of the radiation is 2450MHz. The current aluminum container designed as a single mode applicator can reach very high temperatures. If a controlled atmosphere is required, a quartz reactor can be placed with
- Process Temperature: 600 to 1,800 C
- Application: Drying, Firing / Sintering
- Features: Other
- Heat Source: RF / Microwave / Dielectric
-
Supplier: IRD Glass
Description: sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications.
- Size Capabilities: 0.3149608 to 20 inch
- Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: 1600 square meters, and more than 1000 square meters are clean rooms for R&D and job shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
Find Suppliers by Category Top
Featured Products Top
-
durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples (read more)
Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Compression Tube Fittings Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
EXAIR’s Vortex Tubes have always provided a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Independent laboratory tests certify that EXAIR’s Vortex Tubes have also met the rigorous safety, health and environmental standards of the (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Thermal testing has proven that natural convection cooling is not adequate for today’s smaller, high power density enclosures. Heat dissipation by forced convection (fan cooling) is the most frequently used method of cooling. Forced air-cooling systems can provide heat transfer rates (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Equipment – high-temperature processing and material handling Laboratory Research – thermal analysis, material testing, and experimental processing Electronic Manufacturing (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, low-SWaP and cost-effective alternative to bulky and expensive analog quartz accelerometers and FOG (Fiber Optic Gyros), demonstrating challenging performances at a fraction of their price, size and power consumption (read more)
Browse Datasheets for Tronics Microsystems
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93033/899241746-MIT.pdf?sequence=2
32.0 mg, 0.40 mmol) were added to an oven-dried 10-mL quartz test tube that contained .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4239/JACOBSSON-DISSERTATION.pdf?sequence=1
Trimethyl- vinylsilane (1.13 g, 11.3 mmol, 1 eq.) and thioacetic acid (0.84 mL, 12 mmol, 1.1 eq.) were added to a 25 mL quartz test tube .
-
Microwave synthesis of barium titanate, strontium zirconate, and sodium indium tungstate
To perform the synthesis, a mixture of the starting compounds is pelletized, pellets are placed in a quartz test tube and covered with graphite powder, and the mixture is irradiated in a microwave oven.
-
Determination of cyanocobalamin by thermal decomposition of the cyano group using an ion‐selective electrode
The glass equipment included a quartz test tube (containing a vial where the sample was introduced) and common test tube (receiver)to receive the hydrocyanic acid from the quartz test tube where it is transformed to cyanide.
-
Record-breaking durability of quartz protecting tubes for steel teeming tested under service conditions
Heat resistance of the tested quartz tubes varied from 3 to 9 heats (which corre- sponded to the exposure to 466 and 1406 tons of molten steel, respectively).
-
A Solvothermal Approach for the Preparation of Nanostructured Carbide and Boride Ultra‐High‐Temperature Ceramics
The use of a solvothermal process for the synthesis of tantalum carbide (TaC) and lanthanum hexaboride (LaB6) powders in fused‐ quartz test tubes is reported in order to demonstrate the synthesis of these powders using thermal and chemical ignition techniques and to …
-
Promising membrane materials based on strontium titanate
The research cell was placed into a quartz test tube and the tube and plug connection place was sealed with epoxy glue.
-
Environmental Chemistry
If a minia- ture light source is used, it can be introduced into a quartz test tube (e.g., Ace Glass 13 mm OD, 100 mm long quartz tube without lip).
-
A partially mechanized system for the combustion of organic samples in a stream of oxygen with quantitative recovery of the trace elements
Subsequent refluxing with a suitable acid in a quartz test tube mounted below the burning chamber collects both the volatilized elements from the .
-
A study of bubble formation when melting glass in a vacuum
In order to obtain the required vacuum, a quartz test tube about 50 cm long and 28-30 mm In diameter was inserted through the cold end of the furnace chamber to a certain distance (usually to a stop).
Indicates content that may require registration and/or purchase.