Products/Services for Quartz Vial
-
Vials - (195 companies)Vials are small glass bottles used for storage. Vials are small glass or plastic bottles used for storage. Depending on supplier they can be supplied in amber or clear glass, plastic, with or without markings and in various configurations...Mouth TypeConnection TypeLimited Volume Inserts -
Glass Fabrication Services - (307 companies)...of a sloping edge on a glass sheet by grinding or abrasion. Vacuum heat shrinking methods are used to form glass and quartz tubing. Machine forming or bending is the fabrication of a glass shape using a process where the glass is actually heated... -
Quartz Tube and Rod - (37 companies)Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
-
Silica, Quartz, and Silicate Materials - (180 companies)How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...
-
Capillary Electrophoresis Equipment - (43 companies)...in charge, size, and hydrophobic potential. Injection into the capillary is accomplished by immersing the end of the capillary into a sample vial and applying pressure, vacuum, or voltage. Depending on the types of capillary and buffers, capillary... -
Squares - (92 companies)Squares are used to indicate, by visual comparison, whether two surfaces are perpendicular. Most products consist of a simple, fixed standard and a beam and blade with a mutual orientation of 90 degrees.
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Cores and Tubes - (40 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Washers - (1243 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
-
Crushers - (170 companies)Industrial Crushers reduce large rocks into smaller rocks, gravel, or rock dust. Crushers may be used to reduce the size, or change the form, of waste materials so they can be more easily disposed of or recycled, or to reduce the size of a solid mix of ra
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Vials in Chemical Laboratory Analysis The challenges of the chemical laboratory are complex and multi-faceted. In addition to meeting all the requirements, the material must be pure, stable, and safe. The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate. Advantages: Chemical resistance. Thermal stability. (read more)Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
SiTime Corporation
Overcome the Limitations of Quartz OCXOs Epoch OCXOs deliver 2X better holdover, 3X better ADEV and aging, 3X lower power consumption. They are shock and vibration resistant, 25X smaller than comparable quartz OCXOs and are available in any frequency between 10 to 60 MHz with +-1 ppb frequency stability over -40 to 95 C. White Paper (read more) -
Fountyl Technologies Pte. Ltd.
Precision Quartz Structural Components Long Description. Engineers in semiconductor, optics, and photonics applications often face thermal distortion, chemical corrosion, and insufficient material purity when using conventional ceramics or metal parts. These challenges lead to unstable performance, reduced equipment life, and higher maintenance risks --especially under extreme temperature or radiation conditions. Our quartz structural components deliver strong advantages through exceptional thermal stability, high chemical... (read more) -
Fountyl Technologies Pte. Ltd.
High-Purity Quartz Glass Engineers face challenges in high-temperature, high-purity, and precision applications where ordinary glass cannot withstand thermal shock, chemical corrosion, or optical demands. Standard materials often fail in semiconductor manufacturing, optical devices, and aerospace components. Quartz glass offers exceptional thermal stability, low thermal expansion, and chemical resistance. Key features include: Excellent optical transmittance from ultraviolet to infrared. High mechanical strength... (read more)Browse Glass Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride Quartz Igniter prevent short circuits caused by conductive ash. With reasonable installation methods and ignition procedures, silicon nitride ceramic ignition rods can be used safely for several years. Advantages of Silicon Nitride Igniter: - When it contact with the ash or the pipe holder, it does not create a short circuit. - Quartz Crystal igniters are 2 times more resistant to mechanical shocks than ceramic lighters. - High resistance to burning pellets. -The black quartz crystal igniter (candle, lighter... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
New Yorker Electronics Co., Inc.
KX-2 Quartz Crystal Geyer 's KX-2 crystal is designed to meet the high demands of modern medical and wearable devices. With ultra-compact dimensions of just 1.0 x 0.8 x 0.34 mm, it is one of the smallest crystals available, making it ideal for space-constrained applications like hearing aids. The KX-2 supports frequencies from 40 -100 MHz and is available in stock at 48 MHz with various load capacities. Engineered for precision and stability, the KX-2 ensures reliable timing for microcontrollers and SoCs used in... (read more)Browse Crystals Datasheets for New Yorker Electronics Co., Inc. -
Fountyl Technologies Pte. Ltd.
Quartz Structural Parts for Precision Systems In high-precision systems, material stability often defines the limits of performance. Under high temperatures, corrosive environments, or long-term operation, conventional materials tend to deform, degrade, or lose accuracy over time. Quartz structural parts are widely used to address these challenges. With an extremely low coefficient of thermal expansion, they maintain dimensional stability even under significant temperature fluctuations. This makes them especially suitable for systems where... (read more) -
Interquip Electronics Co., Ltd.
1612 miniature Quartz Resonators for Automotive High-Reliability Quartz Resonators for Automotive Applications. Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability in harsh environments (-40 C to +125 C). Key features include: Wide Frequency Range: Operates from 16MHz to 96MHz. Tight... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
SiTime Corporation
Overcome limitations of traditional quartz OCXOs MEMS OCXO delivers 2X better holdover in real-world conditions, 3X better ADEV and aging, 3X lower power, 9X smaller size, +-1 ppb stability over -40 to 95 C. (read more)Browse Oscillators Datasheets for SiTime Corporation -
Vimfun Diamond Wire Saw
Continuous Diamond Wire Cutting for Quartz When processing hard and brittle materials such as quartz glass, conventional cutting methods often face challenges like chipping, cracking, and low efficiency --especially when dealing with large-sized workpieces. The SH60-R diamond wire cutting machine is designed to address these limitations. Using a high-speed continuous diamond wire loop, it enables stable and efficient material removal while minimizing mechanical stress on the workpiece. Unlike traditional reciprocating systems... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
-
http://dspace.mit.edu/bitstream/handle/1721.1/58326/12220690-MIT.pdf?sequence=2
internal standard, an equal amount of internal standard was also transferred directly into a quartz vial .
-
Modification Of Centrifuge And Software For Determination Of Relative Permeability Curves
Fused quartz vials are used in the drainage holders.
-
Neutron activation analysis of the NIST Bovine Serum Standard Reference Material using chemical separations
Only one sample was irradiated in the wet state due to the considerable amount of difficulty in removing the wet samples from the quartz vial after irradiation.
-
Activation analysis of osmium in natural meterials and industrial products
… for 30 min.) The following procedure was there- fore applied for the preparation of standards: the standard solution of ammonium hexachloroosmate in 3N hydrochloric acid, containing 50 mg of Os per ml, was added to spectrally pure quartz in a quartz vial .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1340_web.pdf
A quartz vial with ground quartz stopper is used.
-
Challenges and successes in the use of neutron activation analysis procedures for value assignment of animal serum and bovine liver Standard Reference Materials
Irradiations in quartz vials made from high purity synthetic quartz (Suprasil AN, Heraeus, Darmstadt, Germany), with subsequent counting of the samples in these vials, were used for the serum and bovine liver samples.
-
Synthesis of Gold Glyconanoparticles: Possible Probes for the Exploration of Carbohydrate‐Mediated Self‐Recognition of Marine Sponge Cells
… 1Ǟ3)-α--fucopyranoside[10] (7; 22 mg, 43 µmol) in MeOH (1.5 mL) 1,6-hexanedithiol (66 µL, 0.43 mmol) was ad- ded and the mixture was irradiated for 2 h in a quartz vial , using a VL-50C …
-
Reactor produced 177 Lu of specific activity and purity suitable for medical applications
The samples prepared through evaporation of solutions containing a few µg or less of a target material were first measured without opening the quartz vials from the largest distance.
-
Combined biochemical separation and INAA for the determination of iron and other metals in Neuromelanin of human brain Substantia Nigra
Samples and standards were sealed in quartz vials and then neutron irradiated.
-
230Th-234U Age-Dating Uranium by Mass Spectrometry
4.3 Flat bottom quartz vials , approximately 1 cm diameter x 8 cm tall.
Indicates content that may require registration and/or purchase.