-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The
- Design Units: Metric
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and
- Design Units: Metric
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to
- Features: Quick Coupler
- Quick Coupler Valving: Single Shut-Off
- Material: Stainless Steel
-
-
Supplier: Beswick Engineering Co., Inc.
Description: External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to
- Features: Quick Coupler
- Quick Coupler Valving: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. - Features: Quick Coupler
-
Supplier: Kuriyama of America, Inc.
Description: QM MULTI-COUPLING DN 10 to 19 3/8" to 3/4" WP 250 bar 3625 PSI ARGUS multi-couplings, which consist of a fixed and a mobile part, are developed following the specific needs of the user. The multi-connection plates are obtained from an anodized aluminum block as standard, and
- Material: Aluminum
-
Supplier: CEJN Industrial Corporation
Description: and EN 983. Series 300 Vented Safety is also available in Standard, Soft-Line and Multi-Link versions.
- English Size: 0.25 to 0.5 inch
- Metric Size: 6.300000000000001 to 13 mm
- Features: Coupling, Hose Fitting, Nipple, Pneumatic Fitting, Quick Coupler, Threaded
- Design Units: English, Metric
-
Supplier: Pneumadyne, Inc.
Description: Tube Connector with multi-bore or multi-color ribbon tubing provides a cost effective method of routing multi-tubing and eliminates the need for spiral wrap or jacketing. The Ribbon Tube Connector consists of two black anodized aluminum retaining bars each containing four (4)
- English Size: 0.0625 inch
- Material: Aluminum, Brass/Bronze
- Features: Barbed, Coupling, Push-to-Connect / Push-On, Quick Coupler
- Design Units: English
-
Supplier: Pneumadyne, Inc.
Description: Tube Connector with multi-bore or multi-color ribbon tubing provides a cost effective method of routing multi-tubing and eliminates the need for spiral wrap or jacketing. The Ribbon Tube Connector consists of two black anodized aluminum retaining bars each containing four (4)
- English Size: 0.17 inch
- Material: Aluminum, Brass/Bronze
- Features: Barbed, Coupling, Push-to-Connect / Push-On, Quick Coupler
- Design Units: English
-
Supplier: Technic, Inc.
Description: pump with valving, flexible piping and self closing quick disconnect fittings and stripping process timer. Automatic Electroless Nickel Controller Nickel concentration monitoring and metering pump unit used to automatically add electroless nickel makeup component as required.
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
Find Suppliers by Category Top
Featured Products Top
-
flow and operating pressure Threaded quick disconnect fittings allow for easy deployment in a variety of applications The 8" HS Series pump significantly advances hydraulic submersible pump technology. With its larger flow rates, excellent solids handling (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
PotCon®, DuctorSeal®, StudSeal™, and CircuitSeal™ to maintain vacuum integrity while transmitting power, signal, and data through chamber walls. These solutions offer a wide range of design flexibility, including high-density wire harness packages, in-line quick disconnects (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-house design and manufacturing capabilities, ensuring faster lead times. Simplified Installation Engineered for easy groove fitting and seamless integration into your assemblies. Quick Connect/Disconnect CEFIL’AIR® inflatable seals offer (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc. -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
an upgrade. Lowell pipeline tools have innovative features like Bolt-Thru configuration and multi-angle flexible handles. With these tools, there is no hassle while completing tasks. Whether you’re performing water, oil, or gas pipeline work, we’ve (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
CUPOLA Environmental Control System
Plumbing: hard lines, flex lines , tees and unions Self Sealing Quick Disconnects (SSQD) Threaded Fluid Fitting (Gamah Fitting). … of the Cupola. a) The Cupola Passive Thermal Control relies on: - Envelopes of multi layer insulation blankets …
-
Multiple-Chamber Steady-State Gas Emission Detection from Dairy Manure Slurry
… on trial over two days; each chamber’s headspace gas sampled every 20 minutes for 24 hours) Multiple gases monitored accurately, rapidly and simultaneously from each treatment source ( multi - gas photoacoustic instrumentation; 108 … … for each trial evaluation ( quick - disconnecting flux chamber from lid … Each flux chamber was a glass jar (3.8 L; 1 gallon) equipped with a Teflon™- lined lid with sweep air design consisting of two inlet barbed fittings for 0.64 cm (1/4 in.) inside diameter tubing and one barbed fitting for …
-
Hydroelectric plants
… area of the ÜNB at supreme level and the mutual assistance in the case of current interruptions . In this objective, must previous high - voltage lines be replaced alone in Germany to probably 2015 more and more with 220 kVs with such with 380 kVs and new lines be additionally built at least 850 kms. … impressive development of the European current market under overcoming of national limits, the rapid reactions to disorders … Today in particular the German power supply before a clear system change stands (s. a. chapter 17 …
-
Commercial vehicle technology
Through interruption of the current supply to the solenoid valve, the running throttle closes and the needle is pushed back through the resulting pressure in the driving space again on its seat with which the injection is terminated. … the sealed seat of the nozzle required for control are returned through a line in the tank … Through that the desired injection pressure of up to 1600 bar is always available by the Common-Rail, the diesel fuel can become atomized finer with this system specifically metered and the injecting beginning freely selected independently of the cam form. Furthermore, there is a possibility of the multiple injection through the very quickly switching solenoid valve.
-
Corrosion of the iron Telegraphen‐ and telephone supports
… district Radolfzell e.g. where because of the cold climate through generally without interruption , muijten becomes until … Low web incisions or which to complicate the rapid trigger of the flue gases or a Durchluftung … So, play, e.g., the regelmafiig very strong corrosion appearances on the pipe and Quertragern the deeply in that Gelande of eingesehnittenen railway line between Altenbeken and Neuenbeken more remote … … tunnel by Ron heath and on many others positions of our … In the Pica valley, in the to play the haufig mist, the appearance upright in speech also …
-
‘Intelligent’ Fluid Couplings Communicate Critical Device and Process Data - Nasa Tech Briefs :: Medical Design Briefs
Devices with multi -port readers still need coupling bodies to connect to coupling inserts, but these bodies … Today, intelligent quick - disconnect couplings come in many sizes and configurations capable of fitting into medical applications. These include subminiature couplings used with surgical irrigation lines and non-spill designs that ensure drip-free …
-
Coupling Insert Six Line Female Acetal 3mm ID Tube from Cole-Parmer
Quick - Disconnect Fittings > Multi -Tube Connectors Coupling Insert, Six- Line , Female, Acetal, 3mm ID Tube .
-
04.07.11 -- Cedars-Sinai Begins Certification To Implant SynCardia's Total Artificial Heart
Colder Products Company has been designing and manufacturing quick disconnect couplings, fittings , and connectors since 1978. … diverse range of markets and applications, Colder offers more than 7,000 product line items, in addition … … including ceramic filtered d-sub-miniature connectors, filtered adapters, bandpass filters, and discreet multi -stage custom component …
-
BANKMAGAZIN-year 2010
… in favor of the cohesion of the team that the value was placed much on direct personal … Contact persons and specialists of all regions were available instead of rolling problems in endless E-mail loops in five specific ebbing-dedicated lines permanently to clarify questions so quickly like possibly. The separation of global databases, global software and global relationships to IT providers represented The KUNDEN IN …
-
Wrong time-Report 2009
Socially highly competently in the adaptation to different cultures can be them everywhere without arriving somewhere (Ducki 2003a, Rapid 2008, ramming PAS 2004). The context between mobility and health is diverse and is influenced by many different factors: The reason … By weekly or seasonal mobility forms, the consequences in the main through the spatial separation of the narrowest caregivers are created for in particular the family.
Indicates content that may require registration and/or purchase.