-
Supplier: Radwell International
Description: BUSHING, QUICK DISCONNECT, SHAFT HUB, SIZE 5, 1.1250IN BORE, 2.6875IN FLG OD, 1.2500IN LTB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Elliott Manufacturing Co., LLC
Description: quick disconnect versions to fit rigid rod and flexible shafting.
- Length: 11.75 inch
- Units: English
-
Supplier: Ogura Industrial Corp.
Description: QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILDUP An efficiently etched oil path on the
- Torque Rating: 3,688 Ft-lbs
- Power: 0.14742424233931 HP
- Rotational Speed: 1,400 rpm
- Operating Voltage: 24 volts
-
-
Supplier: Union Process, Inc.
Description: be made explosion-proof. Model 01-HD/01-HDDM A special 01-HD/01-HDDM combination system is available. In minutes, the RPM of the shaft can be changed from slower 01-HD mode to higher 01-HDDM mode and vice versa. Simply release the belt guard (equipped with quick disconnects),
-
Supplier: Ameridrives Couplings
Description: The SL and SF Series spindles are designed for medium duty mill applications and auxiliary equipment. Quick or frequent disconnection, and some of the advance design technology incorporated into more expensive type spindles, are made available in these series. SL Series Spindle The SL Spindle
Find Suppliers by Category Top
Featured Products Top
-
Bolt-Tightening Design: Quick installation and disassembly without special tools Shaft Protection: No pressing or heating means no surface damage or (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Precision Connection: Stainless Steel Split Shaft Couplings Engineered for critical power transmission in demanding environments (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Compatibility: Designed for integration with modern servo drives, stepper systems, and precision encoders, these couplings are available in standard sizes matching common shaft dimensions. Material options include engineered polymers for general applications and specialized (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
stainless, or 4130 steel shanks Full stainless available Various series Shaft Coupling Clamps Multipurpose coupling element (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
misalignment compensation while maintaining high efficiency and reliability. These couplings are engineered to deliver smooth torque transfer in applications where shaft alignment cannot be perfectly maintained, reducing stress on connected equipment and extending system life. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
The main functions of quick connectors include convenience, speed, safety, reliability, and cost reduction. In the industrial field, quick couplings can be easily disassembled and connected, improving work efficiency and productivity. Compared with traditional threaded connections and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Assembly includes: Ball screw shaft (finished ends for standard THK support units) Nut bracket Support units Housings Coupling (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
coupling that are fully machined to suit the driving and driven components. These can be to suit either shaft to shaft, flange (flywheel) to shaft or even flange to flange connections. Getting the most out of your equipment will demand (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Subsea Oil Loading System for Tankers
In the winch drum the hose is connected to the hollow shaft by a quick - disconnecting coupling .
-
http://etd.auburn.edu/bitstream/handle/10415/230/WHIGHAM_JARED_54.pdf?sequence=1
The bolts contained a ¼-in. hollow shaft with a quick - disconnect coupling .
-
PFP solution stabilization
… the a g i t a t o r over a chain and sprocket assembly with a one-to-one gear r a t i o . the agitator shaft with a slide coupling t o allow quick disconnection for ease of maintenance …
-
Dielectric Resonator for K a -Band Pulsed EPR Measurements at Cryogenic Temperatures: Probehead Construction and Applications
The thin wall s.s. WR28 waveguide and two s.s. MDC Vacuum ‘‘ quick disconnects ’’ (one for sample rod access and the other one for the drive shaft of the coupling control) are hard soldered onto the flange cover.
-
Edubot: a reconfigurable kit for control education. I. Mechanical design
Rubber O-rings were used to couple the encoder to the Motorized Joint output shaft to both absorb shaft misalignment and provide for quick disconnect for the encoders.
-
Universal Joints and Driveshafts
Operating area for power take-off shaft on tractor with safety shield on the implement.a Side view,b plan view,c driveshaft quick disconnect couplings .
Indicates content that may require registration and/or purchase.