Products & Services

See also: Categories | Featured Products | More Information
  • Description: increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weatheright with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with a

    • Type: Battery Cabinet

  • Description: sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. Enclosures have provisions for mounting a

    • Type: Electronic and Instrument Enclosures, Rack Enclosures
    • NEMA Rating: NEMA / IP Enclosures

  • Description: increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a slotted

    • Type: Electronic and Instrument Enclosures
    • NEMA Rating: NEMA / IP Enclosures

  • Description: removable center post is an integral part of the three-point latching system and provides increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. Pole or wall mounted enclosures have welded stiffener plates to

    • Type: Electronic and Instrument Enclosures
    • NEMA Rating: NEMA / IP Enclosures

  • Description: 3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The very low moisture vapor transmission rate makes these tapes a good sealant The acrylic adhesive, combined with the

    • Width: 0.5 to 3 inches
    • Peel Strength / Adhesion: 2.9375 lbs/in
    • Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
    • Adhesive: Acrylic

  • Description: Cambridge Polymer Group can aid in many areas of process development, from initial R&D and formulation, through regulatory testing, product support and marketing and failure analysis. If your product is not meeting requirements, we can help you reformulate to match specific properties and

    • Materials Processed: Abrasives, Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Plastics, Pulp & Paper, Semiconductor Materials, Textiles, Wood Products
    • Chemicals Processed: Alcohols, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Foods / Beverages, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
    • Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
    • Services Offered: Inspection & Analytical Testing, Process Development Services, Process Optimization, Research and Development, Technology & Licensing, Training / Consulting

  • Description: Cambridge Polymer Group can aid in many areas of process development, from initial R&D and formulation, through regulatory testing, product support and marketing and failure analysis. If your product is not meeting requirements, we can help you reformulate to match specific properties and

    • Materials Processing Expertise: Abrasives, Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Foods / Beverages, Plastics, Pulp and Paper, Textiles, Wafers / Semiconductor Materials, Wood Products
    • Chemicals Processing Expertise: Alcohols, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents, Solvents
    • Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing, Training / Consulting
    • Product Forms: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders

  • Description: NEI Corporation has created a solid foundation in the emerging field of nanotechnology, driven by an experienced management team and group of world-class scientists, to build a strong manufacturing and R&D infrastructure. NEI specializes in bridging the gap between nanoscale science and our

    • Capacity (Mass Basis): 2.205 to 1,102.5 lbs
    • Capacity (Volume Basis): 0.1336805462721843 to 66.84027313609214 cubic feet
    • Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Glass, Metals / Elements, Non-ferrous, Textiles, Wood Products
    • Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders, Waste / Scrap


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Physicochimique and electrochimique study of the protection of a carbon steel by the monofluorophosphates. II. Influence of the application of a layer of paint...
    …in the event of the post-treatment by K2PO3F, it would seem that a stabilization is assisted during 45 premieres h of immersion h, and at the clogging of the rev6tement entrainant the increase of R ~ observ6e in pr6sence of paint . .... 0.545+-50.6•7400•60•0.4•6700•60-+50.7+-0.18300-+800 230+-31.4•4200•45-+51,1•3800•25•1.3•5000+-500 520•2.3•3300•35-+31.3•2800•17•1,9•3000• 1018•3.4•2600-+30035+-31.7•2400•14•2.3•1600-+200 20--900•tO030•2.7+_0.52300-+200--850+-100 45--500•30+-36.2•2000•--700•100 .
  • Ultrafiltration All to know on Ultrafiltration | Techniques of the Ingénieur
    Membranes of nanofiltration semipermeable AUDINOS ( R. )-Membrane. .... Manufacture of the cheese molten Article archived | 10 sept. 2000 | ref: f6310. .... compounds and thereby mechanisms of clogging close of those observed in ultrafiltration... .... Protection and decoration by paint Article archived | 10 1999 | Junes ref: m1505 .
  • Cold curation of pristine astromaterials: Insights from the Tagish Lake meteorite
    The sources of volatile contaminants in clean rooms and glove boxes are reasonably well known, and include filters, sealants , O-rings, paints , adhesives, tiles, and packaging material, as well as laboratory consumables, such as garments, gloves, tape, cleaners, and reagents (Sun et … E., Spalding R., MacRae N. D., Hoffman E. L., Mittlefehldt D. W., Wacker J. F., Bird J. A., Campbell M. D., Carpenter R., Gingerich H., Glatiotis M., Greiner E., Mazur M. J., McCausland P. J., Plotkin H., and Mazur T. R . 2000 .
  • The influence of maternal exposure to volatile organic compounds on the cytokine secretion profile of neonatal T cells
    However, it is also used as a general solvent for rubber coatings, glues, sealants , polishes, and silicones. .... small, vol- atile polycyclic aromatic hydrocarbon (PAH), is used as a solvent in paintings and is a .... Herbarth O, Diez U, Fritz G, Rehwagen M, Kroessner T, Borte M, Wetzig H, Lehmann I, Mu¨ller A, Metzner G, Richter M, Schulz R . 2000 .
  • Handbook of Industrial Surfactants Volume 1 and 2
    Hedipin- R / 2000 G [Dr. W. Kolb AG]. .... Surfactant, detergent, emulsifier, wetting agent for emulsion polymerization, industrial cleaning, cosmetics, textiles, laundry, paints Properties: Powd.; dens. .... pkg. plastics, textiles, food-contact applics.; release agent, binder, lubricant, defoamer, protective coating, antidusting agent, sealant , polish- .