-
Supplier: Husky Technologies™
Description: The latest generation of Husky's well-known platform features numerous technology enhancements to support demanding requirements. An extremely flexible manufacturing platform converts a wide range of raw material to deliver products serving diverse market needs, including industrial pails, thin
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 359.68 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
- Clamping Force: 28.1 tons
- Machine Type: Injection Molding
- Orientation: Vertical
-
-
Supplier: ARBURG
Description: The alternative for challenging tasks. With servo-electric three-station rotary table, different rotating sequences and a large mould mounting surface.
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 224.8 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 56 tons
- Stroke: 11 inch
- Daylight / Opening: 24.8 inch
- Shot Size: 0.1375 to 0.375 lbs
-
Supplier: Milacron LLC
Description: For Demanding High-Performance Applications Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of Injection Molding Machines. High performance
- Clamping Force: 449.6 to 505.8 tons
- Stroke: 39.4 inch
- Daylight / Opening: 55.9 inch
- Shot Size: 3.39375 to 5.2875 lbs
-
Supplier: Milacron LLC
Description: Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers
- Stroke: 39.37 inch
- Daylight / Opening: 78.74 inch
- Shot Size: 38 to 195 lbs
- Actuation: Electric
-
Supplier: Milacron LLC
Description: Maximized for Large Part Production MAXIMA MG Series machines bring you production in a reduced footprint, using 10% to 20% less floor space than comparable machines. MAXIMA MG's efficient use of floor space brings more profit per square foot. MAXIMA MG machines can be
- Clamping Force: 3,950 tons
- Stroke: 133.8 inch
- Daylight / Opening: 165.4 inch
- Shot Size: 25.8125 lbs
Find Suppliers by Category Top
Featured Products Top
-
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
The GESTICA control system brings machine technology and intelligent software together to make injection molding more intuitive, reliable and efficient. Developed and manufactured by ARBURG, GESTICA provides intuitive operation, integrates robotic (read more)
Browse Manufacturing Execution System Software (MES) Datasheets for ARBURG -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG -
ARBURG provides tailored injection molding solutions for the evolving mobility industry, supporting the production of interior, exterior, engine-compartment and e (read more)
Browse Molding Machines Datasheets for ARBURG -
The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
in electric injection molding. We developed TREND with one clear goal- put our customers’ needs first. The result is a completely reimagined machine platform that combines proven ARBURG quality with simplified operation, faster setup, and easier (read more)
Browse Molding Machines Datasheets for ARBURG -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
, sometimes a designated brand material is required by customers in injection molding production. In this stage, RPWORLD could support your tooling and injection molding production. RPWORLD engineering experts provide in-depth DFM analysis before mass production to optimize part (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape of the desired part. Subsequent (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd
More Information Top
-
Over a method for recognition of type and medical Beeinflussbarkeit of posttraumatischer cerebraler disorders
The exposure of atropine was investigated the rabbit on ll. atropine. sulf. intravenSs was administered in form of a duration infusion by means of injection machine .
-
Peri‐implant bone formation and surface characteristics of rough surface zirconia implants manufactured by powder injection molding technique in rabbit tibiae
Abstract Objective To evaluate osseointegration in rabbit tibiae and to investigate surface characteristics of novel zirconia implants made by powder injection molding (PIM) technique, using molds with and without roughened inner surfaces. … received three types of external hex implants with identical geometry on the tibiae: machined titanium implants, PIM …
-
Peri-implant bone formation and surface characteristics of rough surface zirconia implants manufactured by powder injection molding technique in rabbit tibiae.
To evaluate osseointegration in rabbit tibiae and to investigate surface characteristics of novel zirconia implants made by powder injection molding (PIM) technique, using molds with and without roughened inner surfaces. … received three types of external hex implants with identical geometry on the tibiae: machined titanium implants, PIM …
-
Biomaterials for dental implants: current and future trends
… a filler phase, is eliminated during the first debinding stage by immersing the injected part in a … … preparing rough surface Zirconia dental implants and showed promising results in an in vivo rabbit experiment [338]. The same group evaluated the osseointegration in rabbit tibiae and investigated surface characteristics of novel Zirconia im- plants made by PIM technique, using molds with and without roughened inner surfaces, comparing the results with those obtained using a machined Titanium implants.
-
Peri‐implant bone formations around (Ti,Zr)O 2 ‐coated zirconia implants with different surface roughness
… 2009, 2012, Aboushelib et al. 2011), to increase the surface rough- ness of machined zirconia implants with … In a previous study (Park et al. 2012), the novel roughening surface technique known as powder injection moulding (PIM) was introduced for zirconia dental implants and showed promising results in an in vivo rabbit experiment.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… snore_V|4 bed_down_V|1 get_up_V|4 uprise_V|2 alarm_clock_N|2 fall_asleep_V|1 heart_rate_N|3 cancer_cell_N|3 rust_N|3 ulcerated_J|1 gum_N|7 chloroform_V|1 herbal_J|2 injection _N|3 renovate_V|3 freshen_V|2 … … slipcover_N|1 upgrade_V|4 personnel_N|3 recondition_V|1 emend_V|1 aggravate_V|2 go_to_pot_V|1 sour_V|2 unoccupied_J|4 dissociate_V|2 hydrogen_ion_N|1 venison_N|1 corn_smut_N|1 mold _V|4 dehydrate_V|4 sweating_N|1 … … sensitize_V|5 inure_V|1 habituate_V|1 corrode_V|2 terrace_N|4 ravine_N|1 mountainside_N|2 weathered_J|2 hut_N|5 regularize_V|1 tidy_N|1 mess_V|1 algeria_N|1 chronologically_R|2 chronologize_V|1 straighten_V|2 rearrange_V|2 recode_V|1 restructure_V|2 reshuffle_V|2 randomize_V|1 serialize_V|1 peroxide_V|1 unnaturally_R|3 blond_J|2 bleached_J|2 wash_out_V|5 washing_ machine _N|5 whiten_V|1 blacken_V|4 discolor_V|3 … … overboil_V|1 medicinal_J|1 overcook_V|1 jug_N|2 rabbit _N|7 seethe_V|3 cook_out_V|1 fry_N|1 …
-
In vivo response to HA‐polyhydroxybutyrate/polyhydroxyvalerate composite
They were obtained by mixing 40% by volume of hydroxyapatite synthetic powder (average grain size about 2 µm) with polyhydroxybu- tyrate/polyhydroxyvalerate polymers (9 : 1 ratio, respec- tively), which was then injection - moulded and machined . … anaesthetic) into drilled 2.4-mm-diameter holes of fully matured condyles of New Zealand white rabbits .
-
Hydrogeochemical and stream-sediment reconnaissance program at LLL
To minimize con tamination, rabbits are injection - molded from high-purity linear polyethylene. A machine -readable code on the waist ring of each capsule permits automated sample identification.
-
History of commercial polymer alloys and blends (from a perspective of the patent literature)
The rotational molding of polymers has its origin in a splash molding techniques used by the Dutch since the early 1800sto mold hollow chocolate menageries: rabbits , roosters, bears, etc. In 1872 for forming NC-products the Hyatt broth- ers adopted the injection molding machine , originally developed for molding metal parts (24).
-
Comparison of the long-term effects on rabbit bone defects between Tetrabone® and β-tricalcium phosphate granules implantation
… long-term effects of the implantation of TetraboneÒ and b-TCP granules on rabbit bone defects, especially … In brief, 60 % a-TCP compound and injection molds in the shape of 1-mm tetrapods were pre- pared. a-TCP compounds were molded using an injection- molding machine (J35AD; Japan Steel Works, Tokyo, Japan).
Indicates content that may require registration and/or purchase.