-
Supplier: Accuris
Description: Optimization of Rack and Pinion for Offshore Jack-Up Applications
-
Supplier: Accuris
Description: Predicting Life on Through Hardened Steel Rack and Pinion for Jacking Applications in the Offshore Industry
-
Supplier: Andantex USA, Inc.
Description: The Rack Jack range of products from WMH-Herion provides simple, cost effective lifting or precise positioning of loads from 180 – 1800 Lbs. Rack Jacks come in 3 sizes and are available with one or two pushers (racks). Based on the simple mechanical principle of
-
-
Supplier: Accuris
Description: Ships and marine technology - Jacking system appliances on self-elevating unit - Rack pinion leg fixation system
-
Supplier: Accuris
Description: Ships and marine technology \x97 Jacking system appliances on self-elevating unit \x97 Rack pinion leg fixation system
-
Supplier: RMD Kwikform Ltd
Description: time on multi-floor builds. Eliminates the need to lay down form for cleaning and enables cores to be constructed in advance. Fast rack and pinion pull back mechanism. SAFER Self-contained working levels for economical core forming. No tripping hazard on working platform - the decking
-
Supplier: National Oilwell Varco
Description: consists of a set of simultaneously operated units, allowing lifting and lowering of jack-up type platforms. NOV jacking units are fitted pairs on each side of a double rack or two single racks welded to the leg chord of the rig. The jacking unit can also be mounted in a single
Find Suppliers by Category Top
More Information Top
-
Verin All to know on Verin | Techniques of the Ingénieur
The rotary cylinders 1-cylinder at rack pallet; 2- cylinder pinion rack ; 3-cylinder pinion double...
-
Offshore wind farm construction platform jack-up control system
The ordinary ones are the electrically or hydraulically driven rack - pinion jack -up system (Fig. 2) and the hydraulically driven jack-up system (Fig. 3).
Indicates content that may require registration and/or purchase.