Products/Services for Rad Robot Batteries
-
Batteries - (1829 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two...Battery TypePrimary BatteriesLithium Primary Batteries -
Robots - (1075 companies)Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types... -
Robot Software - (142 companies)Robot Software is used for programming robots to insturt the device to perform certain autonomous tasks. Robot software is used for programming robots to instruct the device to perform certain autonomous tasks. Specifically, it is the coded commands...
-
Exoskeletons and Wearable Robotics - (11 companies)...of-use. AC Power/Tethered: The robot is powered by AC voltage and tethered by a power cord. Battery Powered: The robot is powered by a battery. Fuel Cell: The robot is powered by a fuel cell. Related Information. Engineering360 --Study: Exoskeletons...
-
Robot Repair Services - (27 companies)Robot repair services provide maintenance and repair for robots and robotic components. Industrial robots are commonplace in today 's manufacturing environment. They serve one of two functions: bringing the part to the process --pick and place...
-
Robotic Tool Changers - (72 companies)Robotic tool changers attach various working tools to the end of a robots arm. Description. Robotic tool changers attach tools to the ends of robotic arms. By providing a high degree of repeatability for millions of cycles at rated loads, robotic...
-
Robotic Deburring Tools - (19 companies)Robotic deburring tools are robotic end-effectors for removing burrs, flashing, and other unwanted edge properties caused by cutting or machining. In metal working and metal forming, it is common to have excess material protruding or sticking out...
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...
-
Battery Holders - (202 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders...
-
Lithium Batteries - (564 companies)Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries. Lithium batteries are produced as either primary (disposable) or secondary (rechargeable) batteries. All batteries have positive...
Product News
-
Teledyne DALSA
Introducing the Rad-icon 2329HS Teledyne DALSA 's Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here's what makes the Rad-icon 2329HS stand out: High-Resolution for ultimate precision and accuracy. 10X Faster Framerate: Experience lightning-fast image capture compared to our previous Rad-icon 2329 detector, enhancing efficiency and productivity. 3X Higher... (read more)Browse Radiation Detectors Datasheets for Teledyne DALSA -
SICK
Powering Safer Battery Production Battery systems are the backbone of our electrified future --from EVs to grid storage. But building them safely? That 's a high-stakes challenge. Automated battery production lines must meet all the usual safety requirements, but the stakes are much higher when you 're dealing with partially charged cells. As Ulrich Hochrein, Head of Safety Engineering at EDAG Production Solutions, explained, "Errors in the production technology can be far more critical because the battery cells or battery... (read more)Browse Inductive Proximity Sensors Datasheets for SICK -
ABB Measurement & Analytics
Meeting the need for battery power . That's why it's vital to automate quality control and most aspects of production throughout with precision robotics to ensure safety, consistency, and productivity. Accurately measuring and monitoring the movement of very thin, fast-moving coated metal foils presents specific challenges. Precision control and consistency of flatness and tension, for example, are essential to avoid the slightest component distortion, which can negatively impact battery performance, reliability, and safety. This can... (read more)Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
LEMO USA, Inc.
High-Power Connectors for UxV & Robotics autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles - essentially any system with electrical motors, batteries and inverters where high torque may... (read more) -
FAULHABER MICROMO
Light Weight Bomb Disposal Robot Hot Wheels. High-torque, compact motors and rugged design create economical, light-weight bomb-disposal robot. In a world in which an abandoned suitcase, a box, or even a pile of rubble can conceal an improvised explosive device (IED), bomb-disposal robots have become essential. Many units in the field bristle with cameras, feedback devices, and processors. Such sophisticated robots offer a significant amount of capability and autonomy but increasing complexity also drives up weight, size... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
ElectroCraft
Motors for Robots ElectroCraft continues to develop innovative solutions for a wide range of robotic applications. From traction and steering systems for mobile robots to joint positioning and electric gripper control for robotic arms, ElectroCraft offers a variety of customized motors, drives, gearing and mechanical actuator solutions to satisfy your system requirements. Robotics Applications. Agricultural Robots. Robotic Mowers. Surgical Robots. Inspection Robots. Military Robots. Domestic Service Robots... (read more)Browse Robots Datasheets for ElectroCraft -
Green Cubes Technology
Not just another battery; a revolutionary solution A Game-Changing Innovation. The 48V Industrial Swappable Battery is not just another battery; it is a revolutionary solution designed to provide fast and hot-swapping capabilities for a variety of applications, including mobile workstations and industrial mobile robots. This innovation ensures that users experience minimal downtime, significantly enhancing operational efficiency. Key Features of the 48V Industrial Swappable Battery. Lithium Iron Phosphate (LFP) Technology: This is the safest... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Mid-Mountain Materials, Inc.
Why Insulating Lithium Batteries Matters Insulating Lithium Batteries with Coated Fabric Insulation. Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid systems. Their growing energy density and compact design produce significant heat and electrical stresses that, without effective insulation, can reduce performance, shorten service life, and trigger failure. Coated fabric insulation offers a thin, flexible, and durable material solution that helps regulate temperature and preserve... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Hypersen Technologies Co., Ltd.
6-Axis Force-Torque Sensing for Robotic Control Product Overview. The HPS-FT080-60 measures six force and torque components: Fx, Fy, Fz, Mx, My, and Mz. It provides feedback for industrial robots, collaborative robots, and automated equipment performing tasks that require controlled contact with workpieces. A high-performance processor and 24-bit ADC support signal acquisition, while low zero drift and temperature drift help maintain measurement stability. Key Features. Simultaneous measurement of three force and three torque components... (read more)Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen Technologies Co., Ltd.
6-Axis Force/Torque Sensing for Robot Control Product Overview. The HPS-FT080-20 measures six force and torque components: Fx, Fy, Fz, Mx, My, and Mz. It provides feedback for industrial robots, collaborative robots, and automated equipment performing tasks that require controlled contact with workpieces. A high-performance processor and 24-bit ADC support signal acquisition, while low zero drift and temperature drift help maintain measurement stability. Key Features. Simultaneous measurement of three force and three torque components... (read more)Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
-
Sensors for the process and factory automation
Sensor, internal internal sensor sensor, that "on board" the articulated position determines battery charging state properties like, e.g., temperature (voltage), wheel encoder, and likes by a mobile robot .
-
Manual robotics
… the state sizes of the robot themselves measure (for example position sensors wheel -Encoder, force sensors, gyros, compass) position and orientation of the robot itself measurement of the battery stand temperature in the … … current and voltage values of motors position of individual …
-
Manual robotics
… sensors is distinguished 3 main categories thereby: the state sizes of the robot itself − measure (for example position sensors wheel -Encoder, force sensors, gyros, compass) position and orientation of the robot itself − measurement of the battery stand − temperature in …
-
Advances in Manufacturing Science and Engineering
The overall performance indicators of the traversal robot as follows: Appearance: cylindrical; Platform diameter: 44CM; Tread: 27CM; High: 8CM; Weight … … 5kg; Maximum straight-ahead speed: 0.4m/s; Maximum angular velocity: 1.8 rad /s; Situ-rotation; Motor: DC motor; Battery : lithium battery.
-
Autonomous Mobile systems 2005
The development of suitable approaches by it still is complicated that just by running robots in comparison with conventional wheel and kettengetriebenen systems the resources upright for disposal restricted … … performance capability is an essential criterion for the mobility of a run robot . By the robot weight, batteries represent currently in particular an essential factor.
-
Sensors for the process and factory automation
Internal sensors (internal sensor) the internal states of a robot sense joints move like, e.g., position and orientation of the robot arm and of end effectors speeds with that Innentemperatur, battery stand by autonomous mobile robots , motor current, forces and moments. Examples are and other also Gyroskope, wheel encoder, inclination and acceleration sensors.
-
STRIDE: A Highly Maneuverable and Non-Tethered Water Strider Robot
The forward speed of the robot is measured to be 8.7 cm/s, and the rotational speed is 0.8 rad /s. Battery life- time is around 10 minutes at the maximum speed using a 60 mAhr battery.
-
Electrical machines and drives
The drive for the four wheels of a small autonomous robot vehicle must with ever to take a permanentmagneterregten direct current motor with a gear stage at the output place. … is generated over a pulsweitenmodulierte DC voltage (chopper) of a 48 V board battery (UB = 48 V …
-
Robots learn to play football: Autonomous robots
Batteries set the required energy for disposal, but must be changed because of the limited storage capacity … As sensor, the omnidirectional camera serves the robot by the incremental encodern that measure the rotating speeds of wheels in the first place.
-
Technology development for the radiation hardening of robots
… using shielding, power reset functions, and proper duty cycles -- will be applied where rad -hard devices are … For example, batteries for the robot will be positioned to shield the sensitive areas of the robot from radiation.
Indicates content that may require registration and/or purchase.