Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Demag Cranes & Components
Description: Applications Wherever you use radio control systems to control cranes, hoists, machinery and installations, you benefit from much greater flexibility than with wire-connected controls. Benefits Impact and temperature-resistant housing design Integrated impact protection
- Number of Transmitters: 0
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Application: Crane / Materials Handling
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features.
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Supplier: Conductix-Wampfler
Description: The L10 Series Radio Remote Control is a 2-speed transmitter with eight buttons for control of 3-4 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or two transmitters, four batteries, strap, legend sheet for each transmitter, spare key,
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
-
Supplier: Conductix-Wampfler
Description: The L12 Series Radio Remote Control is a 2-speed transmitter with twelve buttons for control of up to 5 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or two transmitters, four batteries, strap, legend sheet for each transmitter, spare
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Conductix-Wampfler
Description: The L40 Series is a “belly box” style transmitter unit with internal antenna, 5-speeds, and dual joystick. Up to 8 motions using A/B switches. All L-Series radios have FM transmitters, FCC 310-320 Mhz - AC receivers only. Each kit includes the receiver and one or two
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon is proud to introduce the latest addition to its Magnetek® brand of radio remote control solutions: the ZLTX Radio Remote Controls. Now available for pre-order, ZLTX transmitters are designed to deliver the comfort of a handheld transmitter
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Larson Electronics LLC
Description: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®Series4200 represents the latest generation of stationary radios for both civil and military air traffic control. Possible applications range from small airport emergency systems requiring only a few radio channels to countrywide communications systems with several
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx Model RTR-RMI ScadaLynx Radio is a high speed transparent radio modem design specifically to fit the needs of SCADA, data telemetry and control applications. It can be used to poll and control remote stations and to share data in wide area networks.
- Output Power: 36.98970004336019 dBm
- Operating Temperature: -30 to 60 C
- Supply Voltage: 10 to 16 volts
- Supply Current: 2,000 mA
-
Supplier: TE Connectivity
Description: Module Product Type : Remote Control Signal Characteristics Interface Data Rate (KBP) : 2.4 - 28.8 RF Data Rate (KBP) : 2.4 - 28.8 Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Temperature: -40 to 85 C
-
Supplier: Rohde & Schwarz USA, Inc.
Description: data memory in a single unit Collected information written directly to the receiver’s built-in SD card Offline analysis of data recording during monitoring Efficient operation via remote control Full remote control via LAN interface (SCPI commands to IEEE 488.2)
- Operating Frequency: 0.009 to 7,500 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: packages from third-party suppliers thanks to open, documented, remote control interface and data formats Internal recording and replay of spectra and waterfall data (for receivers with front panel operation or for external R&S®EB500-GUI software) Map display with GPS position
- Operating Frequency: 20 to 6,000 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM), Phase Shift Key (PSK)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: integrated into our REMOTE Data Acquisition Pods. APPLICATIONS Factory Automation Building Management and Control Agricultural and Irrigation Systems Security Water and Sewage Marinas and Ports Lighting Traffic and Mobile
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ESMD wideband monitoring receiver was specially developed for signal search, radiomonitoring, radio detection and spectrum monitoring tasks. It performs ITU-compliant measurements and meets the requirements of security authorities and organizations. The receiver is ideal
- Operating Frequency: 20 to 40,000 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: Radwell International
Description: RADIO RECEIVER FOR REMOTE 20WATT 42-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Silicon Labs
Description: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: TELE RADIO AMERICA LLC
Description: How to control your cargo load With Tele Radio's electrical weight sensors, overload safety function and the Tiger system's weight amplifier you can control your cargo load. The weight sensors and the Tiger system also give you the option to sum up the weight from several
- Force / Load Rating: 1.05820105820106 lbs
- Device: Sensor Element / Chip
-
Supplier: ODG (Origin Data Global)
Description: SMS REMOTE CONTROL
- Device Type: Transceiver, Transmitter
-
Supplier: Remote Control Technology
Description: The 27 MHz radio frequency signal does not require line of sight 16 independent channels for simple switching per receiver Control up to 199 different addressable receivers from 1 transmitter Up to 2 miles of range Replaces wire or conduit when repair or new installation
- Number of Inputs / Outputs: 16
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
Supplier: TELE RADIO AMERICA LLC
Description: System T60 - a wide and varied product range of user-friendly and price worthy radio remote controls With the T60 system, Tele Radio is giving you a wide and varied product range of user-friendly and price worthy radio remote controls. The
- Operating Frequency: 433,000,000 to 869,000,000 Hz
- Number of Channels: 1
- Operating Temperature: -4 to 131 F
- Form Factor: Handheld
-
Supplier: TELE RADIO AMERICA LLC
Description: System T60 - a wide and varied product range of user-friendly and price worthy radio remote controls With the T60 system, Tele Radio is giving you a wide and varied product range of user-friendly and price worthy radio remote controls. The
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 1
- Operating Temperature: -4 to 131 F
-
Supplier: TELE RADIO AMERICA LLC
Description: System T60 - a wide and varied product range of user-friendly and price worthy radio remote controls With the T60 system, Tele Radio is giving you a wide and varied product range of user-friendly and price worthy radio remote controls. The
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 1
- Operating Temperature: -4 to 131 F
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer.
- Operating Temperature: -40 to 85 C
- Supply Voltage: 12 volts
- Supply Current: 150 mA
- Device Type: Transceiver
-
Supplier: Radwell International
Description: RADIO, REMOTE, CONTROL, PART, SAGA, CRYSTALS, CHANNEL 27, FREQUENCY 316.9 MHZ, RECEIVER, RX ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that
-
Supplier: Remote Control Technology
Description: Actuation Conveyor Control Grain Augers Light Control Stackers PLC Activation Engine Control Wireless Automation
- Number of Inputs / Outputs: 1 to 8
- Operating Frequency: 27,000,000 to 433,000,000 Hz
- Operating Distance: 1,050 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPR3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPR3C is constructed of stainless steel to coordinate with RDL Decora-style stainless steel
- Connector Type: Audio / Video Connector
-
Supplier: RS Components, Ltd.
Description: The RF803E & RF803D chipset together with suitable RF Transmitter and Receiver modules enable a secure wireless keyfob 3-button remote control system to be made . RF800 Series ICs perform all the necessary data manipulation and encoding/decoding of data for an optimum range,
- Features: Other
-
Supplier: ECS Inc. International
Description: in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and
- Oscillation Frequency: 315 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
- Resonator Type: SAW
-
Supplier: Progressive Automations
Description: mixing or separate channel control option Brake/Coast at zero speed option Lipo battery cutoff option Switching style 5V regulator Receiver battery eliminator circuit (BEC) standard can be disabled Failsafe shuts off motors if RC signal is lost Calibration function to match Scorpion to
- Supply Voltage (DC): 6 to 28 volts
- Continuous Output Current: 20 to 25 amps
- Peak Output Current: 45 amps
-
Supplier: ValueTronics International, Inc.
Description: fault diagnosis and final unit product testing. The Base Station On-Air Service System (BOSS) allows live RF network traffic monitoring and analyzing. It can set up calls for receiver testing. A sensitive measuring receiver option permits operation remote from the antenna.
-
Supplier: QUALCOMM, Incorporated
Description: multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver
- Operating Frequency: 16 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C
-
Supplier: ValueTronics International, Inc.
Description: the corresponding RF link is not available. During the development of receivers or correction circuits in the receiver (e.g. equalizer), the effects of fading can thus be checked at a very early stage. Fit for the future Baseband Fading Simulator ABFS is suitable for universal mobile
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
equipment costs and simplify production. An integrated protection device also helps safeguard the gauge in the event of frontal collisions. Working seamlessly with a WRI radio receiver and a MARPOSS P7 or E9066 amplifier, the WRG enables real-time measurement (read more)
Browse Bore and ID Gages Datasheets for Marposs Corp -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
minimizing configuration time. Additionally, the instrument automatically performs PASS/FAIL judgments based on standard test conditions, providing clear and concise information about device performance. For users who prefer automated testing environments, the MT8821C offers remote control (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
safety features, including load monitoring and torque control, for precise material handling Magnetek Flex EX2 Radio Remote Controls Enhancing Safety & Flexibility in Aerospace The Flex EX2 radio remote (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
K20G is well suited for RF laboratories, receiver testing, and automated systems where stable output, modulation flexibility, and compact integration are important. USB, Ethernet, and SCPI remote control also support efficient system deployment. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, embedded microwave systems, and automated test platforms where stable output, flexible modulation, and compact deployment are critical. USB, Ethernet, and SCPI remote control interfaces support seamless integration into ATE and custom test setups. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
frequency resolution is useful when engineers need controlled frequency increments, accurate test-point definition, or repeatable source settings across laboratory and automated measurement sequences. It can support receiver evaluation, component characterization, frequency-response testing, and system (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
rfRXD0420 Receiver Module
The rfRXD0420 Receiver Module (see Figure 1) is a low cost, high performance UHF short-range radio ASK receiver design using the Microchip Technology The module design is suitable for: ? Wireless remote command and control ? Remote Keyless Entry (RKE) ? Security systems ? Low power telemetry
-
rfRXD0420 ASK Receiver Reference Design
This application note describes a low cost, high performance UHF short-range radio ASK receiver design using the Microchip Technology rfRXD0420. The reference design is suitable for: * Wireless remote command and control * Remote Keyless Entry (RKE) * Security systems * Low power telemetry
More Information Top
-
Cattron, A Unit Of Laird Technologies, Releases Enhanced MMCU-4 Modular Radio Remote Control Receiver
Cattron, A Unit Of Laird Technologies, Releases Enhanced MMCU-4 Modular Radio Remote Control Receiver .
-
07.14.11 -- SKA Radio Telescope Observes Two Black Holes Orbiting Each Other
Cattron, A Unit Of Laird Technologies, Releases Enhanced MMCU-4 Modular Radio Remote Control Receiver .
-
Design, develop and test software to study the rate of climb for GPS paraglide
It will relay PWM signal to the corresponding servos ifcontrol is from remote control radio receiver .
-
1978 Index IEEE Transactions on Consumer Electronics Vol. CE-24
R Radio broadcast receivers; cf. AM broadcast receivers; FM broadcast receivers; TV receivers Radio broadcast receivers remote controlled broadcast receiver providing nine bands and 81 channels; Bang, Mogens W.; T-CE v24 n4 Nov 78 566-570 (IF06) Radio communication receivers CB …
-
Remote Control of Microcontroller-Based Infant Stimulating System
Two of them are Radio Frequency Remote Control Transmitter and Radio Frequency Remote Control Receiver that are shown in Figs. 2a,b.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82239/51678681-MIT.pdf?sequence=2
… Administration National Advisory Committee for Aeronautics New Generation Mini, (I)&(II) refer to the different versions built Outboard Horizontal Stabilizer Pulse Coded Modulation Parent and Child Unmanned Aerial Vehicle Payload Delivery Vehicle Remote Control Radio Frequency Receiver Single Board Computer Sea …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92666/898188106-MIT.pdf?sequence=2
They included an Arduino Mega microcontroller, six Dynamixel servo motors, three brushless motors with their corresponding electronic speed controllers (ESC's), and a remote control radio / receiver pair.
Indicates content that may require registration and/or purchase.