-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Anti-slip design delivers 400% more gripping power to help reduce fastener damage and provide torque Long panel forging for reach and leverage Knurled panel rings provide a non-slip gripping surface Deep laser etched markings to help identify wrench sizes easy Ratcheting gear
- Drive Size: 0.7480319 inch
- Length: 6.5 to 10.75 inch
- Weight: 2.9 lbs
- Type: Combination Wrench
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Anti-slip design delivers 400% more gripping power to help reduce fastener damage and provide torque Long panel forging for reach and leverage Knurled panel rings provide a non-slip gripping surface Deep laser etched markings to help identify wrench sizes easy Ratcheting gear
- Drive Size: 0.9375 inch
- Length: 6.5 to 10.75 inch
- Weight: 3.8 lbs
- Type: Combination Wrench
-
Supplier: Transcat, Inc.
Description: gear teeth and pawls for longer life 10° ratcheting angle - Permits use in confined areas OPERATING / DESIGN CAPABILITIES Innovative linear ball bearing mechanism - Assures superior accuracy and repeatability by eliminating friction between the spring and case; Eliminates speed sensibility
- Range: 0.375 inch
- Gage / Instrument Type: Micrometer
-
-
Supplier: Air Compressors Direct
Description: Oversized Dual Gear Drive •Delivers maximum performance & durability Aluminum Body & Heat Treated Steel Front End •Reduces fatigue while still sturdy & reliable •Rubber inlays provide superior grip & comfort Soft Touch Trigger •Four finger control for smooth variable speed control •Handy
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high torque ratcheting Low profile directional
- Size: 1/4"
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high torque ratcheting Low profile directional
- Size: 3/8"
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Certex UK
Description: The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and
- Load Capacity: 33,069.3 lbs
-
Supplier: Certex UK
Description: The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and
- Load Capacity: 3,527.392 lbs
-
Supplier: Certex UK
Description: The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and
- Load Capacity: 7,054.784 lbs
-
Supplier: Certex UK
Description: The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and
- Load Capacity: 22,046.2 lbs
Find Suppliers by Category Top
Featured Products Top
-
that reverses with the flick of a lever. This transformer wrench was built for tough duty with a rugged one-piece design that incorporates gear, shaft and sockets. The one-piece design also includes a pinned wrench head to reduce wobbling, eliminate plates spreading, all while providing better (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
lineman wrench is required for high-line pole installation and repair. It helps in tight ratcheting mechanisms. The long handle of the wrenches also ensures greater leverage. Some socket (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Oil hydraulic system
The building series also Drove for raisable additional modules like planet and locking gear (directional ratchet ), brake, revolution counters at quicklier current motor shaft end.
-
Oil hydraulic system
The building series also Drove for raisable additional modules like planet and locking gear (directional ratchet ), brake, revolution counters at quicklier current motor shaft end.
-
Conveyor-type quenching and tempering installations
The drive for conveyor 17 consists of an induction motor, worm gear reducer and a ratchet mechanism which gives three conveyor speeds,so that the parts can stay in the chamber of the machine for 4.5, 6.5 or 12.5 …
-
Study on Sort Instrument of Cigarette Draw Resistance Based on Zero-drive Chain
In the instrument there is no any intermediate transmissions in the mechanical part, such as gear reducer , chain drive, ratchet and pawl.
-
Batcher for bulk materials prone to adhesion
A special drive, factory made together with the rotor, consists of an elec- tric motor, the cylindrical worm- gear reducer 12, and the built-in ratchet mechanism with three cogs 7.
-
Equipment status and prospects for future development of automated devices for external transosseous osteosynthesis
Each screw distraction rod of the Ilizarov apparatus is equipped with a gear connected to star wheel via a reducer ; the gear is also connected to a ratchet and elec tric magnet (Fig. 1).
-
The 11th IFToMM International Symposium on Science of Mechanisms and Machines
… at the base and, effectively, part of the final gearbox input, and a latch (5) articulated to the rocker (3); the clutch transmits motion to the final gear reducer only in the active … … rocker idle stroke, the ratchet wheel (4) remains at …
Indicates content that may require registration and/or purchase.