-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: RS Chain Tensioner, DIN Code 16B-1, 420N
- Application: Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing These idle sprockets use a contact sealed type of bearing that can work in dusty environments.
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical positions. Allows easy tensioning.
- Maximum Tension Rating: 7.868 to 48.332 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 100 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 67.44 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 1,011.6 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
Featured Products Top
-
-way rollers. Consult factory for other pressures and temperatures; optional chain guard. Spring Rewind Reel Features: Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Load Binders from Cominow Group Ltd, China
(12) Tensioner binder, lashing lever, chain lashing lever, load binder- China DAWSON GROUP supply … and components, cargo lashing systems, lifting sling products, synthetic slings, cargo control products, ratchet buckle & end … … hardware marine hardware grade 80 alloy chain accessories manufacturer and supplier, which including turnbuckle , shackle, wire rope …
Indicates content that may require registration and/or purchase.