Products/Services for Rectangular Cross Section Torsion Springs
-
Torsion Springs - (252 companies)Image credit: Springipedia Double Torsion Spring Double torsion springs are two torsion springs, one wound clockwise and one wound counter-clockwise, each with an independent leg but intermediated by an unwound section. Total torque available...Wind SpecificationsLeg AngleEqual Leg Length -
Compression Springs - (434 companies)Operation. Dimensions, load and materials determine the deflection of a compression spring. The spring is fully extended when at rest. Upon compression, the spring will express stored torsional energy in a pushing force. The shape-restoring force... -
Thin-section Bearings - (95 companies)Thin-section bearings have small cross-sections with respect to their diameter. They are designed to save space, lower the weight of a design and reduce friction. Thin and extra thin-section bearings are available in inch or metric sizes... -
Die Springs - (58 companies)Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments... -
Power Springs and Spring Motors - (22 companies)...springs and spring motors work inside a housing and exert this torsional force against either a central shaft (arbor) or the housing. Power springs and spring motors are made from a variety of different materials, depending on their application... -
Heavy Duty Rectangular Connectors - (315 companies)Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions. They are normally used in industrial applications where the delivery of high power is required...
-
Crossed Roller Slides - (81 companies)Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove...
-
Spring Winding Services - (262 companies)...devices, and reels. Torsion springs exert pressure along a circular path, providing torque. They are wound to fit either inside a hole or around a cylindrical element. Variable pitch springs have varying pitch along the length of the spring...
-
Constant Force Springs - (40 companies)As the constant force spring deflects, potential energy is stored in the extended, unwound section. If the spring had reached its fatigue point, or if the load is suddenly removed, the spring will retract with uncontrolled speed and direction. This poses...
-
Extension Springs - (281 companies)...have pitch between coils, but that can make initial torsion harder to identify. Manufacturers will often provide design units for extension springs in both imperial and metric standards. Extension spring manufacturing Video credit: Master Springs...
Product News
-
MP Metal Products
Stainless Steel C-131 basic U-shaped cross section C-131. 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes can be included as needed. Steel channels can serve as girts, studs, braces, joists or other structural and non-structural components to provide added strength. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
DieQua Corporation
Compensating for Torsional Windup in Servo Systems when subjected to high dynamic loads. When high-inertia loads undergo rapid acceleration profiles, severe dynamic torque spikes exert extreme forces across the mechanical drive train. In conventional gearhead designs, standard internal components act as dynamic torsion springs: Cantilevered Planet Pins: Unsupported or single-supported planet pins deflect under peak reversing torque, causing subtle misalignment across gear teeth. Carrier Housing Flex: Split or light-duty planet carriers twist... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
jbj Techniques Limited
Torsionally flexible pin and bush couplings and changing loads are no problem for robust, compact flexible RUPEX (R) couplings. The steel variant is especially suitable for high-speed drives. RUPEX (R) couplings are fitted by putting together the coupling halves. Fitting with low torsional backlash is simplified by the barrel-shaped geometry of the buffers. RUPEX (R) couplings require little maintenance. Only the elastomer elements, as wear parts, need be replaced and the coupled machines need not be moved to do so. RUPEX (R) couplings... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
C-Flex Bearing Company
What are the advantages of cross-flexure bearings? Pivot Bearing. The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30, but various configurations are supplied upon request. Torsional stiffness ranges from .0003 Lb-In/degree to 7.8023 Lb-In/degree. It can be used simply as an oscillating unit or an extremely sensitive critical element... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Eastern Instruments
Thermo Brandt DSK Replacement in Rectangular Ducts The duct sections are mounted with flanges that can be customized to any size or bolt hole pattern for easy bolt-in installation in any duct. VERSATILITY: The Rectangular DSV from Eastern Instruments will work with any transmitter (either DP only or multivariable). FOR ANY APPLICATION: Whether for use in the power industry or in industrial applications, the DSV will provide an accurate air flow measurement that is representative of your process. (read more)Browse Air Flow Sensors Datasheets for Eastern Instruments -
jbj Techniques Limited
Torsionally rigid disc couplings ATEX compliant coupling of the ARW-4/-6 series is shown in the following illustration. The plate packs are bolted alternately between the flanges of the coupling hubs and the intermediate spacer. Up to size 292-4 close-fitting bolts and from size 324-4 conical screw connections are used for fastening. Up to size 647-4 plate packs in rectangular design, from size 695-6 in hexagonal design are used. The intermediate spacers are variable in length and are manufactured specifically to customer specifications... (read more)Browse Rigid Couplings Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Torsional Couplings for IC engine applications This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range. Our friendly team of engineers at jbj Techniques Ltd will analyse your application and determine the exact torsional coupling needed for almost any application. For applications with diesel, gasoline or natural gas engines which drive one or more... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
SAB BRÖCKSKES GmbH & Co. KG
RT123 - Torsion-resistant robotic cable The cable withstands a torsion angle of +- 450 per 0.5 m, making it ideal for applications with repeated and uniform rotational movement. One of the key advantages of the RT123 is its highly flexible design, which performs reliably even with small bending radii and complex motion sequences. The robust PUR outer sheath is halogen-free and offers excellent resistance to abrasion, oils, chemicals, and UV radiation. This makes the cable suitable for both indoor and outdoor use. The cable meets... (read more)Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Precision Polymer Engineering Ltd.
FFKM Spring Seals . Steel springs offer optimum strength, however PEEK springs are ideal for low wear applications where metal-to-metal contact with the housing is a concern. PPE spring seals provide a versatile sealing system for bi-directional pressure applications in static conditions. Commonly used in place of T-seals, spring seals are much easier to install, especially in ROV and restricted access situations. Spring seals are symmetrical in their cross section and so they can be used in both rod or piston... (read more)Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Rotor Clip Company, Inc.
Wave Spring End Types the potential for scratching or surface damage. Floating ends are particularly beneficial for springs with thicker wire cross-sections or applications where mating surfaces are sensitive. Single-Turn Wave Spring End Types. Single-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings. They can also... (read more)
-
Two Dimensional Silicon Micromachined Optical Scanner Integrated With Photo Detector And Piezoresistor
the torsion spring with rectangular cross section .
-
Machine Design Databook, Second Edition > SPRINGS
Torsion spring of rectangular cross section .
-
Large stroke MOEMS actuators for optical path length modulation in miniaturized FTIR spectrometers
E.g. the progressive spring characteristic of type B devices is due to the torsion of spring ’s rectangular cross section which superimposes significant normal stresses to the torsional stresses resulting in a stiffening effect of the spring.
-
Translatory MEMS actuators for optical path length modulation in miniaturized Fourier-transform infrared spectrometers
For example, the progressive spring characteristic of type B devices is due to the torsion of spring ’s rectan- gular cross section , which superimposes significant normal stresses to the torsional stresses resulting in a stiffening effect of the spring.
-
Large-rotation and low-voltage driving of micromirror realized by tense thin-film torsion bar
Supposing the rectangular cross section of the torsion bar, the torsional spring constant .
-
Performance of Tense Thin-Film Torsion Bar for Large Rotation and Low-Voltage Driving of Micromirror
Assuming that the torsion bar has a rectangular cross section , the torsional spring constant kθ is expressed as follows: .
-
Next-Generation Actuators Leading Breakthroughs
Supposing the rectangular cross - section of the torsion bar, the rotational spring constant kș is as follows.
-
Microactuator using tensile thin film
Supposing the rectangular cross - section of the torsion bar, the rotational spring constant k is given as follows.
-
A method for reducing the inaccuracy of harmonic ratios in the dynamics of a multiple-degrees-of-freedom MEMS scanning mirror
We will now refer to matching of spring variation and consider the case of a rectangular cross - section torsion bar (see figure 4).
-
Reduced-Order Modelling of the Bending of an Array of Torsional
Micromirrors
G is the shear modulus of the polysilicon, Ls is the spring length, Jp is the torsion constant of the rectangular cross - section [10]: .
Indicates content that may require registration and/or purchase.